- Characteristic Impedance
- Construction
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Input Power-Max (CW)
- Insertion Loss-Max
- Isolation-Min
- Mounting Feature
- Number of Functions
- Number of Terminals
- Operating Frequency (Max)
Attribute column
Manufacturer
Toshiba RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Off Isolation - Typ | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Pd - Power Dissipation | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Number of Functions | Construction | Reach Compliance Code | Operating Frequency | Power Supplies | Operating Supply Current | Bandwidth | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance | Number of Switches | On Time-Nom | 1dB Compression Point |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG2211AFT(TE85L,F) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCWA1225G,LF Toshiba | In Stock | - | Datasheet | WLCSP-14 | - | - | - | - | - | - | + 95 C | - 40 C | SMD/SMT | 50 dB | - | - | - | - | - | - | - | 1.015 W | RoHS Compliant | - | 3.6 V | 3 V | SPDT | - | - | - | - | - | - | - | - | 700 MHz to 5 GHz | - | 50 uA | 700 MHz to 5 GHz | - | 0.6 dB | - | - | - | Single | - | - | ||
![]() TG2211FT Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 6 | TOSHIBA CORP | 0.85 dB | 14 dB | - | - | - | - | 2500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Obsolete | - | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8536.50.70.00 | 1 | COMPONENT | unknown | - | 2.7 V | - | - | DIVERSITY SWITCH | - | 1000 MHz | 25.44 dBm | 50 Ω | - | - | 22 dBm | ||
![]() TG2211AFT Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 6 | TOSHIBA CORP | 0.85 dB | 14 dB | - | - | - | - | 2500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | 8536.50.70.00 | 1 | COMPONENT | unknown | - | 2.5 V | - | - | DIVERSITY SWITCH | - | 1000 MHz | 25.05 dBm | 50 Ω | - | - | 22 dBm | ||
![]() TG2210FT Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 6 | TOSHIBA CORP | 0.7 dB | 27 dB | - | - | - | - | 1000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Active | - | - | No | - | - | - | - | No | EAR99 | - | 8536.50.70.00 | 1 | COMPONENT | unknown | - | 2.5 V | - | - | DIVERSITY SWITCH | - | - | 30 dBm | 50 Ω | - | 0.2 µs | - | ||
![]() TG2213S Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 6 | TOSHIBA CORP | 0.75 dB | 18 dB | - | - | - | - | 2500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | FL6,.047,20 | FL6,.047,20 | Active | - | - | - | - | - | - | - | - | EAR99 | - | 8536.50.70.00 | 1 | COMPONENT | unknown | - | - | - | - | DIVERSITY SWITCH | - | 1000 MHz | 23.01 dBm | 50 Ω | - | - | 17 dBm |