- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Sensors/Transducers Type
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Output Type
- Surface Mount
- Additional Feature
- Body Breadth
- Body Height
Attribute column
Manufacturer
Toshiba Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Linearity (%) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Package Shape/Style | Part Life Cycle Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Type of connector | Additional Feature | Reach Compliance Code | Output | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Output Current-Max | Sensors/Transducers Type | Housing | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Profile | Sensitivity (mV/G) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THS126 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | socket | 1x36 | 2.54mm | THT | TOSHIBA CORP | female | - | - | - | - | - | - | - | Obsolete | straight | - | - | pin strips | - | unknown | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | beryllium copper | - | - | ||
![]() TCS10NPU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | - | - | - | RECTANGULAR | Active | - | 3.6 V | 2.3 V | - | DUAL OUTPUT | unknown | - | 2 mm | 1.7 mm | DIGITAL VOLTAGE | SOLDER | 1 mA | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | 1 mT | 0-3.6V | - | - | - | 1.3 mA | - | - | 0.7 mm | ||
![]() TCS10SLU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | - | - | - | RECTANGULAR | End Of Life | - | 3.6 V | 2.3 V | - | DUAL OUTPUT | unknown | - | 2 mm | 1.7 mm | DIGITAL CURRENT | SOLDER | 1 mA | MAGNETIC FIELD SENSOR,HALL EFFECT | - | 1 mT | 1mA | - | 0.3 mT | 2.5 mT | 1.3 mA | - | - | 0.7 mm | ||
![]() THS121 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | - | - | - | TOSHIBA CORP | - | 2 % | 125 °C | -55 °C | PLASTIC/EPOXY | TO-253 | TO-253 | - | Obsolete | - | - | - | - | - | unknown | DIFFERENTIAL | - | - | VOLTAGE OUTPUT | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | - | DIFFERENTIAL | - | - | - | - | 0.19 mV/G | - | ||
![]() THS123 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | unknown | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | - | - | ||
![]() TCS10NLU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | - | - | - | RECTANGULAR | End Of Life | - | 3.6 V | 2.3 V | - | DUAL OUTPUT | unknown | - | 2 mm | 1.7 mm | DIGITAL CURRENT | SOLDER | 1 mA | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | 1 mT | 1mA | - | - | - | 1.3 mA | - | - | 0.7 mm |