- Applications
- Configuration
- Infrared Range
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Functions
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
Attribute column
Manufacturer
Toshiba Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Additional Feature | Voltage - Supply | Number of Functions | Supply Voltage | Case Code (Metric) | Case Code (Imperial) | Output Type | Configuration | Size | On-State Current-Max | Proximity Detection | Infrared Range | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS850 Toshiba Semiconductor and Storage | 745 | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric), 4 Leads | 4 | RECTANGULAR | -30°C~85°C | Tape & Reel (TR) | 2002 | Obsolete | 3 (168 Hours) | Ambient | AMPLIFIER | HIGH SENSITIVITY | 2.7V~5.5V | 1 | 3V | 3225 | 1210 | Current | SINGLE | - | 0.01A | No | NO | RoHS Compliant | Lead Free | ||
![]() TPS853 Toshiba Semiconductor and Storage | 146980 | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Flat Lead | 5 | RECTANGULAR | -30°C~85°C | Tape & Reel (TR) | 2009 | Obsolete | 1 (Unlimited) | Ambient | GENERAL PURPOSE | - | 2.2V~5.5V | 1 | 3V | - | - | Current | COMPLEX | 1.7mm | - | No | NO | RoHS Compliant | - |