- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Operating Temperature-Max
- Operating Temperature-Min
- Forward Voltage-Max
- Color@Wavelength
- Configuration
- Forward Current-Max
- Infrared Range
- Optoelectronic Device Type
Attribute column
Manufacturer
Toshiba Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Elements | Number of LEDs in Array | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Row pitch | Spatial orientation | Type of connector | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | Profile | Infrared Range | Color@Wavelength | Response Time-Max | Gap Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP190B Toshiba America Electronic Components | 100 | - | Datasheet | YES | SURFACE MOUNT | 4 | socket | 2x21 | 2.54mm | - | - | THT | TOSHIBA CORP | female | - | - | 85 °C | -40 °C | 11-4C1, MINIFLAT-6/4 | End Of Life | - | Yes | 2.54mm | straight | pin strips | - | No | - | UL RECOGNISED | 8541.40.80.00 | - | compliant | SINGLE | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | ||
![]() TLP520-2 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | 50% | 200% | - | TOSHIBA CORP | - | 2 | - | 85 °C | -25 °C | - | Obsolete | 0.1 W | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | - | 0.05 A | - | 2500 V | - | 100 nA | - | 55 V | - | - | - | - | - | ||
![]() TLRH1106 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 100 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.07 A | 2.5 V | 1.9 mm | - | 4 V | - | 644 nm | - | - | - | - | NO | Orange-Red | - | - | ||
![]() TLP3902 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 65 °C | -25 °C | SOP-6/4 | End Of Life | - | Yes | - | - | - | - | - | - | - | 8541.40.80.00 | 1 | unknown | SINGLE | - | Photodiode Output Optocoupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP641J Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLPGE1102B Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 100 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.05 A | 2.4 V | 3.4 mm | - | 4 V | - | 562 nm | - | - | - | - | NO | Green | - | - | ||
![]() TLP530 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP190 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | 1 | unknown | SINGLE | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP1201 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 75 °C | -20 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | 0.05 A | - | - | - | - | Schmitt Trigger | - | - | - | - | - | 5 mm | ||
![]() TLP3904 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 65 °C | -25 °C | 11-2B1, SSOP-4 | End Of Life | - | Yes | - | - | - | - | - | - | - | 8541.40.80.00 | 1 | unknown | SINGLE | - | Photodiode Output Optocoupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLPGU1008A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 85 °C | -30 °C | - | Not Recommended | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | 106 deg | - | DIFFUSED | 0.025 A | 2.5 V | 0.6 mm | - | 4 V | - | 562 nm | - | - | - | - | NO | Green | - | - | ||
![]() TLRMH1100B Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 110 °C | -40 °C | - | Not Recommended | - | Yes | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.07 A | 2.3 V | 1.9 mm | - | 4 V | - | 636 nm | - | - | - | - | NO | Orange-Red | - | - | ||
![]() TLYH1106 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 100 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.07 A | 2.5 V | 1.9 mm | - | 4 V | - | 590 nm | - | - | - | - | NO | Yellow | - | - | ||
![]() TLYA7003 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | 7 | 60 °C | -30 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | 2.3 V | - | - | - | - | 588 nm | - | - | - | - | NO | Yellow | - | - | ||
![]() TLOU1008A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 85 °C | -30 °C | - | Not Recommended | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | 106 deg | - | DIFFUSED | 0.025 A | 2.5 V | 0.6 mm | - | 4 V | - | 612 nm | - | - | - | - | NO | Amber | - | - | ||
![]() TLP191 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | 1 | unknown | SINGLE WITH BUILT-IN RESISTOR | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLRMH1106 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 100 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.07 A | 2.5 V | 1.9 mm | - | 4 V | - | 636 nm | - | - | - | - | NO | Orange-Red | - | - | ||
![]() TLP3906(C20TL,E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP1002 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 85 °C | -25 °C | - | Active | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | - | 1e-7 s | 5 mm | ||
![]() TLP626BV4 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |