- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Operating Temperature-Max
- Operating Temperature-Min
- Forward Voltage-Max
- Color@Wavelength
- Configuration
- Forward Current-Max
- Infrared Range
- Optoelectronic Device Type
Attribute column
Manufacturer
Toshiba Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | On-State Current-Max | Reverse Voltage-Max | Peak Wavelength | Output Circuit Type | Infrared Range | Color@Wavelength | Gap Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP722(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | - | - | - | - | - | - | 1 | unknown | SINGLE | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLYU1008A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | 85 °C | -30 °C | - | Not Recommended | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | 106 deg | - | DIFFUSED | 0.025 A | 2.5 V | 0.6 mm | - | 4 V | 590 nm | - | NO | Yellow | - | ||
![]() TLP3905 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | TOSHIBA CORP | 100 °C | -25 °C | - | Active | Yes | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | - | Photodiode Output Optocoupler | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3906 Toshiba America Electronic Components | 4 | - | Datasheet | YES | SURFACE MOUNT | 4 | TOSHIBA CORP | 100 °C | -25 °C | - | Active | Yes | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | COMPLEX | - | Photodiode Output Optocoupler | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3906(V4-TPL,E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP751(DR) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | - | - | - | Active | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP590B Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | 85 °C | -25 °C | DIP-6/5 | End Of Life | Yes | e0 | No | TIN LEAD | - | 8541.40.80.00 | 1 | compliant | SINGLE | - | Photodiode Output Optocoupler | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLSH1032 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | 100 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.025 A | 2.4 V | 0.45 mm | - | 4 V | 623 nm | - | NO | Red | - | ||
![]() TLP1203 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | TOSHIBA CORP | 75 °C | -20 °C | - | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | 0.05 A | - | - | Amplifier | - | - | 5 mm |