- Architecture
- Configuration
- Data Interface
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Bits
- Number of Inputs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Touchstone Semiconductor Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Number of Bits | Input Type | Architecture | Number of Inputs | Supply Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Power Consumption | Integral Nonlinearity (INL) | Number of A/D Converters | Number of Converters | Ratio - S/H:ADC | Signal to Noise Ratio (SNR) | Number of Analog Inputs | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSA7887ARMZ-REEL Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 1 | -40°C~125°C | Cut Tape (CT) | 2012 | Obsolete | 1 (Unlimited) | - | - | 4.3mW | - | Unipolar | MUX-S/H-ADC | - | SPI, Serial | 5.25V | 2.7V | 3.5mW | 12 | Single Ended | SAR | 1, 2 | Single | External, Internal | SPI | 1.5 B | 125 ksps | 2.7V~5.25V | 2.7V~5.25V | 125k | - | 2 LSB | - | - | 1:1 | 71 dB | - | RoHS Compliant | - | ||
![]() TSA7887BRZ-REEL Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~125°C | Cut Tape (CT) | 2012 | Obsolete | 1 (Unlimited) | 125°C | -40°C | 4.3mW | - | Unipolar | MUX-S/H-ADC | - | SPI, Serial | - | - | - | 12 | Single Ended | SAR | 1, 2 | Single | External, Internal | SPI | 1.5 B | 125 ksps | 2.7V~5.25V | 2.7V~5.25V | 125k | - | - | 1 | 1 | 1:1 | 71 dB | - | RoHS Compliant | - | ||
![]() TSM1285BCSA+ Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 1 | -40°C~125°C | Tube | 2012 | Obsolete | 1 (Unlimited) | 125°C | -40°C | - | 3.3V | Unipolar | S/H-ADC | 1 | SPI | 3.6V | 2.7V | 471mW | 12 | Single Ended | SAR | 1 | - | Internal | SPI | 1.5 B | 300 ksps | 2.7V~3.6V | 2.7V~3.6V | 300k | 471mW | 1 LSB | 1 | - | 1:1 | 70 dB | 1 | RoHS Compliant | Lead Free | ||
![]() TS7001IM8TP Touchstone Semiconductor | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~85°C | Tube | 2013 | Discontinued | 1 (Unlimited) | - | - | - | - | - | MUX-S/H-ADC | - | SPI | - | - | - | 12 | Single Ended | SAR | 2 | - | External, Internal | SPI, DSP | - | 187.5 ksps | 2.7V~3.6V | 2.7V~3.6V | 187.5k | - | - | 1 | - | 1:1 | - | - | RoHS Compliant | Lead Free | ||
![]() TS7001IM8T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | 1 | -40°C~85°C | Cut Tape (CT) | 2015 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2.1mW | 3.3V | Unipolar | MUX-S/H-ADC | - | SPI, Serial | 3.6V | 2.7V | 2.1mW | 12 | Single Ended | SAR | 2 | Single | External, Internal | SPI, DSP | 1.5 B | 187.5 ksps | 2.7V~3.6V | 2.7V~3.6V | 187.5k | - | 1 LSB | 1 | 1 | 1:1 | 71 dB | - | RoHS Compliant | - | ||
![]() TS7003ITD833T Touchstone Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | -40°C~85°C | Cut Tape (CT) | 2012 | Obsolete | 1 (Unlimited) | - | - | - | - | - | S/H-ADC | - | - | - | - | - | 12 | Single Ended | SAR | 1 | - | Internal | SPI | - | - | 2.7V~3.6V | 2.7V~3.6V | 300k | - | - | - | - | 1:1 | - | - | - | - |