- RoHS Status
- Number of Elements
- Output Type
- Package / Case
- CMRR, PSRR (Typ)
- Common Mode Rejection Ratio
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
Attribute column
Manufacturer
Touchstone Semiconductor Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Lead Free Status / RoHS Status | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output Type | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Power Supply Rejection Ratio (PSRR) | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM921CUA T Touchstone Semiconductor | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | 1 | 0°C~70°C | Cut Tape (CT) | 2015 | TSM92x | Obsolete | 1 (Unlimited) | with Voltage Reference | - | - | 330mW | CMOS, Push-Pull, TTL | - | - | - | - | 3.2μA | 330mW | 40mA | 12 μs | 3.2μA | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | -80dB | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | 40mA | - | - | RoHS Compliant | - | ||
![]() TSM984ESE T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | 4 | -40°C~85°C | Cut Tape (CT) | 2015 | TSM98x | Obsolete | 1 (Unlimited) | with Voltage Reference | 85°C | -40°C | - | CMOS, TTL | - | - | 11V | 2.5V | - | - | 40mA | 12 μs | 8.5μA | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 80dB | 5.5V | 1.25V | 5nA | 5nA | 8.5μA | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 80dB CMRR, 80dB PSRR | 40mA | 12μs | - | RoHS Compliant | - | ||
![]() TSM933CUA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | 2 | 0°C~70°C | Cut Tape (CT) | 2015 | TSM93x | Obsolete | 1 (Unlimited) | with Voltage Reference | - | - | - | CMOS, Push-Pull, TTL | - | - | - | - | 4.5μA | 330mW | 40mA | 12 μs | 4.5μA | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 80dB | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | 40mA | - | - | RoHS Compliant | - | ||
![]() TSM932CUA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | 2 | 0°C~70°C | Cut Tape (CT) | 2015 | TSM93x | Obsolete | 1 (Unlimited) | with Voltage Reference | - | - | - | CMOS, Push-Pull, TTL | - | - | - | - | 4.5μA | 330mW | 40mA | 12 μs | 4.5μA | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 80dB | - | - | - | - | - | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | 40mA | - | - | RoHS Compliant | - | ||
![]() TSM931CUA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 1 | 0°C~70°C | Cut Tape (CT) | 2015 | TSM93x | Obsolete | 1 (Unlimited) | with Voltage Reference | - | - | - | CMOS, Push-Pull, TTL | - | - | - | - | - | - | 40mA | 12 μs | 3.2μA | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 80dB | - | - | - | - | 3.2μA | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | - | - | RoHS Compliant | - | ||
![]() TSM924ESE T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | 4 | -40°C~85°C | Cut Tape (CT) | 2015 | TSM92x | Obsolete | 1 (Unlimited) | with Voltage Reference | 85°C | -40°C | - | CMOS, Push-Pull, TTL | - | - | 11V | 2.5V | - | - | 40mA | 12 μs | 6.5μA | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 80dB | 5.5V | 1.25V | - | - | 6.5μA | 10mV @ 2.5V | - | - | 80dB CMRR, 80dB PSRR | 40mA | 12μs | - | RoHS Compliant | - | ||
![]() TSM973CUA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | 2 | 0°C~70°C | Cut Tape (CT) | 2015 | TSM97x | Obsolete | 1 (Unlimited) | with Voltage Reference | 70°C | 0°C | - | CMOS, TTL | - | - | 11V | 2.5V | - | - | 40mA | 12 μs | 6μA | 67 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 67dB | 5.5V | 1.25V | 5nA | 5nA | 6μA | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 67dB CMRR, 67dB PSRR | 40mA | 12μs | - | RoHS Compliant | - | ||
TSM917ESA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM91x | Obsolete | 1 (Unlimited) | with Voltage Reference | 85°C | -40°C | - | Push-Pull | 5.5V | 1 | 5.5V | 1.8V | - | - | 50mA | 95 μs | 680nA | 80 dB | 1.8V~5.5V | 5mV | 80dB | - | - | 1nA | 1nA | 680nA | 5mV | 1nA | 4mV | 80dB PSRR | 50mA | 95μs | - | RoHS Compliant | Lead Free | ||
![]() TSM982CUA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | 2 | 0°C~70°C | Cut Tape (CT) | 2015 | TSM98x | Obsolete | 1 (Unlimited) | with Voltage Reference | 70°C | 0°C | - | CMOS, TTL | - | - | 11V | 2.5V | - | - | 40mA | 12 μs | 6μA | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 80dB | 5.5V | 1.25V | 5nA | 5nA | 6μA | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 80dB CMRR, 80dB PSRR | 40mA | 12μs | - | RoHS Compliant | - | ||
![]() TSM917EUK T Touchstone Semiconductor | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -- | 1 | -40°C ~ 85°C | Tape & Reel (TR) | - | TSM91x | Obsolete | -- | with Voltage Reference | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | 1.8 V ~ 5.5 V | - | - | - | - | - | - | 680nA | 5mV | 1nA | 4mV | 80dB PSRR | 50mA | 95µs | - | - | - | ||
![]() TSM971CUA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | 1 | 0°C~70°C | Cut Tape (CT) | 2015 | TSM97x | Obsolete | 1 (Unlimited) | with Voltage Reference | 70°C | 0°C | - | CMOS, TTL | - | - | 11V | 2.5V | - | - | 40mA | 12 μs | 4μA | 67 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 67dB | 5.5V | 1.25V | 5nA | 5nA | 4μA | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 67dB CMRR, 67dB PSRR | 40mA | 12μs | - | RoHS Compliant | - | ||
![]() TSM923CUA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 1 | 0°C~70°C | Cut Tape (CT) | 2015 | TSM92x | Obsolete | 1 (Unlimited) | with Voltage Reference | - | - | - | CMOS, Rail-to-Rail, TTL | - | - | - | - | - | - | 40mA | 12 μs | 4.5μA | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 80dB | - | - | - | - | 4.5μA | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | - | - | RoHS Compliant | - | ||
![]() TSM922CUA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | 2 | 0°C~70°C | Cut Tape (CT) | 2015 | TSM92x | Obsolete | 1 (Unlimited) | General Purpose | 70°C | 0°C | - | CMOS, Push-Pull, TTL | - | - | 11V | 2.5V | - | - | 40mA | 12 μs | 3.2μA | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 80dB | 5.5V | 1.25V | - | - | 3.2μA | 10mV @ 2.5V | - | - | 80dB CMRR, 80dB PSRR | 40mA | 12μs | - | RoHS Compliant | - | ||
TSM9118EXK T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-VSSOP (5 Lead), SC-88A, SOT-353 | 5 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM91x | Obsolete | 1 (Unlimited) | with Voltage Reference | - | - | - | Open Drain | 5.5V | - | - | - | - | - | 50mA | 45 μs | 1.3μA | 80 dB | 1.6V~5.5V | 5mV | 80dB | - | - | 1nA | 1nA | 1.3μA | 5mV | - | 4mV | 80dB PSRR | - | - | - | RoHS Compliant | Lead Free | ||
TSM9117ESA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM91x | Obsolete | 1 (Unlimited) | with Voltage Reference | 85°C | -40°C | - | Push-Pull | 5.5V | 1 | 5.5V | 1.6V | - | - | 50mA | 40 μs | 1.3μA | 80 dB | 1.6V~5.5V | 5mV | 80dB | - | - | 1nA | 1nA | 1.3μA | 5mV | 1nA | 4mV | 80dB PSRR | 50mA | 40μs | - | RoHS Compliant | Lead Free | ||
TSM9120EXK T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-VSSOP (5 Lead), SC-88A, SOT-353 | 5 | SC-70-5 | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM91x | Obsolete | 1 (Unlimited) | General Purpose | 85°C | -40°C | - | Open Drain | 5.5V | 1 | 5.5V | 1.6V | - | - | 50mA | 45 μs | 800nA | 80 dB | 1.6V~5.5V | 5mV | 80dB | - | - | 1nA | 1nA | 800nA | 5mV | 1nA | 4mV | 66.02dB CMRR, 80dB PSRR | 50mA | 45μs | - | RoHS Compliant | Lead Free | ||
![]() TSM934ESE T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | 4 | -40°C~85°C | Cut Tape (CT) | 2015 | TSM93x | Obsolete | 1 (Unlimited) | with Voltage Reference | 85°C | -40°C | - | CMOS, Push-Pull, TTL | - | - | 11V | 2.5V | - | - | 40mA | 12 μs | 6.5μA | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 80dB | 5.5V | 1.25V | - | - | 6.5μA | 10mV @ 2.5V | - | 50mV | 80dB CMRR, 80dB PSRR | 40mA | 12μs | - | RoHS Compliant | - | ||
![]() TSM972CUA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | 2 | 0°C~70°C | Cut Tape (CT) | 2015 | TSM97x | Obsolete | 1 (Unlimited) | General Purpose | 70°C | 0°C | - | CMOS, TTL | - | - | 11V | 2.5V | - | - | 40mA | 12 μs | 4μA | 67 dB | 2.5V~11V ±1.25V~5.5V | 10mV | 67dB | 5.5V | 1.25V | 5nA | 5nA | 4μA | 10mV @ 2.5V | 0.005μA @ 2.5V | 50mV | 67dB CMRR, 67dB PSRR | 40mA | 12μs | - | RoHS Compliant | - | ||
TSM9120ESA T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | TSM91x | Obsolete | 1 (Unlimited) | General Purpose | 85°C | -40°C | - | Open Drain | 5.5V | 1 | 5.5V | 1.6V | - | - | 50mA | 45 μs | 800nA | 80 dB | 1.6V~5.5V | 5mV | 80dB | - | - | 1nA | 1nA | 800nA | 5mV | 1nA | 4mV | 66.02dB CMRR, 80dB PSRR | 50mA | 45μs | No | RoHS Compliant | Lead Free | ||
TS9001-1IJ5T Touchstone Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-VSSOP (5 Lead), SC-88A, SOT-353 | - | SC-70-5 | - | 1 | -40°C~85°C | Cut Tape (CT) | 2012 | - | Obsolete | 1 (Unlimited) | General Purpose | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | 1.3μA | 5mV @ 5V | 1nA @ 5V | 4mV | 60dB PSRR | 50mA | 50μs | - | Non-RoHS Compliant | - |