- Package / Case
- RoHS Status
- Current - Supply
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Noise - 0.1Hz to 10Hz
- Noise - 10Hz to 10kHz
- Output Type
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Touchstone Semiconductor PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Voltage Rated | Voltage-Input | Operating Temperature | Packaging | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Output Voltage | Output Type | Number of Channels | Operating Supply Current | Current - Output | Quiescent Current | Current - Supply | Voltage - Output (Min/Fixed) | Reference Voltage | Reference Type | Min Output Voltage | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM6025BEUR T Touchstone Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | 12.6V | - | - | Cut Tape (CT) | 2015 | ±0.4% | Obsolete | 1 (Unlimited) | 30ppm/°C | 85°C | -40°C | 2.5V | Fixed | 1 | 35μA | - | 35μA | 35μA | 2.5V | 2.5V | Series | 2.5V | 50μVp-p | 125μVrms | RoHS Compliant | Lead Free | ||
![]() TSM6025AEUR T Touchstone Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | 12.6V | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | ±0.2% | Obsolete | 1 (Unlimited) | 20ppm/°C | 85°C | -40°C | 2.5V | Fixed | 1 | 35μA | - | 35μA | 35μA | 2.5V | 2.5V | Series | 2.5V | 50μVp-p | 125μVrms | RoHS Compliant | Lead Free | ||
![]() TS6001BIG325T Touchstone Semiconductor | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | 2.7V~12.6V | - | Cut Tape (CT) | 2015 | ±0.16% | Obsolete | 1 (Unlimited) | 15ppm/°C | - | - | - | Fixed | - | - | 500μA | - | 35μA | 2.5V | - | Series | - | 50μVp-p | 75μVrms | Non-RoHS Compliant | - | ||
![]() TS6001AIG325T Touchstone Technology | In Stock | - | - | - | - | SOT-23-3 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free |