- Number of Outputs
- Series
- Package / Case
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- RoHS
- Product
- Input Voltage-Max
- Input Voltage-Min
Attribute column
Manufacturer
TPOWER DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Mfr | Mounting Styles | Output Voltage-Channel 1 | Package | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QRS2120N007R20 TPOWER | In Stock | - | - | - | 1/4 Brick | - | NetPower Technologies | - | 36 V | 18 V | NetPower Technologies | - | Through Hole | 12 V | - | - | No -RoHS Version Available | - | - | - | - | QRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 84 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | - | - | - | ||
![]() TRS2120N017N26 TPOWER | In Stock | - | - | - | - | - | NetPower Technologies | - | - | - | NetPower Technologies | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | Isolated | - | - | Isolated DC/DC Converters - Other | - | - | - | ||
![]() QRS4025N035R25 TPOWER | In Stock | - | - | - | 1/4 Brick | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | - | Through Hole | 2.5 V | - | - | Details | - | - | - | - | QRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 88 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | - | - | - | ||
![]() SYRS1150N004R2PH TPOWER | In Stock | - | - | - | 1/16 Brick | - | NetPower Technologies | 10 | 36 V | 9 V | NetPower Technologies | - | Through Hole | 15 V | - | - | - | - | - | - | - | SYRS1 | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 70 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | - | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 13.2 mm | 36.2 mm | 26.1 mm | ||
![]() QRS4033N035R25 TPOWER | In Stock | - | - | - | 1/4 Brick | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | - | Through Hole | 3.3 V | - | - | Details | - | - | - | - | QRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 116 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | - | - | - | ||
![]() NCT1000N040R050B TPOWER | In Stock | - | - | - | - | - | NetPower Technologies | 100 | - | - | NetPower Technologies | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | Isolated DC/DC Converters - Other | - | - | - | ||
![]() QPS4033N055R20 TPOWER | In Stock | - | - | - | - | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | - | - | 3.3 V | - | - | No -RoHS Version Available | - | - | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 182 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Other | - | - | - | ||
![]() SYRS1120N005R2PH TPOWER | In Stock | - | - | - | 1/16 Brick | - | NetPower Technologies | 10 | 36 V | 9 V | NetPower Technologies | - | Through Hole | 12 V | - | - | - | - | - | - | - | SYRS1 | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 70 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | - | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 13.2 mm | 36.2 mm | 26.1 mm | ||
![]() ERS4050N010N25E TPOWER | In Stock | - | - | Through Hole | Eighth Brick | Eighth Brick | - | - | - | - | - | NetPower | - | - | Tray | Active | - | 62368-1 | 5V | -40°C ~ 85°C | - | ERS4 | 2.30 L x 0.90 W x 0.42 H (58.4mm x 22.8mm x 10.6mm) | Isolated Module | ITE (Commercial) | 50 W | - | 1 | CE, cURus | 91.5% | 2.25 kV | 75V | 36V | 10A | - | Enable, Active Low | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - |