- Number of Outputs
- Series
- Package / Case
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- RoHS
- Product
- Input Voltage-Max
- Input Voltage-Min
Attribute column
Manufacturer
TPOWER DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QRS2050P025K00 TPOWER | In Stock | - | - | - | - | - | - | NetPower Technologies | - | 36 V | 18 V | NetPower Technologies | + 85 C | - | - 40 C | Through Hole | - | 5 V | - | - | - | Non-Compliant | - | 1.445880 oz | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 125 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | - | Isolated DC/DC Converters - Through Hole | 9.4 mm | 57.9 mm | 36.8 mm | ||
![]() QPS1050N030R26 TPOWER | In Stock | - | - | - | - | - | - | NetPower Technologies | 1 | - | - | NetPower Technologies | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | Isolated DC/DC Converters - Other | - | - | - | ||
![]() EBC4050N042R76 TPOWER | In Stock | - | - | - | 1/8 Brick | - | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | + 85 C | - | - 40 C | Through Hole | - | 5 V | - | - | - | Non-Compliant | - | 2 oz | - | - | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 58.4 mm | 22.9 mm | ||
![]() QRS4018N040R20 TPOWER | In Stock | - | - | - | 1/4 Brick | - | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | - | - | - | Through Hole | - | 1.8 V | - | - | - | No -RoHS Version Available | - | - | - | - | QRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 72 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | - | - | - | ||
![]() QRS4018N040R25 TPOWER | In Stock | - | - | - | 1/4 Brick | - | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | - | - | - | Through Hole | - | 1.8 V | - | - | - | Details | - | - | - | - | QRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 72 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | - | - | - | ||
![]() QRS2018N025R25 TPOWER | In Stock | - | - | - | 1/4 Brick | - | - | NetPower Technologies | - | 36 V | 18 V | NetPower Technologies | - | - | - | Through Hole | - | 1.8 V | - | - | - | Details | - | - | - | - | QRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 45 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | - | - | - | ||
![]() NAT1000N12R05 TPOWER | In Stock | - | - | - | - | - | - | NetPower Technologies | - | 18 V | 8.5 V | NetPower Technologies | - | - | - | - | - | 3.3 V | - | - | - | Details | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | 40 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | - | - | - | ||
![]() HRS4012N040R20 TPOWER | In Stock | - | - | - | Half Brick | - | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | - | - | - | Through Hole | - | 1.2 V | - | - | - | No -RoHS Version Available | - | 3 oz | - | - | HRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 48 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() QRS2033N035R20 TPOWER | In Stock | - | - | - | 1/4 Brick | - | - | NetPower Technologies | - | 36 V | 18 V | NetPower Technologies | - | - | - | Through Hole | - | 3.3 V | - | - | - | N | - | - | - | - | QRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 116 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | - | - | - | ||
![]() HPS4540N010N26R TPOWER | In Stock | - | - | Through Hole | Half Brick | Half Brick | - | - | - | - | - | - | - | NetPower | - | - | - | - | - | Tray | Active | - | 62368-1 | - | -54V | -40°C ~ 85°C (With Derating) | HPS | 2.41 L x 2.29 W x 0.51 H (61.2mm x 58.2mm x 12.9mm) | Isolated Module | ITE (Commercial) | 540 W | - | 1 | CE | 93% | 2.25 kV | 75V | 36V | 10A | - | Enable, Active Low | - | - | - | - | - | - | Adjustable Output, Baseplate, Remote On/Off | - | - | - | - | - | ||
![]() LMS3050P10W3LPC TPOWER | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | LMS3050 | - | - | - | - | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | 5V | -40°C ~ 85°C (With Derating) | LM (10W) | 2.03 L x 1.04 W x 0.47 H (51.5mm x 26.5mm x 12.0mm) | Isolated Module | ITE (Commercial) | 10 W | - | 1 | CE, cURus | 82% | 3 kV | 75V | 18V | 2A | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() ERS4015N040R26 TPOWER | In Stock | - | - | Through Hole | Eighth Brick | Eighth Brick | ERS4015 | - | - | - | - | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | 1.5V | -40°C ~ 85°C (With Derating) | ERS (60W) | 2.30 L x 0.90 W x 0.50 H (58.4mm x 22.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 60 W | - | 1 | CE, cURus | 88% | 2.25 kV | 75V | 36V | 40A | - | Enable, Active Low | - | - | - | - | - | - | Adjustable Output, Baseplate, Heat Sink, Remote On/Off, Remote Sense | - | - | - | - | - | ||
![]() LMB3120P6W1ZPC TPOWER | In Stock | - | - | Through Hole | 24-DIP Module, 8 Leads | - | LMB3120 | - | - | - | - | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | 12V | -40°C ~ 85°C (With Derating) | LM (6W) | 1.26 L x 0.79 W x 0.43 H (32.0mm x 20.0mm x 10.8mm) | Isolated Module | ITE (Commercial) | 6 W | - | 2 | CE, cURus | 87% | 1.5 kV | 75V | 18V | 250mA, 250mA | - | Enable, Active High | -12V | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() LMS1240P6W1ZPC TPOWER | In Stock | - | - | Through Hole | 24-DIP Module, 7 Leads | - | LMS1240 | - | - | - | - | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | 24V | -40°C ~ 85°C (With Derating) | LM (6W) | 1.26 L x 0.79 W x 0.43 H (32.0mm x 20.0mm x 10.8mm) | Isolated Module | ITE (Commercial) | 6 W | - | 1 | CE, cURus | 87% | 1.5 kV | 36V | 9V | 250mA | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() HRS4025N065R25 TPOWER | In Stock | - | - | - | Half Brick | - | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | - | - | - | Through Hole | - | 2.5 V | - | - | - | Details | - | 3 oz | - | - | HRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 163 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() LMS1120P6W1ZPC TPOWER | In Stock | - | - | Through Hole | 24-DIP Module, 7 Leads | - | LMS1120 | - | - | - | - | - | - | NetPower | - | - | - | - | - | Tray | Active | - | - | - | 12V | -40°C ~ 85°C (With Derating) | LM (6W) | 1.26 L x 0.79 W x 0.43 H (32.0mm x 20.0mm x 10.8mm) | Isolated Module | ITE (Commercial) | 6 W | - | 1 | CE, cURus | 87% | 1.5 kV | 36V | 9V | 500mA | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() ERS4120N005N25E TPOWER | In Stock | - | - | Through Hole | Eighth Brick | Eighth Brick | - | - | - | - | - | - | - | NetPower | - | - | - | - | - | Tray | Active | - | 62368-1 | - | 12V | -40°C ~ 85°C | ERS4 | 2.30 L x 0.90 W x 0.41 H (58.4mm x 22.8mm x 10.4mm) | Isolated Module | ITE (Commercial) | 60 W | - | 1 | CE, cURus | 91% | 2.25 kV | 75V | 36V | 5A | - | Enable, Active Low | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | ||
![]() HRS4018N040R20 TPOWER | In Stock | - | - | - | Half Brick | - | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | - | - | - | Through Hole | - | 1.8 V | - | - | - | Yes | - | 3 oz | - | - | HRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 72 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() HRS4025N040R25 TPOWER | In Stock | - | - | - | Half Brick | - | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | - | - | - | Through Hole | - | 2.5 V | - | - | - | Yes | - | 3 oz | - | - | HRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 100 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() HRS4033N040R25 TPOWER | In Stock | - | - | - | Half Brick | - | - | NetPower Technologies | - | 75 V | 36 V | NetPower Technologies | - | - | - | Through Hole | - | 3.3 V | - | - | - | Yes | - | 3 oz | - | - | HRS | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | 132 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm |