- Approval Agency
- Current - Output (Max)
- Dimming
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
TPOWER LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Voltage - Output | Topology | Dimming | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSA200B-024C TPOWER | In Stock | - | - | Chassis Mount | - | LSA200B | NetPower | Tray | Active | - | -40°C ~ 85°C | LSA200B (200W) | 9.13 L x 2.68 W x 1.71 H (232.0mm x 68.0mm x 43.5mm) | Constant Voltage | 200 W | Wire Leads | 1 | CE, cURus | 92% | 3.75 kV | 305VAC | 90VAC | 8.33A | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | IP67 | ||
![]() LUB200M-062C TPOWER | In Stock | - | - | Chassis Mount | - | LUB200M | NetPower | Tray | Active | - | -40°C ~ 90°C | LUB200X (200W) | 7.62 L x 2.68 W x 1.46 H (193.6mm x 68.0mm x 37.0mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cURus | 92% | 3.75 kV | 305VAC | 90VAC | 5A | 38 ~ 62V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB075M-108C TPOWER | In Stock | - | - | Chassis Mount | - | LUB075M | NetPower | Tray | Active | - | -40°C ~ 90°C | LUB075X (75W) | 5.06 L x 2.68 W x 1.46 H (128.6mm x 68.0mm x 37.0mm) | Constant Current | 75 W | Wire Leads | 1 | CE, cURus | 90% | 3.75 kV | 305VAC | 90VAC | 1.05A | 54 ~ 108V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LSA075B-024C TPOWER | In Stock | - | - | Chassis Mount | - | LSA075B | NetPower | Tray | Active | - | -40°C ~ 85°C | LSA075B (75W) | 6.46 L x 2.68 W x 1.54 H (164.0mm x 68.0mm x 39.0mm) | Constant Voltage | 75 W | Wire Leads | 1 | CE, cURus | 87% | 3.75 kV | 305VAC | 90VAC | 3.13A | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | IP67 | ||
![]() LUB200M-286C TPOWER | In Stock | - | - | Chassis Mount | - | LUB200M | NetPower | Tray | Active | - | -40°C ~ 90°C | LUB200X (200W) | 7.62 L x 2.68 W x 1.46 H (193.6mm x 68.0mm x 37.0mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cURus | 93.5% | 3.75 kV | 305VAC | 90VAC | 1.05A | 143 ~ 286V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB200M-286CP TPOWER | In Stock | - | - | Chassis Mount | - | - | NetPower | Tray | Active | - | -40°C ~ 60°C | LUB200X (200W) | 7.62 L x 2.68 W x 1.54 H (193.6mm x 68.0mm x 39.0mm) | Constant Current, Voltage | 200 W | Wire Leads | 1 | UL | 93% | 3.75 kV | 305VAC | 90VAC | 1.05A | 143 ~ 286V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LTA120M-054C TPOWER | In Stock | - | - | Chassis Mount | - | LTA120M | NetPower | Tray | Active | - | -40°C ~ 90°C | LTA120X (120W) | 5.12 Dia x 2.92 H (130.0mm x 74.1mm) | Constant Current | 120 W | Wire Leads | 1 | CE, cURus | 90% | 3.75 kV | 305VAC | 90VAC | 2.85A | 27 ~ 54V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP65 | ||
![]() LUB075M-062CP TPOWER | In Stock | - | - | Chassis Mount | - | - | NetPower | Tray | Active | - | -40°C ~ 60°C | LUB075X (75W) | 5.06 L x 2.68 W x 1.46 H (128.6mm x 68.0mm x 37.0mm) | Constant Current, Voltage | 75 W | Wire Leads | 1 | UL | 89% | 3.75 kV | 305VAC | 90VAC | 1.88A | 38 ~ 62V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | IP67 | ||
![]() LUB240M-343CP TPOWER | In Stock | - | - | Chassis Mount | - | - | NetPower | Tray | Active | - | -40°C ~ 60°C | LUB240X (240W) | 8.21 L x 2.68 W x 1.54 H (208.6mm x 68.0mm x 39.0mm) | Constant Current, Voltage | 240 W | Wire Leads | 1 | UL | 93.5% | 3.75 kV | 305VAC | 90VAC | 1.05A | 171 ~ 343V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB105M-150CP TPOWER | In Stock | - | - | Chassis Mount | - | - | NetPower | Tray | Active | - | -40°C ~ 60°C | LUB105X (105W) | 6.05 L x 2.68 W x 1.46 H (153.6mm x 68.0mm x 37.0mm) | Constant Current, Voltage | 105 W | Wire Leads | 1 | UL | 92% | 3.75 kV | 305VAC | 90VAC | 1.05A | 75 ~ 150 V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB075M-108CP TPOWER | In Stock | - | - | Chassis Mount | - | - | NetPower | Tray | Active | - | -40°C ~ 60°C | LUB075X (75W) | 5.06 L x 2.68 W x 1.46 H (128.6mm x 68.0mm x 37.0mm) | Constant Current, Voltage | 75 W | Wire Leads | 1 | UL | 90% | 3.75 kV | 305VAC | 90VAC | 1.05A | 54 ~ 108V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB150M-062CP TPOWER | In Stock | - | - | Chassis Mount | - | - | NetPower | Tray | Active | - | -40°C ~ 60°C | LUB150X (150W) | 6.83 L x 2.68 W x 1.46 H (173.6mm x 68.0mm x 37.0mm) | Constant Current, Voltage | 150 W | Wire Leads | 1 | UL | 91% | 3.75 kV | 305VAC | 90VAC | 3.6A | 38 ~ 62V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB240M-343C TPOWER | In Stock | - | - | Chassis Mount | - | LUB240M | NetPower | Tray | Active | - | -40°C ~ 90°C | LUB240X (240W) | 8.21 L x 2.68 W x 1.54 H (208.6mm x 68.0mm x 39.0mm) | Constant Current | 240 W | Wire Leads | 1 | CE, cURus | 93.5% | 3.75 kV | 305VAC | 90VAC | 1.05A | 171 ~ 343V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LTA200M-054C TPOWER | In Stock | - | - | Chassis Mount | - | LTA200M | NetPower | Tray | Active | - | -40°C ~ 90°C | LTA200X (200W) | 5.75 Dia x 2.92 H (146.0mm x 74.1mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cURus | 91% | 3.75 kV | 305VAC | 90VAC | 4.8A | 27 ~ 54V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP65 | ||
![]() LSA100B-012C TPOWER | In Stock | - | - | Chassis Mount | - | LSA100B | NetPower | Tray | Active | - | -40°C ~ 85°C | LSA100B (100W) | 7.01 L x 2.68 W x 1.54 H (178.0mm x 68.0mm x 39.0mm) | Constant Voltage | 100 W | Wire Leads | 1 | CE, cURus | 91% | 3.75 kV | 305VAC | 90VAC | 8.33A | 12V | AC DC Converter | - | OCP, OTP, OVP, SCP | IP67 | ||
![]() LUB075M-062C TPOWER | In Stock | - | - | Chassis Mount | - | LUB075M | NetPower | Tray | Active | - | -40°C ~ 90°C | LUB075X (75W) | 5.06 L x 2.68 W x 1.46 H (128.6mm x 68.0mm x 37.0mm) | Constant Current | 75 W | Wire Leads | 1 | CE, cURus | 89% | 3.75 kV | 305VAC | 90VAC | 1.88A | 38 ~ 62V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB105M-062C TPOWER | In Stock | - | - | Chassis Mount | - | LUB105M | NetPower | Tray | Active | - | -40°C ~ 90°C | LUB105X (105W) | 6.05 L x 2.68 W x 1.46 H (153.6mm x 68.0mm x 37.0mm) | Constant Current | 105 W | Wire Leads | 1 | CE, cURus | 91% | 3.75 kV | 305VAC | 90VAC | 2.5A | 38 ~ 62V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB105M-150C TPOWER | In Stock | - | - | Chassis Mount | - | LUB105M | NetPower | Tray | Active | - | -40°C ~ 90°C | LUB105X (105W) | 6.05 L x 2.68 W x 1.46 H (153.6mm x 68.0mm x 37.0mm) | Constant Current | 105 W | Wire Leads | 1 | CE, cURus | 92% | 3.75 kV | 305VAC | 90VAC | 1.05A | 75 ~ 150V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB320M-457CP TPOWER | In Stock | - | - | Chassis Mount | - | - | NetPower | Tray | Active | - | -40°C ~ 60°C | LUB320X (320W) | 9.09 L x 3.86 W x 1.65 H (231.0mm x 98.0mm x 42.0mm) | Constant Current, Voltage | 320 W | Wire Leads | 1 | UL | 92% | 3.75 kV | 305VAC | 90VAC | 1.1A | 228 ~ 457V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB200M-062CP TPOWER | In Stock | - | - | Chassis Mount | - | - | NetPower | Tray | Active | - | -40°C ~ 60°C | LUB200X (200W) | 7.62 L x 2.68 W x 1.54 H (193.6mm x 68.0mm x 39.0mm) | Constant Current, Voltage | 200 W | Wire Leads | 1 | UL | 92% | 3.75 kV | 305VAC | 90VAC | 5A | 38 ~ 62V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 |