- Approval Agency
- Current - Output (Max)
- Dimming
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
TPOWER LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Voltage - Output | Topology | Dimming | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LUB320M-062CP TPOWER | In Stock | - | - | Chassis Mount | - | NetPower | Tray | Active | - | -40°C ~ 60°C | LUB320X (320W) | 9.09 L x 3.86 W x 1.65 H (231.0mm x 98.0mm x 42.0mm) | Constant Current, Voltage | 320 W | Wire Leads | 1 | UL | 92% | 3.75 kV | 305VAC | 90VAC | 7.5A | 38 ~ 62V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LUB105M-062CP TPOWER | In Stock | - | - | Chassis Mount | - | NetPower | Tray | Active | - | -40°C ~ 60°C | LUB105X (105W) | 6.05 L x 2.68 W x 1.46 H (153.6mm x 68.0mm x 37.0mm) | Constant Current, Voltage | 105 W | Wire Leads | 1 | UL | 91% | 3.75 kV | 305VAC | 90VAC | 2.5A | 38 ~ 62V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() LSA075B-012C TPOWER | In Stock | - | - | Chassis Mount | - | NetPower | Tray | Active | UL 8750 | -40°C ~ 60°C | LSA075B (75W) | 6.46 L x 2.68 W x 1.54 H (164.0mm x 68.0mm x 39.0mm) | Constant Voltage | 75 W | Wire Leads | 1 | UL | 87% | 3.75 kV | 305VAC | 90VAC | 6.25A | 12V | AC DC Converter | - | OCP, OTP, OVP, SCP | IP67 |