- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- ECCN Code
- Analog IC - Other Type
- Package Description
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
- Rohs Code
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
Attribute column
Manufacturer
TRACO PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Approvals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Control Mode | Output Current-Max | Seated Height-Max | Total Power Output-Max | Switching Frequency-Max | Output Voltage-Max | Output Voltage-Min | Ripple Voltage (Main Out) | Efficiency (Main Output) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSC2092 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC6034 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC3038 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS25215C Traco Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | Yes | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS15112 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | Yes | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC6030 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPM30215 Traco Power | In Stock | - | Datasheet | NO | 5 | - | TRACO ELECTRONIC AG | 264 V | 85 V | - | 0.5% | 50 °C | -25 °C | 15 V | PLASTIC/EPOXY | DMA | , MODULE,5LEAD,2.2 | MODULE,5LEAD,2.2 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | EAR99 | ADD -15V OUTPUT AVAIL; ASLO OPERATES IN 100 TO 375 VDC | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-PDMA-P5 | 2 | Not Qualified | 115 V | OTHER | NO | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 33.5 mm | 30 W | - | 15.15 V | 14.85 V | - | - | 90 mm | 65 mm | ||
![]() TSC5039 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS15115 Traco Power | In Stock | - | Datasheet | NO | 6 | CB, IEC, EN, UL | TRACO ELECTRONIC AG | 264 V | 85 V | 0.4% | 1% | 60 °C | -25 °C | 15 V | PLASTIC/EPOXY | DMA | - | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | EAR99 | ALSO OPERATE WITH 110V TO 375VDC | DUAL | PIN/PEG | - | 1 | compliant | - | R-PDMA-P6 | 1 | - | 115 V | OTHER | NO | AC-DC REGULATED POWER SUPPLY MODULE | OVER LOAD | VOLTAGE-MODE | 1 A | 24.5 mm | 15 W | 100 kHz | 15.3 V | 14.7 V | 0.03535 Vrms | 78% | 64 mm | 45 mm | ||
![]() TSC6094 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS10105F Traco Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | Yes | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC3022 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC3074 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC3058 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS15124 Traco Power | In Stock | - | - | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | Yes | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC5020 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC3034 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC2020 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS06115 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | Yes | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC3037 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | EAR99 | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - |