- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- ECCN Code
- Analog IC - Other Type
- Package Description
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
- Rohs Code
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
Attribute column
Manufacturer
TRACO PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Approvals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Control Mode | Output Current-Max | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Ripple Voltage (Main Out) | Efficiency (Main Output) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSC5034 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | EAR99 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC2678 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | EAR99 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC3027 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | EAR99 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAM25-2411 Traco Power | In Stock | - | Datasheet | NO | 7 | - | TRACO ELECTRONIC AG | 36 V | 18 V | - | 1% | 75 °C | -25 °C | 5 V | METAL | DMA | , | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | EAR99 | SEATED HGT-NOM | DUAL | PIN/PEG | - | 1 | - | unknown | - | 7 | S-MDMA-P7 | 1 | 24 V | COMMERCIAL EXTENDED | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 12.7 mm | 25 W | 5.25 V | 4 V | - | - | 50.8 mm | 50.8 mm | ||
![]() TEP4812 Traco Power | In Stock | - | Datasheet | NO | 8 | UL, CUL | TRACO ELECTRONIC AG | 72 V | 36 V | 0.5% | 1% | 75 °C | -25 °C | 12 V | UNSPECIFIED | DMA | DIP-24/8 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | 48 V | EAR99 | - | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | - | - | R-XDMA-P8 | 1 | 48 V | COMMERCIAL EXTENDED | NO | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER CURRENT | VOLTAGE-MODE | 0.5 A | 11 mm | 6 W | 12.36 V | 11.64 V | 0.02121 Vrms | 84% | 32 mm | 20 mm | ||
![]() TSC3854 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | EAR99 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC2634 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | EAR99 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC3029 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | EAR99 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC0628 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | EAR99 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC6032 Traco Power | In Stock | - | Datasheet | - | - | - | TRACO ELECTRONIC AG | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | EAR99 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - |