- Series
- Type
- Mounting Type
- Operating Temperature
- Features
- Applications
- Efficiency
- Number of Outputs
- Size / Dimension
- Approval Agency
- Power (Watts)
- Mfr
Attribute column
Manufacturer
TRACO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Total Power Output-Max | Voltage - Output 3 | Line Regulation | Load Regulation | Features | Warm-up Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP 15105 Traco Power | 156 |
| Datasheet | 11 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -25°C~70°C With Derating | 2013 | TMP (15W) | 2.91Lx2.13W x 0.77 H 74.0mmx54.0mmx19.5mm | - | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial) | 15W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X7 | 1 | - | CB, CE, cULus, cURus | 75% | 5V | 100V | NO | - | - | - | - | 1% | ±1% | Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() TML 20112 Traco Power | 163 |
| Datasheet | 10 Weeks | Through Hole | 8-DIP Module, 5 Leads | NO | -25°C~70°C With Derating | 2005 | TML (20W) | 2.74Lx1.87W x 0.85 H 69.5mmx47.5mmx21.7mm | - | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P8 | 1 | - | CB, CE, cURus | 84% | 12V | 115V | NO | - | - | 20W | - | - | - | Universal Input | - | 22.5mm | 70mm | 48mm | ROHS3 Compliant | ||
![]() TMG 30112 Traco Power | 30 |
| - | 10 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~70°C With Derating | 2016 | TMG (30W) | 2.52Lx1.77W x 0.93 H 64.0mmx45.0mmx23.5mm | - | Active | Not Applicable | 5 | - | Enclosed | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P5 | 1 | - | CE, cURus | 89% | 12V | 115V | NO | - | - | 30W | - | - | - | Universal Input | - | 24mm | 64mm | 45mm | ROHS3 Compliant | ||
![]() TMLM 20103 Traco Power | 25 |
| Datasheet | 10 Weeks | Through Hole | 4-DIP Module | NO | -25°C~60°C With Derating | 2013 | TMLM (20W) | 2.06Lx1.07W x 0.93 H 52.4mmx27.2mmx23.5mm | yes | Active | Not Applicable | 4 | EAR99 | Enclosed | ITE (Commercial) | 12W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P4 | 1 | Not Qualified | CE, cURus | 74% | 3.3V | 100V | NO | - | - | - | - | - | - | Universal Input | - | 24mm | 52.4mm | 27.2mm | ROHS3 Compliant | ||
![]() TMM 40112 Traco Power | 47 |
| Datasheet | 11 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~80°C With Derating | 2014 | TMM 40 (40W) | 3.50Lx2.50W x 1.18 H 88.9mmx63.5mmx30.0mm | - | Active | Not Applicable | 5 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P5 | 1 | - | CB, CE, cULus, cURus | 84% | 12V | 100V | NO | - | - | 40W | - | - | - | Universal Input | - | 30.5mm | 88.9mm | 63.5mm | ROHS3 Compliant | ||
![]() TMG 50115 Traco Power | 53 |
| - | 10 Weeks | Through Hole | 4-DIP Module | NO | -40°C~70°C With Derating | - | TMG (50W) | 2.92Lx2.13W x 0.86 H 74.1mmx54.1mmx21.8mm | - | Active | Not Applicable | 4 | - | Enclosed | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P4 | 1 | - | CE, cURus | 87% | 15V | 115V | NO | - | - | 50W | - | - | - | Universal Input | - | 22.3mm | - | - | ROHS3 Compliant | ||
![]() TMG 50124 Traco Power | 37 |
| - | 10 Weeks | Through Hole | 4-DIP Module | NO | -40°C~70°C With Derating | 2016 | TMG (50W) | 2.92Lx2.13W x 0.86 H 74.1mmx54.1mmx21.8mm | - | Active | Not Applicable | 4 | - | Enclosed | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P4 | 1 | - | CE, cURus | 88% | 24V | 115V | NO | - | - | 50W | - | - | - | Universal Input | - | 22.3mm | - | - | ROHS3 Compliant | ||
![]() TMLM 20112 Traco Power | 18 |
| Datasheet | 10 Weeks | Through Hole | 4-DIP Module | NO | -25°C~60°C With Derating | 2013 | TMLM (20W) | 2.06Lx1.07W x 0.93 H 52.4mmx27.2mmx23.5mm | yes | Active | Not Applicable | 4 | EAR99 | Enclosed | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P4 | 1 | Not Qualified | CE, cURus | 82% | 12V | 100V | NO | - | - | 20W | - | 0.5% | ±1% | Universal Input | - | 24mm | 52.4mm | 27.2mm | ROHS3 Compliant | ||
![]() TMF 30105 Traco Power | 56 |
| - | 10 Weeks | Through Hole | 5-DIP Module, 4 Leads | - | -25°C~70°C With Derating | - | TMF (30W) | 2.52Lx1.80W x 0.93 H 64.1mmx45.6mmx23.5mm | - | Active | Not Applicable | - | - | Enclosed | Medical | 25W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | - | - | 82% | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() TMLM 04105 Traco Power | 39386 |
| Datasheet | 10 Weeks | Through Hole | 7-DIP Module | NO | -25°C~60°C With Derating | 2009 | TMLM (4W) | 1.44Lx1.06W x 0.67 H 36.5mmx27.0mmx17.1mm | yes | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial) | 4W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P7 | 1 | Not Qualified | CE, cURus | 69% | 5V | 100V | NO | - | - | 4W | - | 0.3% | ±0.5% | Universal Input | - | - | 36.5mm | 27mm | ROHS3 Compliant | ||
![]() TMLM 05124 Traco Power | 82 |
| Datasheet | 10 Weeks | Through Hole | 4-DIP Module | NO | -25°C~60°C With Derating | 2011 | TMLM (5W) | 2.00Lx1.00W x 0.60 H 50.8mmx25.4mmx15.2mm | yes | Active | Not Applicable | 4 | EAR99 | Enclosed | ITE (Commercial) | 5.5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P4 | 1 | Not Qualified | CE, cURus | 77% | 24V | 100V | NO | - | - | 5.5W | - | - | - | Universal Input | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMLM 10105 Traco Power | 39386 |
| Datasheet | 10 Weeks | Through Hole | 4-DIP Module | NO | -25°C~60°C With Derating | 2011 | TMLM (10W) | 2.06Lx1.07W x 0.93 H 52.4mmx27.2mmx23.5mm | yes | Active | Not Applicable | 4 | EAR99 | Enclosed | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P4 | 1 | Not Qualified | CE, cURus | 79% | 5V | 100V | NO | - | - | - | - | 0.3% | ±0.5% | Universal Input | - | 24mm | 52.4mm | 27.2mm | ROHS3 Compliant | ||
![]() TMP 30105 Traco Power | 89 |
| Datasheet | 11 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -25°C~70°C With Derating | 2010 | TMP (30W) | 3.50Lx2.50W x 0.85 H 88.9mmx63.5mmx21.7mm | - | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial) | 30W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X7 | 1 | - | CB, CE, cULus, cURus | 78% | 5V | 100V | NO | - | - | 30W | - | - | - | Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() TMG 50105 Traco Power | 3000 |
| - | 10 Weeks | Through Hole | 4-DIP Module | NO | -40°C~70°C With Derating | - | TMG (50W) | 2.92Lx2.13W x 0.86 H 74.1mmx54.1mmx21.8mm | - | Active | Not Applicable | 4 | - | Enclosed | ITE (Commercial) | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P4 | 1 | - | CE, cURus | 86% | 5V | 115V | NO | - | - | 40W | - | - | - | Universal Input | - | 22.3mm | - | - | ROHS3 Compliant | ||
![]() TMP 10215 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module | NO | -25°C~50°C | 2013 | TMP (10W) | 2.52Lx1.77W x 0.76 H 64.0mmx45.0mmx19.2mm | - | Active | Not Applicable | 5 | EAR99 | Enclosed | ITE (Commercial) | 9W | ALSO HAS OUTPUT VOLTAGE -15 V | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P5 | 2 | Not Qualified | CB, CE, cULus, cURus | 77% | 15V | 100V | NO | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | -15V | 10W | - | 1%, 3% | ±1% | Universal Input | 0.4 s | - | 64mm | 45mm | ROHS3 Compliant | ||
![]() TMPM 10103 Traco Power | 61 |
| Datasheet | 11 Weeks | Through Hole | 4-DIP Module | - | -25°C~70°C With Derating | 2012 | TMPM (10W) | 2.06Lx1.07W x 0.93 H 52.4mmx27.2mmx23.5mm | - | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 8.3W | - | - | - | - | - | - | - | 1 | - | CB, CE, cULus, cURus | 70% | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() TMF 05105 Traco Power | 20 |
| - | 10 Weeks | Through Hole | 4-DIP Module | - | -25°C~70°C With Derating | 2008 | TMF (5W) | 1.62Lx1.07W x 0.75 H 41.2mmx27.2mmx19.1mm | - | Active | Not Applicable | - | - | Enclosed | Medical | 5W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | - | - | 77% | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() TMG 15112 Traco Power | 26 |
| - | 10 Weeks | Through Hole | 4-DIP Module | NO | -40°C~70°C With Derating | 2016 | TMG (15W) | 1.62Lx1.07W x 0.75 H 41.2mmx27.2mmx19.1mm | - | Active | Not Applicable | 4 | - | Enclosed | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P4 | 1 | - | CE, cURus | 84% | 12V | 115V | NO | - | - | - | - | - | - | Universal Input | - | - | - | 27.2mm | ROHS3 Compliant | ||
![]() TMPM 04215 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 7-DIP Module | - | -25°C~60°C | 2012 | TMPM (4W) | 1.44Lx1.06W x 0.67 H 36.5mmx27.0mmx17.1mm | - | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 4W | - | - | - | - | - | - | - | 2 | - | CB, CE, cULus, cURus | 77% | - | - | - | - | -15V | - | - | 1%, 3% | 1% | Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() TML 20512 Traco Power | 52 |
| Datasheet | 10 Weeks | Through Hole | 8-DIP Module | NO | -25°C~70°C With Derating | 2005 | TML (20W) | 2.74Lx1.87W x 0.85 H 69.5mmx47.5mmx21.7mm | - | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 20W | ALSO HAS OUTPUT VOLTAGE -12 V AND 12 V | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P8 | 3 | - | CB, CE, cURus | 84% | 5V | 115V | NO | - | 12V | 20W | -12V | 1%, 5% | 2%, 5% | Universal Input | - | 22mm | 70mm | 48mm | ROHS3 Compliant |