- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Total Power Output-Max | Isolation Voltage | Product | Features | Input Voltage | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 25-2411 Traco Power | 100 | - | Datasheet | 12 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TEN 25 (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.5mm | - | - | Not For New Designs | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P7 | 1 | - | 85% | 1.5kV | 36V | 5V | 18V | 24V | YES | - | - | 25W | - | - | Remote On/Off, OCP, OVP, SCP | - | - | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() TMR 1211 Traco Power | 15 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2007 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 1 | - | 81% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | - | 2W | - | - | Remote On/Off, SCP | - | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TEN 40-4812 Traco Power | 56800 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | - | 2014 | TEN 40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 1 | - | 89% | 1.5kV | 75V | 12V | 36V | 48V | YES | - | - | 40W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TRA 3-0513 Traco Power | 150 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~95°C With Derating | - | 2013 | TRA 1 (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.6mmx10.2mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 87.5% | 1kV | 5.5V | 15V | 4.5V | 5V | NO | - | - | 3W | - | - | SCP | - | - | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TEN 8-2411WI Traco Power | 10000 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TEN 8WI (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-MDMA-P9 | 1 | Not Qualified | 87% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | - | 8W | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() TMA 0505S Traco Power | 79 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | Tube | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 6/5 | R-PSMA-T5 | 1 | Not Qualified | 71% | 1kV | 5.5V | 5V | 4.5V | 5V | NO | - | - | 1W | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-2411WISM-TR TRACO Power | In Stock | - | - | - | - | SMD-8 | - | 200 | 36 V | 9 V | + 80 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TMR 3WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 80 % | - | - | - | - | - | - | 3 W | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | 8.7 mm | - | 19 mm | 14.9 mm | - | ||
![]() TME 0505S Traco Power | 15663 | - | Datasheet | 11 Weeks | Through Hole | 4-SIP Module | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TME (1W) | 0.45Lx0.28W x 0.40 H 11.5mmx7.1mmx10.2mm | e2 | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | Tin/Copper (Sn/Cu) | ITE (Commercial) | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 4 | R-PSMA-T4 | 1 | - | 69% | 1kV | 5.5V | 5V | 4.5V | 5V | NO | - | - | 1W | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 2-4811WISM-TR TRACO Power | In Stock | - | - | - | - | SMD-14 | - | 200 | 75 V | 18 V | + 80 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TMR 2WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 78 % | - | - | - | - | - | - | 2 W | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 8.7 mm | - | 19 mm | 14.9 mm | - | ||
![]() TSR 0.5-2450SM-TR TRACO Power | In Stock | - | - | - | - | SMD-10 | - | 350 | 32 V | 6.5 V | + 90 C | - 40 C | Yes | Through Hole | - | - | Details | - | Reel | - | TSR 0.5SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 94 %/ 86 % | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | 9.24 mm | - | 15.3 mm | 9.6 mm | - | ||
![]() TMR 3-2423WISM-TR TRACO Power | In Stock | - | - | - | - | SMD-8 | - | 200 | 36 V | 9 V | + 80 C | - 40 C | Yes | SMD/SMT | 100 mA | - 15 V | Details | - | Reel | - | TMR 3WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 84 % | - | - | - | - | - | - | 3 W | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | 8.7 mm | - | 19 mm | 14.9 mm | - | ||
![]() TSM 0505S Traco Power | 500 | - | Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 8 Leads | YES | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2010 | TSM (1W) | 0.50Lx0.31W x 0.32 H 12.7mmx8.0mmx8.1mm | - | yes | Active | 3 (168 Hours) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 10 | - | R-PDMA-G8 | 1 | Not Qualified | 80% | 1kV | 5.5V | 5V | 4.5V | 5V | NO | - | - | 1W | - | - | SCP | - | - | 7.3mm | - | 8mm | ROHS3 Compliant | ||
![]() TEL 2-1211 Traco Power | 100 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | - | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 77% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | - | 2W | - | - | SCP | - | - | 7.87mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TME 2405S Traco Power | 25530 | - | Datasheet | 11 Weeks | Through Hole | 4-SIP Module | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TME (1W) | 0.45Lx0.28W x 0.40 H 11.5mmx7.1mmx10.2mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 4 | R-PSMA-T4 | 1 | - | 70% | 1kV | 26.4V | 5V | 21.6V | 24V | NO | - | - | 1W | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 5-2411WI Traco Power | 558 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDIP-T8 | 1 | Not Qualified | 78% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | - | 6W | - | - | SCP | - | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TMA 2405S Traco Power | 300 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 6/5 | R-PSMA-T5 | 1 | Not Qualified | 71% | 1kV | 26.4V | 5V | 21.6V | 24V | NO | - | - | 1W | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 2-2423WIN Traco Power | 18 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~90°C With Derating | - | 2014 | TMR 2WIN (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 82% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | -15V | 2W | - | - | Remote On/Off, OCP, SCP | - | - | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TSR 1-24120 Traco Power | 39652 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2009 | TSR 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.1mm | - | yes | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 12W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 95% | - | 36V | 12V | 15V | 24V | NO | - | - | - | - | - | SCP | - | - | - | - | 7.6mm | ROHS3 Compliant | ||
![]() THD 12-4822WI Traco Power | 2000 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2006 | THD 12WI (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 12W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | - | 85% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | -12V | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THN 15-2411WI Traco Power | 100 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2007 | THN 15WI (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | Not Qualified | 86% | 1.6kV | 36V | 5V | 9V | 24V | YES | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant |