- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEL 5-2422 Traco Power | 60 | - | Datasheet | 11 Weeks | Through Hole | 23-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2009 | TEL 5 (5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | Not Qualified | 86% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | 5W | SCP | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TEN 6-2410WIN Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TEN 6WIN (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 4W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 77% | 1.5kV | 36V | 3.3V | 9V | 24V | NO | - | 6W | OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THM 20-4812WI Traco Power | 40 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 20WI (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 88% | 5kV | 75V | - | 18V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 30-4823 Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 2 | - | 89% | 1.5kV | 75V | 15V | 36V | 48V | NO | -15V | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.5mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEC 3-1211WI Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 79% | 1.6kV | 18V | 5V | 4.5V | 12V | NO | - | 3W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TSR 1-2490SM Traco Power | 50 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 9W | - | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | 95% | - | 36V | 9V | 12V | 24V | NO | - | 9W | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TRN 1-1212 Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1.1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | 81% | 1.6kV | 18V | 12V | 9V | 12V | NO | - | 1W | SCP | - | - | 7.7mm | ROHS3 Compliant | ||
![]() TEN 30-2411WIN Traco Power | 91 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | 2010 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 31W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 1 | - | 88% | 1.5kV | 36V | 5.1V | 9V | 24V | YES | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 9-4812WI Traco Power | 64 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2015 | TMR 9WI (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | ALSO HAS 2-CASE AND 2 -STAND OFF PINS | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MSMA-T6 | 1 | Not Qualified | 89% | 1.6kV | 75V | 12V | 18V | 48V | NO | - | 9W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() THL 20-2422WI Traco Power | 23 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2014 | THL 20WI (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 89% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | - | Remote On/Off, SCP | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TES 2N-4810 Traco Power | 25800 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2012 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 1.7W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-G6 | 1 | Not Qualified | 71% | 1.5kV | 75V | 3.3V | 36V | 48V | NO | - | - | SCP | 8.25mm | 24mm | - | ROHS3 Compliant | ||
![]() TES 2N-4812 Traco Power | 220 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2012 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-G6 | 1 | Not Qualified | 79% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | - | SCP | 8.25mm | 24mm | - | ROHS3 Compliant | ||
![]() TSR 1-2465 Traco Power | 100 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2009 | TSR 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.1mm | - | yes | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 6.5W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 93% | - | 36V | 6.5V | 9V | 12V | NO | - | 7W | SCP | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TEN 3-4812WIN Traco Power | 40 | - | Datasheet | 11 Weeks | Through Hole | 23-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3WIN (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 83% | 3kV | 75V | 12V | 18V | 48V | NO | - | 3W | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THN 15-2425WIR Traco Power | 95 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 2 | - | 91% | 3kV | 36V | 24V | 9V | 24V | NO | -24V | 15W | Remote On/Off, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TEN 30-1210 Traco Power | 33 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TEN 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 26W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 85% | 1.5kV | 18V | 3.3V | 9V | 12V | YES | - | 26.4W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 20-7211WIR Traco Power | 8 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 20WIR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 20W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 87% | 2.25kV | 160V | 5V | 43V | 110V | YES | - | 20W | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 30-4810 Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 7 | R-XDMA-P7 | 1 | Not Qualified | 87% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TMR 2-2412E Traco Power | 598 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 2E (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | Not Qualified | 81% | 1kV | 36V | 12V | 18V | 24V | NO | - | 2W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() THN 15-2415WI Traco Power | 40 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2016 | THN 15WI (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 90% | 1.6kV | 36V | 24V | 18V | 24V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant |