- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THM 3-1210 Traco Power | 2729 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C | - | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 3.3W | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 5kV | 18V | - | 9V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 10-4815WI Traco Power | 10000 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module, 5 Leads | NO | -40°C~75°C With Derating | - | 2012 | THL 10WI (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 9.8W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | 86% | 1.5kV | 75V | 24V | 18V | 48V | NO | - | - | Remote On/Off, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 10-1211 Traco Power | 52111 |
| Datasheet | 12 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~85°C With Derating | - | 2014 | TEN 10 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | R-MDMA-P5 | 1 | Not Qualified | 77% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | - | OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 3-0512E Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2014 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 79% | 1.5kV | 9V | 12V | 4.5V | 5V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() THD 10-2413WIN Traco Power | 54 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2014 | THD 10WIN (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-P8 | 1 | - | 87% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | 9.99W | Remote On/Off, OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THN 20-2423WI Traco Power | 547 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | - | 2007 | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 2 | - | 89% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | - | Remote On/Off, OVP, SCP | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TEN 30-4812WIN Traco Power | 10000 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | - | 2010 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 1 | - | 90% | 1.5kV | 75V | 12V | 18V | 48V | YES | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TVN 5-0913WI Traco Power | 15 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 10 Leads | - | -40°C~90°C With Derating | - | - | TVN 5WI (5W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.6kV | 12V | - | 4.5V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THB 6-1211 Traco Power | 51 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | - | 2010 | THB 6 (6W) | 1.25Lx0.80W x 0.47 H 31.8mmx20.3mmx12.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 5W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T7 | 1 | - | 75% | 3kV | 18V | 5V | 9V | 12V | NO | - | 6W | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TRA 1-0511 Traco Power | 61 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | - | 2011 | TRA 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-P5 | 1 | - | 84% | 1kV | 5.5V | 5V | 4.5V | 5V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TRN 3-1223 Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~85°C | - | - | TRN 3 (3W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 81% | 1.6kV | 18V | 15V | 9V | 12V | NO | -15V | 3W | SCP | 11.5mm | 11.9mm | 7.7mm | ROHS3 Compliant | ||
![]() TEN 6-1221N Traco Power | 12 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | - | 2013 | TEN 6N (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 5W | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | - | 78% | 1.5kV | 18V | 5V | 9V | 12V | NO | -5V | 5W | OCP, SCP | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TES 2N-1222 Traco Power | 25800 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | - | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6/16 | R-XDMA-G6 | 2 | Not Qualified | 78% | 1.5kV | 18V | 12V | 9V | 12V | NO | -12V | - | SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TRA 1-2411 Traco Power | 53 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | - | 2011 | TRA 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | R-PSMA-P5 | 1 | - | 84% | 1kV | 26.4V | 5V | 21.6V | 24V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 3-0912 Traco Power | 49 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~90°C With Derating | - | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.6kV | 13.2V | - | 4.5V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 2-1212H Traco Power | 22 |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~85°C With Derating | - | - | TES 2H (2W) | 0.54Lx0.37W x 0.35 H 13.7mmx9.3mmx8.9mm | - | yes | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | NOT SPECIFIED | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G5 | 1 | Not Qualified | 79% | 1.5kV | 13.2V | 12V | 10.8V | 12V | NO | - | 2W | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 40-4811WIR Traco Power | 60 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | 2012 | TEN 40WIR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 1 | - | 91% | 1.6kV | 75V | 5V | 18V | 48V | YES | - | 40W | Remote On/Off, OCP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TDN 5-2422WISM Traco Power | 20 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~75°C With Derating | - | - | TDN 5WISM (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | 83% | 1.6kV | 36V | 12V | 9V | 24V | NO | -12V | 5W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TMR 1-1211SM Traco Power | 32 | - | Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~82°C With Derating | - | 2013 | TMR 1SM (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 79% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | 1W | Remote On/Off, OCP, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 9-1210 Traco Power | 59 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | - | -40°C~85°C With Derating | - | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 6.6W | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 81% | 1.6kV | 18V | 3.3V | 9V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant |