- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 3-2415WISM Traco Power | 28 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 85% | 1.5kV | 36V | 24V | 9V | 24V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 6-4811WIR Traco Power | 92 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | 1 | - | 84% | 3kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 9-4819 Traco Power | 2726 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | ALSO HAS 2-CASE AND 2 -STAND OFF PINS | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MSMA-T6 | 1 | Not Qualified | 88% | 1.6kV | 75V | 9V | 36V | 48V | NO | - | 9W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TDN 1-1215WISM Traco Power | 100 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 80% | 1.6kV | 18V | 24V | 4.5V | 12V | NO | - | 1W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 60-4813WIN Traco Power | 2255 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 60WIN (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | 92% | 1.5kV | 75V | 15V | 18V | 48V | YES | - | 60W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 5-2422WI Traco Power | 2000 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDIP-T8 | 2 | Not Qualified | 83% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 6W | SCP | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TEN 5-4812 Traco Power | 31 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | Not Qualified | 86% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | - | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TDN 5-2413WISM Traco Power | 105 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~75°C With Derating | - | TDN 5WISM (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 83% | 1.6kV | 36V | 15V | 9V | 24V | NO | - | 5W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 9-4810 Traco Power | 59 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | - | -40°C~85°C With Derating | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 6.6W | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 82% | 1.6kV | 75V | 3.3V | 36V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 5-4811 Traco Power | 53999 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDIP-T8 | 1 | Not Qualified | 83% | 1.5kV | 75V | 5V | 36V | 48V | NO | - | 6W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TEN 60-1211N Traco Power | 32 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 60N (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | 90.5% | 1.5kV | 18V | 5V | 9V | 12V | YES | - | 60W | Remote On/Off, OCP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 20-1211 Traco Power | 63 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 20 (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | 87% | 5kV | 18V | 5V | 9V | 12V | YES | - | 20W | OCP, OTP, OVP, SCP | - | 40.6mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 1-1213 Traco Power | 9 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | e3 | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 80% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | 1W | OCP, SCP | - | - | 7.62mm | ROHS3 Compliant | ||
![]() THN 15-2410WI Traco Power | 211 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2010 | THN 15WI (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 13W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | Not Qualified | 86% | 1.6kV | 36V | 3.3V | 9V | 24V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 3-4821WIR Traco Power | 2733 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | SINGLE | - | - | 1 | - | - | - | R-MSMA-T8 | 2 | - | 80% | 3kV | 75V | 5V | 18V | 48V | NO | -5V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TDN 3-2410WI Traco Power | 5 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~70°C | 2015 | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.3W | - | DUAL | - | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 77% | 1.6kV | 36V | 3.3V | 9V | 24V | NO | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEL 8-2422WI Traco Power | 652 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C With Derating | 2016 | TEL 8WI (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | e3 | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | 85% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 8W | SCP | - | - | 14mm | ROHS3 Compliant | ||
![]() TMR 6-2413WI Traco Power | 100 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~71°C | 2013 | TMR 6WI (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.6kV | 36V | - | 9V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 2-2422WIN Traco Power | 60 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2014 | TMR 2WIN (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 82% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | - | Remote On/Off, OCP, SCP | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TEC 3-2410 Traco Power | 27 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2.3W | - | - | - | - | - | - | - | - | - | 1 | - | 77% | 1.6kV | 36V | - | 18V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant |