- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 8-7213WI Traco Power | 165 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 8WI (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | - | Isolated Module | NICKEL | ITE (Commercial), Railway | 8W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-MDMA-P9 | 1 | - | - | 86% | 1.5kV | 160V | 15V | 43V | 110V | NO | - | - | - | 8W | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() THM 10-2422WI Traco Power | 24316 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | 2014 | THM 10WI (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | - | 89% | 5kV | 36V | - | 9V | - | - | - | -12V | - | - | OCP, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TRN 1-4810 Traco Power | 62 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1W | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | - | 77% | 1.6kV | 75V | 3.3V | 36V | 48V | NO | - | - | - | 0.99W | SCP | - | - | - | 7.7mm | ROHS3 Compliant | ||
![]() TMR 3-7222WIR Traco Power | 311 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | - | SINGLE | - | - | 1 | - | - | - | R-MSMA-T8 | 2 | - | - | 83% | 3kV | 160V | 12V | 43V | 110V | NO | - | -12V | - | 3W | Remote On/Off, SCP | - | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TEN 40-2415WIR Traco Power | 23110 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2009 | TEN 40WIR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 40W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 1 | - | - | 91% | 1.6kV | 36V | 24V | 9V | 24V | YES | - | - | - | 40W | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 15-4821WI Traco Power | 40 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | - | THM 15WI (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | Medical | 15W | IT ALSO HAS -5 V OUTPUT | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P5 | 2 | - | - | 86% | 5kV | 75V | 5V | 18V | 48V | NO | - | -5V | - | 15W | OCP, OTP, OVP, SCP | - | 10.7mm | 40.6mm | - | ROHS3 Compliant | ||
![]() THN 15-4821WI Traco Power | 51 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2009 | THN 15WI (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | Not Qualified | - | 85% | 1.6kV | 75V | 5V | 18V | 48V | NO | - | -5V | - | 15W | Remote On/Off, OVP, SCP, UVLO | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TDN 3-4815WI Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~70°C | 2015 | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | - | DUAL | - | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 82% | 1.6kV | 75V | 24V | 18V | 48V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TSRN 1-2450 Traco Power | 295 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | YES | -40°C~85°C With Derating | 2011 | TSRN 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 5W | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | - | 91% | - | 42V | 5V | 6.5V | 12V | YES | - | - | - | 7W | OTP, SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEP 75-2415WI Traco Power | 2981 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2010 | TEP 75WI (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 77W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 9 | R-MDMA-P9 | 1 | - | - | 87% | 2.25kV | 36V | 24V | 9V | 24V | YES | - | - | - | 75W | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TDN 5-2421WI Traco Power | 133 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | 2015 | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | - | - | 80% | 1.6kV | 36V | 5V | 9V | 24V | NO | - | -5V | - | 5W | Remote On/Off, SCP | - | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() THN 30-1211 Traco Power | 238 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30 (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | SEATED HGT CALCULATED | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | - | 89% | 1.5kV | 18V | 5V | 9V | 12V | YES | - | - | - | 30W | Remote On/Off, OTP, OVP, SCP | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THD 12-2423 Traco Power | 25800 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | THD 12 (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 12W | - | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | - | - | 88% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | -15V | - | - | Remote On/Off, OVP, SCP, UVLO | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TDL 2-4821 Traco Power | 2939 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | IT ASLO HAS -5 V OUTPUT | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | - | 82% | 1.5kV | 75V | 5V | 36V | 48V | NO | - | -5V | - | 2W | SCP | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TSV 0505S Traco Power | 65 |
| Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | -40°C~85°C | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | - | Not For New Designs | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | 8504.40 | DUAL | GULL WING | 245 | 1 | - | 10 | - | - | 1 | - | - | 71% | 3kV | 5.5V | 5V | 4.5V | 5V | NO | - | - | - | 1W | SCP | - | 7.45mm | - | 8mm | ROHS3 Compliant | ||
![]() TMR 3-7213WIR Traco Power | 18 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-MSMA-T8 | 1 | - | - | 83% | 3kV | 160V | 15V | 43V | 110V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TMR 6-7211WIR Traco Power | 80 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 83% | 3kV | 160V | - | 43V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THN 20-1210 Traco Power | 51 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2012 | THN 20 (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | - | DUAL | - | - | 1 | - | - | - | S-MDMA-T6 | 1 | - | EN, IEC, UL | 86% | 1.5kV | 18V | 3.3V | 9V | 12V | YES | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | Remote On/Off, OVP, SCP | 0.03 s | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 15-2422 Traco Power | 72 |
| Datasheet | 12 Weeks | Through Hole | 5-DIP Module | - | -40°C~85°C With Derating | 2010 | TEN 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Not For New Designs | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | - | 86% | 1.6kV | 36V | 12V | 18V | - | - | - | -12V | - | - | OCP, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THL 10-2411 Traco Power | 64 | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C With Derating | 2014 | THL 10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | SEATED HGT CALCULATED | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | - | 85% | 1.5kV | 36V | 5.1V | 18V | 24V | NO | - | - | - | - | SCP | - | - | 25.4mm | 25.4mm | ROHS3 Compliant |