- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 6-4811WI Traco Power | 40 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~71°C | 2013 | TMR 6WI (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | 1 | - | 84% | 1.6kV | 75V | - | 18V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 20-1222 Traco Power | 10 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 20 (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | Medical | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P5 | 2 | - | 89% | 5kV | 18V | 12V | 9V | 12V | NO | -12V | - | OCP, OTP, OVP, SCP | 10.7mm | 40.6mm | - | ROHS3 Compliant | ||
![]() TEN 3-2411N Traco Power | 353 | - | Datasheet | 11 Weeks | Through Hole | 23-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 81% | 3kV | 36V | 5V | 18V | 24V | NO | - | 3W | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THL 25-4823WI Traco Power | 46 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 25WI (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 89% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-4822SM Traco Power | 10 |
| Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | Medical | 2W | - | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G7 | 2 | - | 81% | 5kV | 75V | 12V | 36V | 48V | NO | -12V | - | Remote On/Off, OVP, SCP | - | - | 14.4mm | ROHS3 Compliant | ||
![]() TIM 2-1211SM Traco Power | 47 | - | Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 78% | 5kV | 18V | 5V | 9V | 12V | NO | - | 2W | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() THL 10-4823WI Traco Power | 52 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2012 | THL 10WI (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 9.9W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 2 | - | 87% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | 10W | Remote On/Off, SCP | 10.7mm | - | - | ROHS3 Compliant | ||
![]() THN 30-4815 Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30 (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 91% | 1.5kV | 75V | 24V | 36V | 48V | YES | - | 30W | Remote On/Off, OTP, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 2-2423WI Traco Power | 105 | - | Datasheet | 11 Weeks | Through Hole | 9-SIP Module, 7 Leads | YES | -40°C~85°C With Derating | 2008 | TMR 2WI (2W) | 1.02Lx0.37W x 0.49 H 26.0mmx9.3mmx12.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | 79% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 2W | Remote On/Off, SCP | - | 19mm | 14.9mm | ROHS3 Compliant | ||
![]() TEL 15-2411 Traco Power | 31 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C | 2010 | TEL 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | Not Qualified | 81% | 1.5kV | 36V | 5.1V | 18V | 24V | NO | - | - | SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 3-2413 Traco Power | 36 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2009 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 85% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | 3W | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 30-4813WIN Traco Power | 50 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C | 2010 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 1 | - | 91% | 1.5kV | 75V | 15V | 18V | 48V | YES | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMV 2412SHI Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 78% | 5.2kV | 26.4V | - | 24V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 10-2412 Traco Power | 57 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C With Derating | 2014 | THL 10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | S-MDMA-P5 | 1 | Not Qualified | 87% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 30-2421WI Traco Power | 14 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30WI (30W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | 86% | 5kV | 36V | 5V | 9V | 24V | NO | -5V | 30W | OCP, OTP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THN 30-2412WI Traco Power | 56211 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30WI (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 89% | 1.5kV | 36V | 12V | 9V | 24V | YES | - | 30W | Remote On/Off, OTP, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 3-2422WI Traco Power | 48 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | 87.5% | 5kV | 36V | 12V | 9V | 24V | NO | -12V | 3W | OCP, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMR 6-2421WI Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~71°C | 2013 | TMR 6WI (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | 2 | - | 84% | 1.6kV | 36V | - | 9V | - | - | -5V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-1212E Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 83% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TDN 1-2411WI Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~90°C | 2016 | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 1W | - | DUAL | - | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | - | 78% | 1.6kV | 36V | 5V | 9V | 24V | NO | - | 1W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant |