- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEL 8-1210 Traco Power | 48 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5.3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12V | 2.54mm | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | UL, EN, IEC | 78% | 1.5kV | 18V | 3.3V | 9V | 12V | NO | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | 5.28W | SCP | 9mm | 9mm | - | - | ROHS3 Compliant | ||
![]() TMV 2-1212DHI Traco Power | 17 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T5 | 2 | - | - | 82% | 5.2kV | 13.2V | 12V | 10.8V | 12V | NO | - | -12V | - | 2W | SCP | - | 10.7mm | 19.5mm | 7.5mm | ROHS3 Compliant | ||
![]() TMV 2-0505DHI Traco Power | 27 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ALSO VOUT=(-5 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T5 | 2 | - | - | 78% | 5.2kV | 5.5V | 5V | 4.5V | 5V | NO | - | -5V | - | 2W | SCP | - | 10.7mm | 19.5mm | 7.5mm | ROHS3 Compliant | ||
![]() TES 1-1211V Traco Power | 38 |
| Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | 2012 | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | - | 1 | - | - | 76% | 3kV | 13.2V | 5V | 10.8V | 12V | NO | - | - | - | 1W | SCP | - | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TEM 3-2411N Traco Power | 52 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -40°C~85°C With Derating | 2013 | TEM 3N (3W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | e4 | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | - | 1 | - | - | 75% | 1.5kV | 26.4V | 5V | 21.6V | 24V | NO | - | - | - | 3W | SCP | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() THM 6-2410 Traco Power | 28 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 5.9W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 83% | 5kV | 36V | - | 18V | - | - | - | - | - | - | OCP, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEC 3-1213WI Traco Power | 34 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 83% | 1.6kV | 18V | 15V | 4.5V | 12V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THN 15-2412WIR Traco Power | 102 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 16W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | - | 89% | 3kV | 36V | 12V | 9V | 24V | YES | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 40-2423N Traco Power | 52 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | TEN 40N (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | - | 89% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | -15V | - | 40W | Remote On/Off, OVP, SCP, UVLO | - | - | 50.8mm | - | ROHS3 Compliant | ||
![]() TME 2409S Traco Power | 97 | - | Datasheet | 11 Weeks | Through Hole | 4-SIP Module | NO | -40°C~85°C With Derating | 2010 | TME (1W) | 0.45Lx0.28W x 0.40 H 11.5mmx7.1mmx10.2mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 4 | R-PSMA-T4 | 1 | - | - | 76% | 1kV | 26.4V | 9V | 21.6V | 24V | NO | - | - | - | 1W | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THM 6-2410WI Traco Power | 132 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~90°C | 2013 | THM 6WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 5.9W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | - | 83% | 5kV | 36V | 3.3V | 9V | 24V | NO | - | - | - | 5.94W | OCP, OVP, SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THL 10-2412WI Traco Power | 10000 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module, 5 Leads | NO | -40°C~75°C With Derating | 2003 | THL 10WI (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | - | 86% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | - | - | - | Remote On/Off, SCP | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THL 25-1213 Traco Power | 701 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-MDMA-P6 | 1 | - | - | 89% | 1.5kV | 18V | 15V | 9V | 12V | YES | - | - | - | 25W | Remote On/Off, OVP, SCP | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THB 10-2423 Traco Power | 23 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module | NO | -40°C~75°C With Derating | 2013 | THB 10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P5 | 2 | - | - | 82% | 4kV | 36V | 15V | 18V | 24V | NO | - | -15V | - | 10W | SCP | - | - | 50.8mm | - | ROHS3 Compliant | ||
![]() TMR 3-7221WIR Traco Power | 36 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | SINGLE | - | - | 1 | - | - | - | - | R-MSMA-T8 | 2 | - | - | 80% | 3kV | 160V | 5V | 43V | 110V | NO | - | -5V | - | 3W | Remote On/Off, SCP | - | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TDL 2-1210 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 1.3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | - | 80% | 1.5kV | 18V | 3.3V | 9V | 12V | NO | - | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THL 10-4812 Traco Power | 10 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C With Derating | 2014 | THL 10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-MDMA-P5 | 1 | Not Qualified | - | 89% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | - | - | - | SCP | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TDL 2-0510 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 1.3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | - | 79% | 1.5kV | 10V | 3.3V | 4.5V | 5V | NO | - | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TRN 1-1211SM Traco Power | 50 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-F7 | 1 | - | - | 80% | 1.6kV | 18V | 5V | 9V | 12V | NO | - | - | - | 1W | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-0512SM Traco Power | 652 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C With Derating | 2013 | TDR 3SM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 80% | 1.6kV | 9V | 12V | 4.5V | 5V | NO | - | - | - | 3W | Remote On/Off, SCP | - | 9.2mm | - | - | ROHS3 Compliant |