- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDL 2-1222 Traco Power | 38 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | - | 86% | 1.5kV | 18V | 12V | 9V | 12V | NO | -12V | - | 2W | SCP | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TRS 2-1213 Traco Power | 63 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | FLAT | - | 1 | - | - | - | R-PDMA-F7 | 1 | - | UL, EN, IEC | 83% | 1.6kV | 18V | 15V | 9V | 12V | NO | - | VOLTAGE-MODE | 2W | SCP | 0.005 s | 8.5mm | 8.5mm | - | - | ROHS3 Compliant | ||
![]() THM 3-2422 Traco Power | 13 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | - | 87.5% | 5kV | 36V | 12V | 9V | 24V | NO | -12V | - | 3W | OCP, OVP, SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 60-4812WIN Traco Power | 2443 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 60WIN (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | - | 92% | 1.5kV | 75V | 12V | 18V | 48V | YES | - | - | 60W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 60-2415N Traco Power | 150 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 60N (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | - | 92% | 1.5kV | 36V | 24V | 18V | 24V | YES | - | - | 60W | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 4821 Traco Power | 56800 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C | 2007 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 2 | - | - | 80% | 1.5kV | 75V | 5V | 36V | 48V | NO | -5V | - | 2W | Remote On/Off, SCP | - | - | 11.6mm | - | - | ROHS3 Compliant | ||
![]() TEC 3-1222 Traco Power | 25 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 85% | 1.6kV | 18V | 12V | 9V | 12V | NO | -12V | - | 3W | Remote On/Off, SCP | - | - | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEN 3-0513N Traco Power | 18 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 82% | 1.5kV | 9V | 15V | 4.5V | 5V | NO | - | - | 3W | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TMR 9-1212 Traco Power | 319 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | - | -40°C~85°C With Derating | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | - | 88% | 1.6kV | 18V | 12V | 9V | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 5-2421WI Traco Power | 15 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | -5 VOLT ADDITIONAL OUTPUT IS AVAILABLE | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDIP-T8 | 2 | Not Qualified | - | 78% | 1.5kV | 36V | 5V | 9V | 24V | NO | -5V | - | 6W | SCP | - | - | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TRS 2-0923 Traco Power | 10 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~90°C With Derating | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | FLAT | - | 1 | - | - | - | R-PDMA-F7 | 2 | - | UL, EN, IEC | 80% | 1.6kV | 13.2V | 15V | 4.5V | 9V | NO | -15V | VOLTAGE-MODE | 2W | SCP | 0.005 s | 8.5mm | 8.5mm | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() THM 10-0511 Traco Power | 185 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~90°C With Derating | - | THM 10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | - | 84% | 5kV | 9V | - | 4.5V | - | - | - | - | - | OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THN 30-1223 Traco Power | 78 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2013 | THN 30 (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | - | - | 1 | - | - | - | S-MDMA-T6 | 2 | - | - | 90% | 1.5kV | 18V | 15V | 9V | 12V | NO | -15V | - | 30W | Remote On/Off, OTP, OVP, SCP | - | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TDR 2-2422WISM Traco Power | 48 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2012 | TDR 2WISM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | Not Qualified | - | 81% | 1.6kV | 36V | 12V | 9V | 24V | NO | -12V | - | 2W | Remote On/Off, SCP | - | - | - | 18.9mm | - | ROHS3 Compliant | ||
![]() THN 30-4810WI Traco Power | 38 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30WI (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 23W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | - | 87% | 1.5kV | 75V | 3.3V | 18V | 48V | YES | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEC 3-1221WI Traco Power | 25 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 80% | 1.6kV | 18V | 5V | 4.5V | 12V | NO | -5V | - | 3W | Remote On/Off, SCP | - | - | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEL 3-0513 Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | -40°C~85°C With Derating | 2014 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | - | 74% | 1.5kV | 9V | 15V | 4.5V | 5V | NO | - | - | 3W | SCP | - | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TMH 1215S Traco Power | 4254 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2010 | TMH (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | - | 83% | 1kV | 13.2V | 15V | 10.8V | 12V | NO | - | - | 2W | SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TMV 0512EN Traco Power | 101 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -25°C~85°C With Derating | 2014 | TMV-EN (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | 1 | - | - | 66% | 3kV | 5.5V | - | 4.5V | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THN 30-1213 Traco Power | 62 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30 (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | - | 89% | 1.5kV | 18V | 15V | 9V | 12V | YES | - | - | 30W | Remote On/Off, OTP, OVP, SCP | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant |