- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMV 24159HI Traco Power | 60 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 75% | 5.2kV | 26.4V | - | 21.6V | - | - | -9V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 20-2413 Traco Power | 17 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 20 (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | 90% | 5kV | 36V | 15V | 18V | 24V | YES | - | 20W | OCP, OTP, OVP, SCP | - | 40.6mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 50-4815WI Traco Power | 57 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | TEN 50WI (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 91% | 1.5kV | 75V | 24V | 18V | 48V | YES | - | 49.92W | Remote On/Off, OCP, OTP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMV 0512SHI Traco Power | 23 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 77% | 5.2kV | 5.5V | - | 4.5V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 20-1211 Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TEN 20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 20W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 84% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | 20W | SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 3-4813 Traco Power | 32753 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TMR 2-1211E Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 2E (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | Not Qualified | 77% | 1kV | 18V | 5V | 9V | 12V | NO | - | 2W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 40-4823WIR Traco Power | 47 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 40WIR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 40W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 2 | - | 90% | 1.6kV | 75V | 15V | 18V | 48V | NO | -15V | 40W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THN 15-2410 Traco Power | 3000 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 13W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | 86% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | - | - | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TIM 2-4813SM Traco Power | 53 |
| Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 81% | 5kV | 75V | 15V | 36V | 48V | NO | - | 2W | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() TMR 6-4810WIR Traco Power | 168 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 5W | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 3kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 1-0515 Traco Power | 62 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~85°C | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 76% | 1.5kV | 9V | 24V | 4.5V | 5V | NO | - | 1W | OCP, SCP | - | - | 7.62mm | ROHS3 Compliant | ||
![]() TSM 0515S Traco Power | 10 | - | Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 8 Leads | YES | -40°C~85°C | 2015 | TSM (1W) | 0.50Lx0.31W x 0.32 H 12.7mmx8.0mmx8.1mm | yes | Active | 3 (168 Hours) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 975mW | ALSO HAS OUTPUT OF -5V | DUAL | GULL WING | 245 | 1 | 2.54mm | 10 | - | R-PDMA-G8 | 1 | Not Qualified | 81% | 1kV | 5.5V | 15V | 4.5V | 5V | NO | - | 1W | SCP | 7.3mm | - | 8mm | ROHS3 Compliant | ||
![]() TEN 15-4813 Traco Power | 42 |
| Datasheet | - | Through Hole | 5-DIP Module, 4 Leads | - | -40°C~85°C With Derating | - | TEN 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Not For New Designs | Not Applicable | 4 | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 75V | 15V | 36V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THP 3-7222 Traco Power | 105 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2010 | THP 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | yes | Active | Not Applicable | 24 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | 83% | 3kV | 160V | 12V | 36V | 72V | NO | -12V | 3W | SCP | 11mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THL 10-2413WI Traco Power | 119 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module, 5 Leads | NO | -40°C~75°C With Derating | 2002 | THL 10WI (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 9.9W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | 87% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | - | Remote On/Off, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 40-2423WIN Traco Power | 64 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2014 | TEN 40WIN (40W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | 88% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 40W | Remote On/Off, OVP, SCP | - | 50.8mm | - | ROHS3 Compliant | ||
![]() TEN 30-4810WI Traco Power | 23 |
| Datasheet | 12 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | TEN 30WI (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | yes | Not For New Designs | Not Applicable | 7 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 7 | R-XDMA-P7 | 1 | Not Qualified | 87% | 1.5kV | 75V | 3.3V | 18V | 48V | YES | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TDN 5-4822WISM Traco Power | 3 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~75°C With Derating | - | TDN 5WISM (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | 83% | 1.6kV | 75V | 12V | 18V | 48V | NO | -12V | 5W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() THL 25-4811 Traco Power | 50 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | PACKAGE ALSO AVAILABLE WITH HEATSINK | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 90% | 1.5kV | 75V | 5V | 36V | 48V | YES | - | 25W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant |