- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THD 12-4812WI Traco Power | 94 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | - | -40°C~85°C With Derating | 2006 | THD 12WI (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 12W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | 85% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THL 3-4815WISM Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | 2012 | THL 3WISM (3W) | 0.94Lx0.54W x 0.32 H 24.0mmx13.7mmx8.3mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 80% | 1.5kV | 75V | 24V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | - | 24mm | - | ROHS3 Compliant | ||
![]() TDN 1-4819WI Traco Power | 20 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | YES | - | -40°C~90°C | - | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 79% | 1.6kV | 75V | 9V | 18V | 48V | NO | - | 1W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-0922SM Traco Power | 10 |
| Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | - | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G7 | 2 | - | 81% | 5kV | 12V | 12V | 4.5V | 9V | NO | -12V | - | Remote On/Off, OVP, SCP | - | - | 14.4mm | ROHS3 Compliant | ||
![]() TEC 2-4822 Traco Power | 29 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 2 | - | 85% | 1.6kV | 75V | - | 36V | - | - | -12V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMH 0505D Traco Power | 406 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | - | -40°C~85°C With Derating | 2010 | TMH (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | Not Qualified | 77% | 1kV | 5.5V | 5V | 5V | 5V | NO | -5V | 2W | SCP | 10.45mm | 19.7mm | 7.5mm | ROHS3 Compliant | ||
![]() TRV 1-0511 Traco Power | 54 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | - | -40°C~85°C | 2012 | TRV 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T4 | 1 | - | 84% | 3kV | 5.5V | 5V | 5V | 5V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 6-4815WISM Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | - | -40°C~75°C With Derating | 2012 | THL 6WISM (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 83% | 1.5kV | 75V | 24V | 18V | 48V | NO | - | 6W | Remote On/Off, SCP | - | 22mm | 20.3mm | ROHS3 Compliant | ||
![]() TMR 3-0522HI Traco Power | 54 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | -40°C~85°C With Derating | - | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 81% | 3kV | 9V | 12V | 4.5V | 5V | NO | -12V | 3W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() TSR 2-0518 Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | - | -40°C~85°C With Derating | 2016 | TSR 2 | 0.55Lx0.30W x 0.40 H 14.0mmx7.5mmx10.1mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 3.6W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 92% | - | 5.5V | 1.8V | 3V | 5V | NO | - | 3.6W | OCP, SCP | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TEN 30-4812WI Traco Power | 90 |
| Datasheet | - | Through Hole | 7-DIP Module, 6 Leads | NO | - | -40°C~85°C With Derating | 2006 | TEN 30WI (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 1 | - | 87% | 1.5kV | 75V | 12V | 18V | 48V | YES | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THL 25-4813 Traco Power | 40 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~80°C With Derating | 2014 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | PACKAGE ALSO AVAILABLE WITH HEATSINK | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 90% | 1.5kV | 75V | 15V | 36V | 48V | YES | - | 25W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEP 160-2410 Traco Power | In Stock | - | - | 13 Weeks | Through Hole | Half Brick | - | Half Brick | -40°C~75°C | - | TEP 160 (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 132W | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 2.25kV | 36V | - | 16.5V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4811 Traco Power | In Stock | - | - | 13 Weeks | Through Hole | Half Brick | - | Half Brick | -40°C~75°C | - | TEP 160 (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 170W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 2.25kV | 75V | - | 33V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TON 15-2413SM Traco Power | 52 |
| Datasheet | 13 Weeks | Surface Mount | 6-SMD Module | NO | - | -40°C~85°C With Derating | - | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | - | Active | 2A (4 Weeks) | 6 | - | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | 245 | 1 | - | 10 | - | R-XDMA-P6 | 1 | - | 88% | 2.25kV | 36V | 15V | 18V | 24V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 8.85mm | 27.94mm | - | ROHS3 Compliant | ||
![]() TDR 2-4813SM Traco Power | 44 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | -40°C~85°C | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | 82% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THN 30-2415WI Traco Power | 202 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~80°C With Derating | 2012 | THN 30WI (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 89% | 1.5kV | 36V | 24V | 9V | 24V | YES | - | 30W | Remote On/Off, OTP, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TES 3-2413WI Traco Power | 6 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | - | - | -40°C~71°C | 2009 | TES 3WI (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.5kV | 36V | - | 9V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TSH 2405S Traco Power | 2180 |
| Datasheet | - | Surface Mount | 14-SMD Module, 5 Leads | YES | - | -40°C~85°C | 2007 | TSH (2W) | 0.50Lx0.37W x 0.36 H 12.7mmx9.3mmx9.2mm | - | - | Not For New Designs | 3 (168 Hours) | 18 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | - | - | - | - | - | - | 1 | Not Qualified | 78% | 1kV | 26.4V | 5V | 21.6V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THN 15-2421N Traco Power | 26 |
| - | 13 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~105°C With Derating | - | THN 15N (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | 2 | - | 86% | 1.6kV | 36V | - | 18V | - | - | -5V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant |