- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THB 10-4812 Traco Power | 9 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~75°C With Derating | 2013 | THB 10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P5 | 1 | - | - | 81% | 4kV | 75V | 12V | 36V | 48V | NO | - | - | - | SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THP 3-4812 Traco Power | 59 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2010 | THP 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | yes | Active | Not Applicable | 24 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/7 | R-PDMA-P24 | 1 | - | - | 83% | 3kV | 80V | 12V | 18V | 48V | NO | - | - | 3W | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THM 3-4813 Traco Power | 2681 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | - | 86.5% | 5kV | 75V | 15V | 18V | 48V | NO | - | - | 3W | OCP, OVP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THM 3-4823 Traco Power | 2061 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | - | 86% | 5kV | 75V | 15V | 18V | 48V | NO | -15V | - | 3W | OCP, OVP, SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TDR 2-1222SM Traco Power | 1504 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | Not Qualified | - | 83% | 1.6kV | 18V | 12V | 9V | 12V | NO | -12V | - | 2W | Remote On/Off, SCP | - | - | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TDR 2-1211SM Traco Power | 122 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | - | 81% | 1.6kV | 18V | 5V | 9V | 12V | NO | - | - | 2W | Remote On/Off, SCP | - | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THM 6-1215 Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | - | 88.5% | 5kV | 18V | - | 9V | - | - | - | - | - | OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THN 15-2421WIR Traco Power | 64 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 2 | - | - | 86% | 3kV | 36V | 5V | 9V | 24V | NO | -5V | - | 15W | Remote On/Off, OVP, SCP, UVLO | - | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() THM 10-0510 Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~90°C With Derating | - | THM 10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 8.3W | - | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 5kV | 9V | - | 4.5V | - | - | - | - | - | OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THM 20-1213 Traco Power | 36 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 20 (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | - | 88.5% | 5kV | 18V | 15V | 9V | 12V | YES | - | - | 20W | OCP, OTP, OVP, SCP | - | - | - | 40.6mm | 25.4mm | ROHS3 Compliant | ||
![]() TVN 3-2419 Traco Power | 53 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | - | R-XSMA-T7 | 1 | - | - | 82% | 1.6kV | 36V | 24V | 18V | 24V | NO | - | - | 3W | Remote On/Off, SCP | - | - | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TRS 2-4811 Traco Power | 33 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | FLAT | - | 1 | - | - | - | R-PDMA-F7 | 1 | - | UL, EN, IEC | 79% | 1.6kV | 75V | 5V | 36V | 48V | NO | - | VOLTAGE-MODE | 2W | SCP | 0.005 s | 8.5mm | 8.5mm | - | - | ROHS3 Compliant | ||
![]() TRN 1-0512 Traco Power | 568 |
| Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | YES | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F7 | 1 | - | - | 81% | 1.6kV | 13.2V | 12V | 4.5V | 9V | NO | - | - | 1W | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 30-4813WI Traco Power | 63 |
| Datasheet | 12 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2006 | TEN 30WI (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | yes | Not For New Designs | Not Applicable | 7 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 7 | R-XDMA-P7 | 1 | Not Qualified | - | 88% | 1.5kV | 75V | 15V | 18V | 48V | YES | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSM 2405S Traco Power | 53999 | - | Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 8 Leads | YES | -40°C~85°C | 2015 | TSM (1W) | 0.50Lx0.31W x 0.32 H 12.7mmx8.0mmx8.1mm | yes | Active | 3 (168 Hours) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | 245 | 1 | 2.54mm | 10 | - | R-PDMA-G8 | 1 | Not Qualified | - | 81% | 1kV | 26.4V | 5V | 21.6V | 24V | NO | - | - | 1W | SCP | - | - | 8.3mm | - | 8.3mm | ROHS3 Compliant | ||
![]() TEN 8-4823WI Traco Power | 42 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 8WI (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | NICKEL | ITE (Commercial), Railway | 8W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | - | 87% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | - | 8W | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | 10.7mm | - | - | ROHS3 Compliant | ||
![]() THM 10-2422 Traco Power | 5 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | - | THM 10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | - | 89% | 5kV | 36V | - | 18V | - | - | -12V | - | - | OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDN 3-1221WI Traco Power | 5 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | - | -40°C~70°C | 2015 | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | - | 80% | 1.6kV | 18V | - | 4.5V | - | - | -5V | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSN 1-2460A Traco Power | 51 |
| Datasheet | 13 Weeks | Through Hole | 3-SIP Module | - | -40°C~85°C With Derating | - | TSN 1 | 0.65Lx0.46W x 0.30 H 16.5mmx11.7mmx7.5mm | - | Active | Not Applicable | - | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.5% | - | -32V | - | -8V | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-7215WIR Traco Power | 124 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2009 | TEN 40WIR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 1 | - | - | 90% | 1.6kV | 160V | 24V | 43V | 110V | YES | - | - | 40W | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant |