- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THN 15-1223N Traco Power | 14 |
| - | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | THN 15N (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | 2 | - | - | 90% | 1.6kV | 18V | - | 9V | - | - | -15V | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMV 2-1515SHI Traco Power | 29 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XSMA-T5 | 1 | - | - | 85% | 5.2kV | 16.5V | 15V | 13.5V | 15V | NO | - | - | - | SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TVN 5-2412WI Traco Power | 107 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 10 Leads | - | -40°C~90°C With Derating | 2014 | TVN 5WI (5W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | 1 | - | - | 88% | 1.6kV | 36V | - | 9V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TVN 3-1212 Traco Power | 44 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | - | R-XSMA-T7 | 1 | - | - | 85% | 1.6kV | 18V | 9V | 9V | 12V | NO | - | - | 2.997W | Remote On/Off, SCP | - | - | - | - | 9.6mm | ROHS3 Compliant | ||
![]() THN 15-4822 Traco Power | 44 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 2 | - | - | 89% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | - | 15W | Remote On/Off, OVP, SCP | - | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TEC 2-1223 Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 84% | 1.6kV | 18V | 15V | 9V | 12V | NO | -15V | - | 2W | Remote On/Off, SCP | - | - | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TVN 3-2423 Traco Power | 29 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-XSMA-T7 | 2 | - | - | 85% | 1.6kV | 36V | 15V | 18V | 24V | NO | -15V | - | 3W | Remote On/Off, SCP | - | - | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TDN 1-4821WI Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~90°C | - | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | - | - | 77% | 1.6kV | 75V | 5V | 18V | 48V | NO | -5V | - | 1W | Remote On/Off, SCP | - | - | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TRN 3-0522SM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | - | 80% | 1.6kV | 13.2V | 12V | 4.5V | 9V | NO | -12V | - | 3W | SCP | - | - | - | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TEN 20-4811WIN Traco Power | 2000 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2010 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 1 | Not Qualified | - | 88% | 1.5kV | 75V | 5V | 18V | 48V | YES | - | - | 20W | Remote On/Off, OCP, OVP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THN 20-4815WI Traco Power | 55 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | - | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | - | 91% | 1.5kV | 75V | 24V | 18V | 48V | YES | - | - | - | Remote On/Off, OVP, SCP | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TRS 2-2423 Traco Power | 27 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~90°C With Derating | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | FLAT | - | 1 | - | - | - | R-PDMA-F7 | 2 | - | UL, EN, IEC | 82% | 1.6kV | 36V | 15V | 18V | 24V | NO | -15V | VOLTAGE-MODE | 2W | SCP | 0.005 s | 8.5mm | 8.5mm | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TMR 6-1213 Traco Power | 46 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | - | 85% | 1.6kV | 18V | 15V | 9V | 12V | NO | - | - | 6W | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TIM 3.5-4819SM Traco Power | 37 |
| - | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5SM (3.5W) | 0.96Lx0.57W x 0.41 H 24.3mmx14.4mmx10.5mm | - | - | Active | 2A (4 Weeks) | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 5kV | 75V | - | 36V | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 3-0521N Traco Power | 43 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | - | 80% | 1.5kV | 9V | 5V | 4.5V | 5V | NO | -5V | - | - | SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 3-2412N Traco Power | 74 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 85% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | 3W | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEC 3-1211 Traco Power | 54 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 1.6kV | 18V | - | 9V | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-7215WIR Traco Power | 143 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-MSMA-T8 | 1 | - | - | 83% | 3kV | 160V | 24V | 43V | 110V | NO | - | - | 3W | Remote On/Off, SCP | - | - | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TDR 2-1211WISM Traco Power | 16 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2008 | TDR 2WISM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | - | DUAL | GULL WING | 245 | 1 | 2.54mm | 40 | - | R-PDMA-G7 | 1 | Not Qualified | - | 79% | 1.6kV | 18V | 5V | 4.5V | 12V | NO | - | - | 2W | Remote On/Off, SCP | - | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THI 0520 Traco Power | 21 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | THI 2 (2W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | - | 42% | 2.5kV | 5.5V | 5V | 4.5V | 5V | NO | -5V | - | 2W | SCP | - | - | 10.5mm | - | - | ROHS3 Compliant |