- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THN 20-4822 Traco Power | 38 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | - | 2012 | THN 20 (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-T6 | 2 | - | 90% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | - | Remote On/Off, OVP, SCP | 10.4mm | - | - | ROHS3 Compliant | ||
![]() THM 15-2421WI Traco Power | 18 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | - | - | THM 15WI (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | Medical | 15W | IT ALSO HAS -5 V OUTPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P5 | 2 | - | 86% | 5kV | 36V | 5V | 9V | 24V | NO | -5V | 15W | OCP, OTP, OVP, SCP | 10.7mm | 40.6mm | - | ROHS3 Compliant | ||
![]() TEC 2-1223WI Traco Power | 217 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | 2 | - | 81% | 1.6kV | 18V | - | 4.5V | - | - | -15V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TRN 3-0513 Traco Power | 9 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | NO | -40°C~85°C | - | - | TRN 3 (3W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PSMA-T5 | 1 | - | 80% | 1.6kV | 13.2V | 15V | 4.5V | 9V | NO | - | 3W | SCP | - | - | 7.7mm | ROHS3 Compliant | ||
![]() TSH 0515D Traco Power | 5000 |
| Datasheet | - | Surface Mount | 18-SMD Module, 6 Leads | YES | -40°C~85°C | - | 2010 | TSH (2W) | 0.60Lx0.37W x 0.36 H 15.3mmx9.3mmx9.2mm | - | - | Not For New Designs | 3 (168 Hours) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | 245 | 1 | - | 20 | R-PDMA-G6 | 2 | Not Qualified | 79% | 1kV | 5.5V | 15V | 4.5V | 5V | NO | -15V | 2W | SCP | 9.65mm | 15.3mm | 9.3mm | ROHS3 Compliant | ||
![]() TEP 160-2413 Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | - | 2014 | TEP 160 (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 150W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 92% | 2.25kV | 36V | 15V | 16.5V | 24V | YES | - | - | Remote On/Off, OTP, OVP, SCP | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TES 5-2413WI Traco Power | 45 | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~71°C | - | 2011 | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | 83% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | 5W | Remote On/Off, SCP | - | 33.4mm | 20.6mm | ROHS3 Compliant | ||
![]() TMV 1512DHI Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~95°C With Derating | - | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | 78% | 5.2kV | 16.5V | - | 13.5V | - | - | -12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TRA 1-0522 Traco Power | 31 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~95°C With Derating | - | 2011 | TRA 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | - | 1 | - | - | R-PSMA-P5 | 2 | - | 86.5% | 1kV | 5.5V | 12V | 4.5V | 5V | NO | -12V | 1W | SCP | - | 19.5mm | 6.1mm | ROHS3 Compliant | ||
![]() TEC 3-4821 Traco Power | 139 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~90°C With Derating | - | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | 2 | - | 80% | 1.6kV | 75V | - | 36V | - | - | -5V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 25-4813WI Traco Power | 34 |
| Datasheet | 11 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | 2010 | TEN 25WI (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.3mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P7 | 1 | - | 89% | 1.5kV | 75V | 15V | 18V | 48V | YES | - | 30W | Remote On/Off, OTP, OVP, SCP, UVLO | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() TMR 2-2421WI Traco Power | 89 |
| Datasheet | 11 Weeks | Through Hole | 9-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2012 | TMR 2WI (2W) | 1.02Lx0.37W x 0.49 H 26.0mmx9.3mmx12.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PSMA-T7 | 2 | - | 73% | 1.5kV | 36V | 5V | 9V | 24V | NO | -5V | 2W | Remote On/Off, SCP | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 3-2422WI Traco Power | 3000 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | - | 2014 | TEN 3WI (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P8 | 2 | - | 80% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 3W | SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THD 10-4812WIN Traco Power | 197 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2014 | THD 10WIN (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDMA-P8 | 1 | - | 87% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | 9.996W | Remote On/Off, OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 30-2413 Traco Power | 1 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | 2010 | TEN 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 30W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T6 | 1 | - | 91% | 1.5kV | 36V | 15V | 18V | 24V | YES | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEC 3-1221 Traco Power | 44 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | R-PSMA-T7 | 2 | - | 81% | 1.6kV | 18V | 5V | 9V | 12V | NO | -5V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() THM 6-0523 Traco Power | 22 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~88°C | - | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | 87.5% | 5kV | 9V | - | 4.5V | - | - | -15V | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 3-4823WISM Traco Power | 44 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~85°C With Derating | - | 2012 | THL 3WISM (3W) | 0.94Lx0.54W x 0.32 H 24.0mmx13.7mmx8.3mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G7 | 2 | - | 80% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | 3W | Remote On/Off, SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() THL 6-4813WISM Traco Power | 54 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~75°C With Derating | - | - | THL 6WISM (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | - | 83% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | 6W | Remote On/Off, SCP | - | 22mm | 20.3mm | ROHS3 Compliant | ||
![]() TMR 2-2411E Traco Power | 27 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2010 | TMR 2E (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PSMA-T7 | 1 | Not Qualified | 77% | 1kV | 36V | 5V | 18V | 24V | NO | - | 2W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant |