- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIM 3.5-0923 Traco Power | 34 |
| - | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TIM 3.5 (3.5W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | Medical | 3.5W | - | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P7 | 2 | - | - | 81% | 5kV | 12V | 15V | 4.5V | 9V | NO | -15V | - | 3.5W | Remote On/Off, OVP, SCP | - | - | 10.7mm | - | 14.4mm | ROHS3 Compliant | ||
![]() THD 15-1212N Traco Power | 20 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2014 | THD 15 (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDMA-T9 | 1 | - | - | 90% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | - | - | Remote On/Off, OVP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THI 2-0522M Traco Power | 36 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | 2013 | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-T6 | 2 | - | - | 72% | 3kV | 5.5V | 12V | 4.5V | 5V | NO | -12V | - | 2W | SCP | - | - | 8.85mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TEN 8-1221 Traco Power | 57 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2007 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P9 | 2 | Not Qualified | - | 83% | 1.5kV | 18V | 5V | 9V | 12V | NO | -5V | - | 4W | Remote On/Off, OCP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 60-1215N Traco Power | 132 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 60N (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P6 | 1 | - | - | 91.5% | 1.5kV | 18V | 24V | 9V | 12V | YES | - | - | 60W | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THN 15-4811 Traco Power | 24316 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 1 | Not Qualified | - | 88% | 1.5kV | 75V | 5V | 36V | 48V | YES | - | - | - | Remote On/Off, OVP, SCP | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TRN 3-1223SM Traco Power | 7 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-F6 | 2 | - | - | 81% | 1.6kV | 18V | 15V | 9V | 12V | NO | -15V | - | 3W | SCP | - | - | - | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TEN 6-1223N Traco Power | 43 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2013 | TEN 6N (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 2 | - | - | 82% | 1.5kV | 18V | 15V | 9V | 12V | NO | -15V | - | 6W | OCP, SCP | - | - | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 40-1211 Traco Power | 40 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2007 | TEN 40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P9 | 1 | - | - | 86% | 1.5kV | 18V | 5V | 9V | 12V | YES | - | - | 40W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 50.8mm | 50.8mm | ROHS3 Compliant | ||
![]() THN 20-2423 Traco Power | 104 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2013 | THN 20 (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-T6 | 2 | - | - | 90% | 1.5kV | 36V | 15V | 18V | 24V | NO | -15V | - | - | Remote On/Off, OVP, SCP | - | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() THL 6-4822WISM Traco Power | 3000 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~75°C With Derating | 2012 | THL 6WISM (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G7 | 2 | - | - | 83% | 1.5kV | 75V | 12V | 18V | 48V | NO | -12V | - | 6W | Remote On/Off, SCP | - | - | 10.45mm | - | - | ROHS3 Compliant | ||
![]() TVN 3-0913 Traco Power | 25 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | R-XSMA-T7 | 1 | - | - | 83% | 1.6kV | 13.2V | 12V | 4.5V | 9V | NO | - | - | 3W | Remote On/Off, SCP | - | - | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TDR 3-1211SM Traco Power | 652 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C With Derating | 2013 | TDR 3SM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | - | - | 81% | 1.6kV | 18V | 5V | 9V | 12V | NO | - | - | 3W | Remote On/Off, SCP | - | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TRN 3-1222 Traco Power | 20 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module | YES | -40°C~85°C | - | TRN 3 (3W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-F6 | 2 | - | - | 82% | 1.6kV | 18V | 12V | 9V | 12V | NO | -12V | - | 3W | SCP | - | - | - | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TRN 3-1222SM Traco Power | 30 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-F6 | 2 | - | - | 82% | 1.6kV | 18V | 12V | 9V | 12V | NO | -12V | - | 3W | SCP | - | - | - | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TRS 2-0913 Traco Power | 25 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2 (1 Year) | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | FLAT | - | 1 | - | - | R-PDMA-F7 | 1 | - | UL, EN, IEC | 82% | 1.6kV | 13.2V | 15V | 4.5V | 9V | NO | - | VOLTAGE-MODE | 2W | SCP | 0.005 s | 8.5mm | 8.5mm | - | - | ROHS3 Compliant | ||
![]() TMV 2409SHI Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | - | 75% | 5.2kV | 26.4V | - | 21.6V | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSRN 1-0525SM Traco Power | 1535 |
| Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2013 | TSRN-1SM | 0.60Lx0.37W x 0.29 H 15.2mmx9.3mmx7.4mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 2.5W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G6 | 1 | - | - | 95.5% | - | 5.5V | 2.5V | 3V | 5V | YES | - | - | 2.5W | Remote On/Off, OTP, SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TES 2-2411H Traco Power | 1819 |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~85°C With Derating | 2012 | TES 2H (2W) | 0.54Lx0.37W x 0.35 H 13.7mmx9.3mmx8.9mm | yes | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | NOT SPECIFIED | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G5 | 1 | Not Qualified | - | 75% | 1.5kV | 26.4V | 5V | 21.6V | 24V | NO | - | - | 2W | SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 25-2423WI Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 25WI (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.3mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P7 | 2 | - | - | 89% | 1.5kV | 40V | 15V | 10V | 24V | YES | -15V | - | 30W | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant |