- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRA 1-0513 Traco Power | 35 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | 2009 | TRA 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | R-PSMA-P5 | 1 | - | 87.5% | 1kV | 5.5V | 15V | 4.5V | 5V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 2N-2423 Traco Power | 3000 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | ALSO -15 VOLT OUTPUT VOLTAGE AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6/16 | R-XDMA-G6 | 2 | Not Qualified | 80% | 1.5kV | 36V | 15V | 18V | 24V | NO | -15V | 0.975W | SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TEN 25-4811WI Traco Power | 33 |
| Datasheet | 11 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 25WI (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.3mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P7 | 1 | - | 85% | 1.5kV | 75V | 5V | 18V | 48V | YES | - | 25W | Remote On/Off, OTP, OVP, SCP, UVLO | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() TEN 30-2412WIN Traco Power | 158 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | 2010 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 1 | - | 89% | 1.5kV | 36V | 12V | 9V | 24V | YES | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMV 2-2415SHI Traco Power | 52 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | - | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XSMA-T5 | 1 | - | 82% | 5.2kV | 26.4V | 15V | 21.6V | 24V | NO | - | - | SCP | - | - | 7.5mm | ROHS3 Compliant | ||
![]() THM 10-2411WI Traco Power | 52628 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | 2013 | THM 10WI (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 86.5% | 5kV | 36V | - | 9V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 3-2421WI Traco Power | 9 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | YES | -40°C~71°C | 2011 | TES 3WI (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | - | Active | 2 (1 Year) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | 78% | 1.5kV | 36V | 5V | 9V | 24V | NO | -5V | 3W | Remote On/Off, SCP | 10.45mm | - | 14.8mm | ROHS3 Compliant | ||
![]() TSH 0505D Traco Power | 23 |
| Datasheet | - | Surface Mount | 18-SMD Module, 6 Leads | - | -40°C~85°C | - | TSH (2W) | 0.60Lx0.37W x 0.36 H 15.3mmx9.3mmx9.2mm | - | - | Not For New Designs | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 2 | - | 77% | 1kV | 5.5V | - | 4.5V | - | - | -5V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THN 20-2425WI Traco Power | 108 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | - | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 91% | 1.5kV | 36V | 24V | 9V | 24V | NO | -24V | - | Remote On/Off, OVP, SCP | 10.4mm | - | - | ROHS3 Compliant | ||
![]() THD 12-4810 Traco Power | 55 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | THD 12 (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 12W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | 85% | 1.5kV | 75V | 3.3V | 36V | 48V | NO | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TES 1-2411 Traco Power | 72 | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 78% | 1.5kV | 26.4V | 5V | 21.6V | 24V | NO | - | 1W | SCP | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TEN 25-4823 Traco Power | 40 | - | Datasheet | - | Through Hole | 7-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 25 (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.5mm | - | - | Not For New Designs | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P7 | 2 | - | 89% | 1.5kV | 75V | 15V | 48V | 48V | YES | -15V | 30W | Remote On/Off, OCP, OVP, SCP | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() THB 6-1222 Traco Power | 2029 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | 2009 | THB 6 (6W) | 1.25Lx0.80W x 0.47 H 31.8mmx20.3mmx12.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 6W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | - | 78% | 3kV | 18V | 12V | 9V | 12V | NO | -12V | 6W | SCP | - | 31.8mm | - | ROHS3 Compliant | ||
![]() TRN 3-2422 Traco Power | 4 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~85°C | - | TRN 3 (3W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 83% | 1.6kV | 36V | 12V | 18V | 24V | NO | -12V | 3W | SCP | 11.5mm | 11.9mm | 7.7mm | ROHS3 Compliant | ||
![]() TEN 60-4811N Traco Power | 2638 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 60N (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | 92% | 1.5kV | 75V | 5V | 36V | 48V | YES | - | 60W | Remote On/Off, OCP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TES 2N-0522 Traco Power | 71 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6/16 | R-XDMA-G6 | 2 | Not Qualified | 69% | 1.5kV | 9V | 12V | 4.5V | 5V | NO | -12V | - | SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TEN 30-2422 Traco Power | 100 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 7 | R-XDMA-P7 | 2 | Not Qualified | 89% | 1.5kV | 36V | 12V | 18V | 24V | YES | -12V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEC 3-2412 Traco Power | 15 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 85% | 1.6kV | 36V | 12V | 18V | 24V | NO | - | 3W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEM 3-0512N Traco Power | 20 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -40°C~85°C With Derating | 2013 | TEM 3N (3W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 78% | 1.5kV | 5.5V | 12V | 4.5V | 5V | NO | - | 3W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() THN 15-4822WI Traco Power | 47 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2009 | THN 15WI (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | Not Qualified | 86% | 1.6kV | 75V | 12V | 18V | 48V | NO | -12V | 15W | Remote On/Off, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant |