- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THM 30-1212 Traco Power | 592 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P5 | 1 | - | 88.5% | 5kV | 18V | 12V | 9V | 12V | YES | - | 30W | OCP, OTP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEL 15-1211 Traco Power | 47 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C | - | 2010 | TEL 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | Not Qualified | 81% | 1.5kV | 18V | 5.1V | 9V | 12V | NO | - | - | SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 10-2421WI Traco Power | 176 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | - | 2013 | THM 10WI (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | 85% | 5kV | 36V | - | 9V | - | - | -5V | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 3.5-2415 Traco Power | 5 |
| - | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | - | -40°C~90°C With Derating | - | - | TIM 3.5 (3.5W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | 1 | - | 82% | 5kV | 36V | - | 18V | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THN 15-4823 Traco Power | 58 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 2 | Not Qualified | 88% | 1.5kV | 75V | 15V | 36V | 48V | NO | -15V | 15W | Remote On/Off, OVP, SCP | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TMR 1-0513 Traco Power | 100 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~85°C | - | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T4 | 1 | - | 79% | 1.5kV | 9V | 15V | 4.5V | 5V | NO | - | 1W | OCP, SCP | - | - | 7.62mm | ROHS3 Compliant | ||
![]() THM 3-2413WI Traco Power | 108 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P6 | 1 | - | 87% | 5kV | 36V | 15V | 9V | 24V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDN 3-1219WISM Traco Power | 16 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | -40°C~70°C | - | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | 81% | 1.6kV | 18V | - | 4.5V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THI 3-2422 Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~75°C | - | 2014 | THI 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | 60% | 4kV | 26.4V | - | 21.6V | - | - | -12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TSV 2415S Traco Power | 55 | - | Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | -40°C~85°C | - | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | yes | Not For New Designs | 3 (168 Hours) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 975mW | - | DUAL | GULL WING | 245 | 1 | - | 10 | - | 1 | - | 79% | 3kV | 26.4V | 15V | 21.6V | 24V | NO | - | 1W | SCP | 7.45mm | - | 8mm | ROHS3 Compliant | ||
![]() TES 2-0512H Traco Power | 340 |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~85°C With Derating | - | 2012 | TES 2H (2W) | 0.54Lx0.37W x 0.35 H 13.7mmx9.3mmx8.9mm | yes | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | NOT SPECIFIED | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G5 | 1 | Not Qualified | 77% | 1.5kV | 5.5V | 12V | 4.5V | 5V | NO | - | 2W | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TIM 2-1223 Traco Power | 390 | - | Datasheet | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | - | TIM 2 (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P7 | 2 | - | 82% | 5kV | 18V | 15V | 9V | 12V | NO | -15V | 2W | Remote On/Off, OVP, SCP | - | - | 14.4mm | ROHS3 Compliant | ||
![]() TEC 3-2412WI Traco Power | 29 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T7 | 1 | - | 83% | 1.6kV | 36V | 12V | 9V | 24V | NO | - | 3W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 6-2423WISM Traco Power | 652 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~75°C With Derating | - | 2012 | THL 6WISM (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.2mm | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G7 | 2 | - | 83% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 6W | Remote On/Off, SCP | 10.45mm | - | - | ROHS3 Compliant | ||
![]() TEN 40-1223 Traco Power | 22 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module, 8 Leads | NO | -40°C~75°C | - | 2008 | TEN 40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T6 | 2 | - | 85% | 1.5kV | 18V | 15V | 9V | 12V | NO | -15V | 40W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | - | ROHS3 Compliant | ||
![]() THN 15-4810WI Traco Power | 43 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | 2010 | THN 15WI (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 13W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 1 | Not Qualified | 86% | 1.6kV | 75V | 3.3V | 18V | 48V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 6-4813 Traco Power | 53 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~65°C | - | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.6kV | 75V | - | 36V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THD 10-2423WIN Traco Power | 10000 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2014 | THD 10WIN (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 2 | - | 87% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 9.99W | Remote On/Off, OCP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TRA 1-2412 Traco Power | 8857645 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | - | 2011 | TRA 1 (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.1mmx10.2mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | R-PSMA-P5 | 1 | - | 87.5% | 1kV | 26.4V | 12V | 21.6V | 24V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 60-2415WIN Traco Power | 17 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | 2012 | TEN 60WIN (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P6 | 1 | - | 92% | 1.5kV | 36V | 24V | 9V | 24V | YES | - | 60W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant |