- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEC 3-2419 Traco Power | 76 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.6kV | 36V | - | 18V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 15-2423 Traco Power | 5000 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~85°C With Derating | - | THM 15 (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 15W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | 90% | 5kV | 36V | - | 18V | - | - | -15V | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 25-1212 Traco Power | 40 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | - | 1 | - | - | S-MDMA-P6 | 1 | - | 89% | 1.5kV | 18V | 12V | 9V | 12V | YES | - | 25W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TRA 3-1219 Traco Power | 8 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | 2013 | TRA 3 (3W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.6mmx10.2mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PSMA-T4 | 1 | - | 87.5% | 1kV | 13.2V | 9V | 10.8V | 12V | NO | - | 2.997W | SCP | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TEC 2-2422 Traco Power | 37 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | - | - | R-PSMA-T7 | 2 | - | 85% | 1.6kV | 36V | 12V | 18V | 24V | NO | -12V | - | Remote On/Off, SCP | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() THD 15-2423N Traco Power | 21 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2012 | THD 15N (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T9 | 2 | - | 90% | 1.5kV | 36V | 15V | 18V | 24V | NO | -15V | 15W | Remote On/Off, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TES 5-4823WI Traco Power | 9 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~71°C | - | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | - | 1 | - | - | R-PDMA-G14 | 2 | Not Qualified | 83% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | 5W | Remote On/Off, SCP | 10.45mm | 33.4mm | - | ROHS3 Compliant | ||
![]() THB 3-0523 Traco Power | 52628 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2007 | THB 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-T7 | 2 | - | 75% | 3kV | 9V | 15V | 4.5V | 5V | NO | -15V | 3W | SCP | - | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 15-2413 Traco Power | 108 | - | Datasheet | - | Through Hole | 5-DIP Module, 4 Leads | - | -40°C~85°C With Derating | 2015 | TEN 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Not For New Designs | Not Applicable | 4 | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | 1 | Not Qualified | 85% | 1.6kV | 36V | 15V | 18V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 3-2412WI Traco Power | 107 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P6 | 1 | - | 87% | 5kV | 36V | 12V | 9V | 24V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THL 20-2412WI Traco Power | 36211 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2014 | THL 20WI (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 1 | - | 89% | 1.5kV | 36V | 12V | 9V | 24V | YES | - | 20W | Remote On/Off, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THD 15-2423WIN Traco Power | 6 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2010 | THD 15WIN (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T9 | 2 | - | 90% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 15W | Remote On/Off, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEL 8-2411WI Traco Power | 443 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C With Derating | 2016 | TEL 8WI (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | e3 | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDMA-P6 | 1 | - | 82% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | 8W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-2411 Traco Power | 2582 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 100W | - | - | - | - | - | - | - | - | 1 | - | 93% | 2.25kV | 36V | - | 18V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEN 60-2423N Traco Power | 34 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 60N (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P6 | 2 | - | 90% | 1.5kV | 36V | 15V | 18V | 24V | NO | -15V | 60W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEN 20-4810WIN Traco Power | 43 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2010 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 18W | - | - | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | Not Qualified | 85% | 1.5kV | 75V | 3.3V | 18V | 48V | YES | - | 20W | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 5-2410WI Traco Power | 37 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 4W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDIP-T8 | 1 | Not Qualified | 75% | 1.5kV | 36V | 3.3V | 9V | 24V | NO | - | 6W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() THL 25-4810WI Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2015 | THL 25WI (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 20W | PACKAGE ALSO AVAILABLE WITH HEATSINK | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 1 | - | 88% | 1.5kV | 75V | 3.3V | 18V | 48V | YES | - | - | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEP 160-4816WIR Traco Power | 2347 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2013 | TEP 160WIR (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 154W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 28V | 18V | 48V | YES | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TEP 160-4815WIR Traco Power | 2858 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2013 | TEP 160WIR (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 156W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 24V | 18V | 48V | YES | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant |