- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSRN 1-2490 Traco Power | 1135 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | YES | -40°C~85°C With Derating | 2011 | TSRN 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 9W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | 94% | - | 42V | 9V | 10.5V | 12V | YES | - | - | OTP, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TIM 3.5-1212 Traco Power | 42 |
| - | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5 (3.5W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 5kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4818 Traco Power | 2834 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | - | TEP 160 (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 192W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-MDMA-P9 | 1 | - | 92% | 2.25kV | 75V | 48V | 33V | 48V | YES | - | - | Remote On/Off, OTP, OVP, SCP | - | - | 57.9mm | ROHS3 Compliant | ||
![]() THM 3-0523WI Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | 86% | 5kV | 9V | 15V | 4.5V | 5V | NO | -15V | 3W | OCP, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TRN 3-1211SM Traco Power | 31 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 79% | 1.6kV | 18V | 5V | 9V | 12V | NO | - | 3W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 12-4811 Traco Power | 38 |
| - | - | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2001 | TEN 12WI (12W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Not For New Designs | Not Applicable | 4 | - | Isolated Module | - | ITE (Commercial) | 10W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 82% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | - | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMV 0512DHI Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 77% | 5.2kV | 5.5V | - | 4.5V | - | - | -12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THN 15-4811WIR Traco Power | 132 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 89% | 3kV | 75V | 5V | 18V | 48V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 6-2415N Traco Power | 24 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2013 | TEN 6N (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 84% | 1.5kV | 36V | 24V | 18V | 24V | NO | - | 6W | OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEC 2-1213WI Traco Power | 81 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 1.6kV | 18V | - | 4.5V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-4812WI Traco Power | 38 | - | Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2010 | TDR 3WI (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 83% | 1.6kV | 75V | 12V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TSH 0505S Traco Power | 7 |
| Datasheet | - | Surface Mount | 14-SMD Module, 5 Leads | YES | -40°C~85°C | 2010 | TSH (2W) | 0.50Lx0.37W x 0.36 H 12.7mmx9.3mmx9.2mm | - | - | Not For New Designs | 3 (168 Hours) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | 245 | 1 | - | 20 | - | R-PDMA-G5 | 1 | Not Qualified | 77% | 1kV | 5.5V | 5V | 4.5V | 5V | NO | - | 2W | SCP | 9.65mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TRN 3-1212SM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 84% | 1.6kV | 18V | 12V | 9V | 12V | NO | - | 3W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 3.5-1223 Traco Power | 66 |
| - | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5 (3.5W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | - | 2 | - | 82% | 5kV | 18V | - | 9V | - | - | -15V | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 9-2422 Traco Power | 129 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MSMA-T6 | 2 | Not Qualified | 89% | 1.6kV | 36V | 12V | 18V | 24V | NO | -12V | 9W | Remote On/Off, SCP | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TEN 6-2415WIN Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TEN 6WIN (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 84% | 1.5kV | 36V | 24V | 9V | 24V | NO | - | 6W | OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TES 1-0513 Traco Power | 3 | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 975mW | SEATED HGT CALCULATED | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | - | 79% | 1.5kV | 5.5V | 15V | 4.5V | 5V | NO | - | 1W | SCP | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TRV 1-2419 Traco Power | 37 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C | 2012 | TRV 1 (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.1mmx10.2mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 86.5% | 3kV | 26.4V | 9V | 21.6V | 24V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TRA 1-2422 Traco Power | 27 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~95°C With Derating | 2012 | TRA 1 (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.1mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6/5 | R-PSMA-P5 | 2 | - | 87% | 1kV | 26.4V | 12V | 21.6V | 24V | NO | -12V | 1W | SCP | 10.45mm | 19.5mm | 7.1mm | ROHS3 Compliant | ||
![]() THD 15-1213N Traco Power | 20 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2012 | THD 15 (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | 90% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | - | Remote On/Off, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant |