- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVN 3-0919 Traco Power | 52 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | - | R-XSMA-T7 | 1 | - | 80% | 1.6kV | 13.2V | 24V | 4.5V | 9V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TMR 3-0523HI Traco Power | 25800 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO VOUT=(-15 VOLT) | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | 81% | 3kV | 9V | 15V | 4.5V | 5V | NO | -15V | 3W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() TVN 3-2411 Traco Power | 346 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | - | R-XSMA-T7 | 1 | - | 82% | 1.6kV | 36V | 5V | 18V | 24V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TRN 1-1221SM Traco Power | 50 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F7 | 2 | - | 79% | 1.6kV | 18V | 5V | 9V | 12V | NO | -5V | 1W | SCP | - | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TRN 1-4821SM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F7 | 2 | - | 78% | 1.6kV | 75V | 5V | 36V | 48V | NO | -5V | 1W | SCP | - | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TRN 3-0513SM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 80% | 1.6kV | 13.2V | 15V | 4.5V | 9V | NO | - | 3W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TRN 3-1210SM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 76% | 1.6kV | 18V | 3.3V | 9V | 12V | NO | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TSRN 1-2433A Traco Power | 475 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2012 | TSRN 1 | 0.46Lx0.40W x 0.30 H 11.7mmx10.2mmx7.5mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 3.3W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T3 | 1 | - | 87% | - | 42V | 3.3V | 4.6V | 12V | NO | - | 3.3W | OTP, SCP | 8mm | - | - | ROHS3 Compliant | ||
![]() TIM 2-4811 Traco Power | 35 | - | Datasheet | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2 (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 77% | 5kV | 75V | 5V | 36V | 48V | NO | - | 2W | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() THL 25-4822 Traco Power | 9 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 89% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 25-4810 Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | - | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 20W | PACKAGE ALSO AVAILABLE WITH HEATSINK | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 88% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | - | - | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 40-2422WI Traco Power | 2145 |
| Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | 2009 | TEN 40WI (40W) | 2.00Lx1.10W x 0.40 H 50.8mmx27.9mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | 86% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 40W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | - | ROHS3 Compliant | ||
![]() THB 10-1211 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~75°C With Derating | 2016 | THB 10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 8.2W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P5 | 1 | - | 75% | 4kV | 18V | 5.1V | 9V | 12V | NO | - | - | SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 5-0521 Traco Power | 68 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (100) | ITE (Commercial) | 5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | Not Qualified | 79% | 1.5kV | 7V | 5V | 4.5V | 5V | NO | -5V | - | SCP | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TEN 15-2423 Traco Power | 108 | - | Datasheet | - | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | NICKEL | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-XDMA-P6 | 2 | Not Qualified | 86% | 1.6kV | 36V | 15V | 18V | 24V | NO | -15V | - | OCP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEM 3-1222N Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -40°C~85°C With Derating | 2013 | TEM 3N (3W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | 81% | 1.5kV | 13.2V | 12V | 10.8V | 12V | NO | -12V | 3W | SCP | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TRN 3-1213SM Traco Power | 30 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 83% | 1.6kV | 18V | 15V | 9V | 12V | NO | - | 3W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-1212SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C With Derating | 2013 | TDR 3SM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 82% | 1.6kV | 18V | 12V | 9V | 12V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THN 15-1225N Traco Power | 83 |
| - | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | THN 15N (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 1.6kV | 18V | - | 9V | - | - | -24V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TRN 1-0511 Traco Power | 40 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | 79% | 1.6kV | 13.2V | 5V | 4.5V | 9V | NO | - | 1W | SCP | - | - | 7.7mm | ROHS3 Compliant |