- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMV 1515DHI Traco Power | 60 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~95°C With Derating | - | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 79% | 5.2kV | 16.5V | - | 13.5V | - | - | -15V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 25-4812WI Traco Power | 435 |
| Datasheet | 11 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | 2012 | TEN 25WI (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.3mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P7 | 1 | - | 89% | 1.5kV | 75V | 12V | 18V | 48V | YES | - | 30W | Remote On/Off, OTP, OVP, SCP, UVLO | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() THD 10-4811N Traco Power | 83 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2005 | THD 10N (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 85% | 1.5kV | 75V | 5.1V | 36V | 48V | NO | - | - | Remote On/Off, OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDN 3-1223WISM Traco Power | 12 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | -40°C~70°C | - | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 82% | 1.6kV | 18V | - | 4.5V | - | - | -15V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-4822HI Traco Power | 46 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 82% | 3kV | 75V | 12V | 36V | 48V | NO | -12V | 3W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() TRN 3-4815SM Traco Power | 30 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~85°C | - | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 82% | 1.6kV | 75V | 24V | 36V | 48V | NO | - | 3W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 2N-2422 Traco Power | 25800 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | - | 2007 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6/16 | R-XDMA-G6 | 2 | Not Qualified | 78% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | - | SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TSRN 1-24120A Traco Power | 389 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | - | 2012 | TSRN 1 | 0.46Lx0.40W x 0.30 H 11.7mmx10.2mmx7.5mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 12W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 95% | - | 42V | 12V | 13.5V | 24V | NO | - | - | OTP, SCP | 8mm | - | - | ROHS3 Compliant | ||
![]() THM 20-1223 Traco Power | 67 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | - | THM 20 (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 20W | IT ALSO HAS -15 V OUTPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P5 | 2 | - | 89% | 5kV | 18V | 15V | 9V | 12V | NO | -15V | - | OCP, OTP, OVP, SCP | 10.7mm | 40.6mm | - | ROHS3 Compliant | ||
![]() TMR 3-1221 Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 3W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8/7 | R-XSMA-P7 | 2 | Not Qualified | 82% | 1.6kV | 18V | 5V | 9V | 12V | NO | -5V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 25-1211 Traco Power | 16 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | - | 2014 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | - | 1 | - | - | - | S-MDMA-P6 | 1 | - | 89% | 1.5kV | 18V | 5V | 9V | 12V | YES | - | 25W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEP 75-7216WI Traco Power | 2276 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | - | 2010 | TEP 75WI (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 76W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T9 | 1 | - | 90% | 2.25kV | 160V | 28V | 43V | 72V | YES | - | 75W | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() THB 3-1211 Traco Power | 39753 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~85°C With Derating | - | 2007 | THB 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T7 | 1 | - | 74% | 3kV | 18V | 5V | 9V | 12V | NO | - | 3W | SCP | - | - | 7.62mm | ROHS3 Compliant | ||
![]() THI 2-0511M Traco Power | 24316 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | - | 2013 | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | - | 66% | 3kV | 5.5V | 5V | 4.5V | 5V | NO | - | 2W | SCP | 8.85mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TEC 2-1215WI Traco Power | 33 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 1.6kV | 18V | - | 4.5V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 2-1212 Traco Power | 84 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 85% | 1.6kV | 18V | 12V | 9V | 12V | NO | - | 2W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 30-1215 Traco Power | 43 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | 89% | 5kV | 18V | 24V | 9V | 12V | YES | - | 30W | OCP, OTP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THN 15-2410N Traco Power | 82 | - | - | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | - | THN 15N (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.6kV | 36V | - | 18V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THN 15-4823N Traco Power | 6326 |
| - | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | - | THN 15N (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 1.6kV | 75V | - | 36V | - | - | -15V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 6-0511 Traco Power | 285 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~88°C | - | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 86% | 5kV | 9V | 5V | 4.5V | 5V | NO | - | 6W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant |