- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Output Voltage-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 40-4822WI Traco Power | 2679 |
| Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | 2009 | TEN 40WI (40W) | 2.00Lx1.10W x 0.40 H 50.8mmx27.9mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 2 | - | 86% | 1.5kV | 75V | 12V | 18V | 48V | NO | -12V | 40W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TDR 2-1223WISM Traco Power | 450 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2008 | TDR 2WISM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | Not Qualified | 81% | 1.6kV | 18V | 15V | 4.5V | 12V | NO | -15V | 2W | - | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() THM 15-4811WI Traco Power | 7 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | - | THM 15WI (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | Medical | 15W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P5 | 1 | - | 89.5% | 5kV | 75V | 5V | 18V | 48V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 40.6mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 6-0519 Traco Power | 50 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | 83% | 1.6kV | 9V | 9V | 4.5V | 5V | NO | - | 6W | 9.09V | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-4811E Traco Power | 56 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 78% | 1.5kV | 75V | 5V | 36V | 48V | NO | - | 3W | - | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TSR 1-0515SM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 1.5W | - | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | 92% | - | 5.5V | 1.5V | 3V | 5V | NO | - | - | - | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TMV 05159HI Traco Power | 70 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 76% | 5.2kV | 5.5V | - | 4.5V | - | - | -9V | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-2413 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | NO | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3.8W | SEATED HGT CALCULATED | DUAL | - | 245 | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T7 | 1 | - | 83% | 1.6kV | 36V | 15V | 18V | 24V | NO | - | 3W | - | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TRN 1-2422SM Traco Power | 30 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F7 | 2 | - | 82% | 1.6kV | 36V | 12V | 18V | 24V | NO | -12V | 1W | - | SCP | - | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TDL 2-2422 Traco Power | 2071 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | 86% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | 2W | - | SCP | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TRA 3-0512 Traco Power | 32 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | 2013 | TRA 3 (3W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.6mmx10.2mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 85.5% | 1kV | 5.5V | 12V | 4.5V | 5V | NO | - | 3W | - | SCP | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TMR 1-0523 Traco Power | 100 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | ADDITIONAL -15 VDC OUTPUT VOLTAGE ALSO AVAILABLE | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 78% | 1.5kV | 9V | 15V | 4.5V | 5V | NO | -15V | 0.99W | - | OCP, SCP | 11.5mm | 17mm | - | ROHS3 Compliant | ||
![]() TSR 1-2418SM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 1.8W | - | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | 82% | - | 36V | 1.8V | 4.6V | 24V | NO | - | - | - | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TIM 3.5-1222 Traco Power | 5 |
| - | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TIM 3.5 (3.5W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | Medical | 3.5W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P7 | 2 | - | 82% | 5kV | 18V | 12V | 9V | 12V | NO | -12V | 3.5W | - | Remote On/Off, OVP, SCP | 10.7mm | - | 14.4mm | ROHS3 Compliant | ||
![]() TEN 60-4825WIN Traco Power | 2471 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TEN 60WIN (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | 91% | 1.5kV | 75V | 24V | 18V | 48V | NO | -24V | 60W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TRA 1-1223 Traco Power | 652 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~95°C With Derating | 2011 | TRA 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | - | 1 | - | - | - | R-PSMA-P5 | 2 | - | 87.5% | 1kV | 13.2V | 15V | 10.8V | 12V | NO | -15V | 1W | - | SCP | - | 19.5mm | 6.1mm | ROHS3 Compliant | ||
![]() TES 3-2422 Traco Power | 25800 | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | YES | -40°C~85°C With Derating | 2010 | TES 3 (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | yes | Active | 2 (1 Year) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 81% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | 1.5W | - | SCP | - | - | 16.1mm | ROHS3 Compliant | ||
![]() TEN 40-2422 Traco Power | 36666 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module, 8 Leads | NO | -40°C~75°C | 2010 | TEN 40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | 87% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | 40W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | - | ROHS3 Compliant | ||
![]() THM 10-4810WI Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | 2013 | THM 10WI (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 8.3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 82.5% | 5kV | 75V | - | 18V | - | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 2-0912 Traco Power | 63 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 84% | 1.6kV | 13.2V | 12V | 4.5V | 9V | NO | - | 2W | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant |