- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TES 1-0510V Traco Power | 50 | - | Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | 2014 | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 858mW | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | - | 1 | - | - | 72% | 3kV | 5.5V | 3.3V | 4.5V | 5V | NO | - | - | - | 1W | SCP | - | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TIM 3.5-4815 Traco Power | 2967 |
| - | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TIM 3.5 (3.5W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | Medical | 3.5W | - | DUAL | PIN/PEG | - | 1 | - | 2.54mm | - | - | R-PDMA-P7 | 1 | - | - | 81% | 5kV | 75V | 24V | 36V | 48V | NO | - | - | - | 3.5W | Remote On/Off, OVP, SCP | - | - | 24.3mm | - | ROHS3 Compliant | ||
![]() TIM 3.5-1222SM Traco Power | 39 |
| - | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5SM (3.5W) | 0.96Lx0.57W x 0.41 H 24.3mmx14.4mmx10.5mm | - | Active | 2A (4 Weeks) | - | - | Isolated Module | Medical | 3.5W | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 82% | 5kV | 18V | - | 9V | - | - | - | -12V | - | - | Remote On/Off, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TES 1-2412 Traco Power | 300 | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | - | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | yes | Active | 2 (1 Year) | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 77% | 1.5kV | 26.4V | - | 21.6V | - | - | - | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TIM 3.5-1219SM Traco Power | 2004 |
| - | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5SM (3.5W) | 0.96Lx0.57W x 0.41 H 24.3mmx14.4mmx10.5mm | - | Active | 2A (4 Weeks) | - | - | Isolated Module | Medical | 3.5W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 5kV | 18V | - | 9V | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TRN 1-2421SM Traco Power | 14 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-F7 | 2 | - | - | 79% | 1.6kV | 36V | 5V | 18V | 24V | NO | - | -5V | - | 1W | SCP | - | - | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TMV 1515SHI Traco Power | 6 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 990mW | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 79% | 5.2kV | 16.5V | - | 13.5V | - | - | - | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THB 3-2423 Traco Power | 81 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2007 | THB 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | - | - | 83% | 3kV | 36V | 15V | 18V | 24V | NO | - | -15V | - | 3W | SCP | - | 10.75mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMV 2-0515SHI Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XSMA-T5 | 1 | - | - | 79% | 5.2kV | 5.5V | 15V | 4.5V | 5V | NO | - | - | - | - | SCP | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TEN 30-4821WIN Traco Power | 3000 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C | 2012 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 30W | -5 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 2 | - | - | 88% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | -5V | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP | - | 10.5mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEL 8-4813 Traco Power | 652 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 48V | 2.54mm | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | UL, EN, IEC | 85% | 1.5kV | 75V | 15V | 36V | 48V | NO | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | 8W | SCP | 9mm | 9mm | - | - | ROHS3 Compliant | ||
![]() TRN 1-1212SM Traco Power | 18 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-F7 | 1 | - | - | 81% | 1.6kV | 18V | 12V | 9V | 12V | NO | - | - | - | 1W | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 60-2411N Traco Power | 2677 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 60N (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | - | 92% | 1.5kV | 36V | 5V | 18V | 24V | YES | - | - | - | 60W | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THI 0522 Traco Power | 29 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | - | THI 2 (2W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | - | 57% | 2.5kV | 5.5V | 15V | 4.5V | 5V | NO | - | -15V | - | 2W | SCP | - | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TDR 2-2412 Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2 (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | - | 84% | 1.6kV | 36V | 12V | 18V | 24V | NO | - | - | - | 2W | Remote On/Off, SCP | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THM 30-4815WI Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30WI (30W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | - | 89% | 5kV | 75V | 24V | 18V | 48V | YES | - | - | - | 30W | OCP, OTP, OVP, SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 3-4811HI Traco Power | 43 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | - | 79% | 3kV | 75V | 5V | 36V | 48V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TEN 40-7212WIR Traco Power | 319 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 40WIR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial), Railway | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 1 | - | - | 90% | 1.6kV | 160V | 12V | 43V | 110V | YES | - | - | - | 40W | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TES 1-2413V Traco Power | 66 | - | Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | 2009 | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | - | 1 | - | - | 79% | 3kV | 26.4V | 15V | 21.6V | 24V | NO | - | - | - | 1W | SCP | - | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TDR 3-4823 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | - | 83% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | 3W | Remote On/Off, SCP | - | - | 18.9mm | - | ROHS3 Compliant |