- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TES 1-1212V Traco Power | 5 |
| Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | - | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 80% | 3kV | 13.2V | 12V | 10.8V | 12V | NO | - | 1W | SCP | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TEN 50-4812WI Traco Power | 35 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | TEN 50WI (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 92% | 1.5kV | 75V | 12V | 18V | 48V | YES | - | 50W | Remote On/Off, OCP, OTP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 3-2411 Traco Power | 49 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 84.5% | 5kV | 36V | 5V | 9V | 24V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THM 3-2412 Traco Power | 45 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 87% | 5kV | 36V | 12V | 9V | 24V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THM 20-4821WI Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 20WI (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 86% | 5kV | 75V | - | 18V | - | - | -5V | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEL 8-2415WI Traco Power | 652 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C With Derating | 2016 | TEL 8WI (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | e3 | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | 86% | 1.5kV | 36V | 24V | 9V | 24V | NO | - | 8W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 2-2423 Traco Power | 652 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2 (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | Not Qualified | 84% | 1.6kV | 36V | 15V | 18V | 24V | NO | -15V | 2W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TDR 2-0522 Traco Power | 44 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | NO | -40°C~85°C | 2013 | TDR 2 (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | Not Qualified | 81% | 1.6kV | 9V | 12V | 4.5V | 5V | NO | -12V | 2W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TEC 3-0915 Traco Power | 212 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 1.6kV | 13.2V | - | 4.5V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-0522 Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | NO | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | - | 80% | 1.6kV | 9V | 12V | 4.5V | 5V | NO | -12V | 3W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TEP 100-2418 Traco Power | 2045 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | 92% | 2.25kV | 36V | - | 18V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() THM 30-2412 Traco Power | 127 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 89% | 5kV | 36V | 12V | 18V | 24V | YES | - | 30W | OCP, OTP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEP 100-2416 Traco Power | 652 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | 92% | 2.25kV | 36V | - | 18V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() THM 20-2421WI Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 20WI (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 86% | 5kV | 36V | - | 9V | - | - | -5V | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-2418 Traco Power | 2413 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | - | TEP 160 (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 158W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 92% | 2.25kV | 36V | 48V | 16.5V | 24V | YES | - | - | Remote On/Off, OTP, OVP, SCP | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TEN 40-1210N Traco Power | 33 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | - | -40°C~80°C With Derating | 2014 | TEN 40N (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 26W | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-2410 Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2007 | TEN 40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 26W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 87% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | - | 26.4W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 60-4815 Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | 2014 | TEN 60 (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | 89% | 1.6kV | 75V | 24V | 36V | 48V | YES | - | 60W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TDR 2-1222WI Traco Power | 2396 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2007 | TDR 2WI (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | Not Qualified | 81% | 1.6kV | 18V | 12V | 4.5V | 12V | NO | -12V | 2W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TEN 30-4811WIN Traco Power | 104 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | 2010 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 31W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 1 | - | 88% | 1.5kV | 75V | 5.1V | 18V | 48V | YES | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant |