- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Total Power Output-Max | Switching Frequency-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 50-2411WI Traco Power | 60 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | TEN 50WI (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 91% | 1.5kV | 36V | 5V | 9V | 24V | YES | - | - | 50W | - | Remote On/Off, OCP, OTP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEC 3-2422WI Traco Power | 79 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 81% | 1.6kV | 36V | 12V | 9V | 24V | NO | - | -12V | 3W | - | Remote On/Off, SCP | - | - | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() THD 12-2412 Traco Power | 458 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2010 | THD 12 (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 12W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | - | - | 87% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | - | - | 20.24mm | ROHS3 Compliant | ||
![]() THM 10-2412WI Traco Power | 52628 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C With Derating | 2013 | THM 10WI (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | Medical | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | - | 89% | 5kV | 36V | 12V | 9V | 24V | NO | - | - | - | - | OCP, OVP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEL 10-2412WI Traco Power | 197 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~88°C With Derating | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | SEATED HT-CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDIP-T6 | 1 | - | EN, IEC, UL | 87% | 1.5kV | 36V | 12V | 9V | 24V | NO | OUTPUT OVER CURRENT | - | 9.996W | 485kHz | SCP | 0.03 s | 8mm | 8.5mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TDR 3-0522SM Traco Power | 320 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C With Derating | 2005 | TDR 3SM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | - | 80% | 1.6kV | 9V | 12V | 4.5V | 5V | NO | - | -12V | 3W | - | Remote On/Off, SCP | - | - | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TEC 3-2410WI Traco Power | 58 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2.3W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 76% | 1.6kV | 36V | 3.3V | 9V | 24V | NO | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-2415SM Traco Power | 32 | - | Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | - | 81% | 5kV | 36V | 24V | 18V | 24V | NO | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | 24.3mm | - | ROHS3 Compliant | ||
![]() TEL 3-2023 Traco Power | 53999 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | -40°C~85°C With Derating | 2007 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ADDITIONAL -15 V OUTPUT AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | - | 80% | 1.5kV | 30V | 15V | 10V | 20V | NO | - | -15V | 3W | - | SCP | - | - | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TMR 1-0512 Traco Power | 15 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | YES | -40°C~85°C | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 77% | 1.5kV | 9V | 12V | 4.5V | 5V | NO | - | - | 0.996W | - | OCP, SCP | - | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TRA 3-2419 Traco Power | 22 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | 2013 | TRA 3 (3W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.6mmx10.2mm | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | - | 85% | 1kV | 26.4V | 9V | 21.6V | 24V | NO | - | - | 2.997W | - | SCP | - | - | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TEL 15-4813 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C | - | TEL 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | Not Qualified | - | 86% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | - | - | - | SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 2-4810E Traco Power | 56800 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 2E (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.7W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | Not Qualified | - | 71% | 1kV | 75V | 3.3V | 36V | 48V | NO | - | - | 2W | - | Remote On/Off, SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEC 2-4815 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 85% | 1.6kV | 75V | 24V | 36V | 48V | NO | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSRN 1-24120 Traco Power | 3974 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2011 | TSRN 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.2mm | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 12W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | - | 95% | - | 42V | 12V | 13.5V | 24V | NO | - | - | - | - | OTP, SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() THN 15-4812WIR Traco Power | 1081 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 16W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | - | 89% | 3kV | 75V | 12V | 18V | 48V | YES | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THB 10-2411 Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~75°C With Derating | 2013 | THB 10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P5 | 1 | - | - | 76% | 4kV | 36V | 5.1V | 18V | 24V | NO | - | - | - | - | SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 6-0513WI Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~90°C | 2013 | THM 6WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | - | 86% | 5kV | 9V | 15V | 4.5V | 5V | NO | - | - | 6W | - | OCP, OVP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TSN 1-2490A Traco Power | 16 |
| Datasheet | 13 Weeks | Through Hole | 3-SIP Module | - | -40°C~85°C With Derating | - | TSN 1 | 0.65Lx0.46W x 0.30 H 16.5mmx11.7mmx7.5mm | - | Active | Not Applicable | - | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 9W | - | - | - | - | - | - | - | - | - | 1 | - | - | 94.5% | - | -32V | - | -11.5V | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THB 3-1222 Traco Power | 39386 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2010 | THB 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | - | - | 80% | 3kV | 18V | 12V | 9V | 12V | NO | - | -12V | 3W | - | SCP | - | - | 10.75mm | 31.8mm | - | ROHS3 Compliant |