- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THD 15-2413N Traco Power | 36211 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2002 | THD 15N (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | - | 91% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 40-4811WIN Traco Power | 63 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2014 | TEN 40WIN (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | - | 90% | 1.5kV | 75V | 5V | 18V | 48V | YES | - | - | - | 40W | Remote On/Off, OVP, SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 3-4813 Traco Power | 47 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | Not Qualified | - | 85% | 1.5kV | 72V | 15V | 36V | 48V | NO | - | - | - | 3W | SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDR 2-4823 Traco Power | 23 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2 (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | Not Qualified | - | 83% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | 2W | Remote On/Off, SCP | - | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TDR 3-1211 Traco Power | 652 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | 245 | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 81% | 1.6kV | 18V | 5V | 9V | 12V | NO | - | - | - | 3W | Remote On/Off, SCP | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEN 60-4810 Traco Power | 2105 |
| Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | - | TEN 60 (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 46W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-P8 | 1 | Not Qualified | - | 89% | 1.6kV | 75V | 3.3V | 36V | 48V | YES | - | - | - | 46.2W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 50.8mm | 50.8mm | ROHS3 Compliant | ||
![]() TIM 2-2422SM Traco Power | 34 |
| Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G7 | 2 | - | - | 81% | 5kV | 36V | 12V | 18V | 24V | NO | - | -12V | - | - | Remote On/Off, OVP, SCP | - | - | - | 14.4mm | ROHS3 Compliant | ||
![]() THB 10-4823 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module | NO | -40°C~75°C With Derating | 2012 | THB 10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P5 | 2 | - | - | 82% | 4kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | 10W | SCP | - | - | 50.8mm | - | ROHS3 Compliant | ||
![]() TEN 40-4810N Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | - | TEN 40N (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 26W | SEATED HGT CALCULATED | DUAL | - | - | 1 | - | - | - | - | R-MDMA-T6 | 1 | - | - | 90% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | - | - | - | 26.4W | Remote On/Off, OVP, SCP, UVLO | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TDR 3-2422 Traco Power | 84 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | - | 83% | 1.6kV | 36V | 12V | 18V | 24V | NO | - | -12V | - | 3W | Remote On/Off, SCP | - | - | 18.9mm | - | ROHS3 Compliant | ||
![]() THB 6-4811 Traco Power | 44 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~71°C With Derating | 2009 | THB 6 (6W) | 1.25Lx0.80W x 0.47 H 31.8mmx20.3mmx12.0mm | e4 | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial), Medical | 5W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-T7 | 1 | - | - | 77% | 3kV | 75V | 5V | 36V | 48V | NO | - | - | - | 6W | SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDR 3-0512 Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 80% | 1.6kV | 9V | 12V | 4.5V | 5V | NO | - | - | - | 3W | Remote On/Off, SCP | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEN 40-2412 Traco Power | 59585 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2003 | TEN 40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-P9 | 1 | - | - | 87% | 1.5kV | 36V | 12V | 9V | 24V | YES | - | - | - | 40W | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | 50.8mm | 50.8mm | ROHS3 Compliant | ||
![]() TEC 2-4810WI Traco Power | 10 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 1.7W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 74% | 1.6kV | 75V | - | 18V | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THM 10-2415WI Traco Power | 3000 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C With Derating | 2013 | THM 10WI (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | Medical | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | - | 89% | 5kV | 36V | 24V | 9V | 24V | NO | - | - | - | - | OCP, OVP, SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEL 8-1213 Traco Power | 48 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12V | 2.54mm | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | UL, EN, IEC | 84% | 1.5kV | 18V | 15V | 9V | 12V | NO | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | 8W | SCP | 9mm | 9mm | - | - | ROHS3 Compliant | ||
![]() TMR 1-1223 Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | ADDITIONAL -15 VDC OUTPUT VOLTAGE ALSO AVAILABLE | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | - | 78% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | -15V | - | 0.99W | OCP, SCP | - | 11.5mm | 17mm | - | ROHS3 Compliant | ||
![]() TMR 2-2422WISM Traco Power | 43 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C With Derating | - | TMR 2WISM (2W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | - | 83% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | -12V | - | - | Remote On/Off, SCP | - | - | 19mm | 14.9mm | ROHS3 Compliant | ||
![]() TMR 4812 Traco Power | 56800 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C | 2010 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 1 | - | - | 83% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | - | - | 2W | Remote On/Off, SCP | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TRN 1-4812 Traco Power | 4 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1.1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | - | 80% | 1.6kV | 75V | 12V | 36V | 48V | NO | - | - | - | 1W | SCP | - | - | - | 7.7mm | ROHS3 Compliant |