- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Total Power Output-Max | Isolation Voltage | Product | Features | Input Voltage | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 1-2411SM-TR TRACO Power | In Stock | - | - | - | - | SMD-14 | - | 200 | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TMR 1SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 79 % | - | - | - | - | - | - | 1 W | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | 8.7 mm | - | 18.9 mm | 13.7 mm | - | ||
![]() TMR 1-4811SM-TR TRACO Power | In Stock | - | - | - | - | SMD-14 | - | 200 | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TMR 1SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 79 % | - | - | - | - | - | - | 1 W | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | 8.7 mm | - | 18.9 mm | 13.7 mm | - | ||
![]() TES 5-2411WI-TR TRACO Power | In Stock | - | - | - | - | SMD-24 | - | 150 | 36 V | 9 V | + 71 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 5WI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 80 % | - | - | - | - | - | - | 5 W | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | 10.2 mm | - | 33.4 mm | 20.6 mm | - | ||
![]() TSV 0505D-TR TRACO Power | In Stock | - | - | - | - | SOIC-22 | - | 450 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 100 mA | - 5 V | Details | - | Reel | - | TSV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 72 % | - | - | - | - | - | - | 1 W | - | - | 3 kV | Isolated | - | 5 V | 6.7 mm | - | 15.3 mm | 8 mm | - | ||
![]() TES 2-1223H-TR TRACO Power | In Stock | - | - | - | - | SMD-8 | - | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 66 mA | - 15 V | Details | - | Reel | - | TES 2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 80 % | - | - | - | - | - | - | 2 W | - | - | 1.5 kV | Isolated | - | 12 V | 8.9 mm | - | 16.3 mm | 9.3 mm | - | ||
![]() TSM 1212D-TR TRACO Power | In Stock | - | - | - | - | SOIC-18 | - | 500 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 40 mA | - 12 V | Details | - | Reel | - | TSM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 80 % | - | - | - | - | - | - | 1 W | - | - | 1 kV | Isolated | - | 12 V | 6.8 mm | - | 15.3 mm | 8 mm | - | ||
![]() TMR 2-4823WISM-TR TRACO Power | In Stock | - | - | - | - | SMD-14 | - | 200 | 75 V | 18 V | + 80 C | - 40 C | Yes | SMD/SMT | 67 mA | - 15 V | Details | - | Reel | - | TMR 2WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 82 % | - | - | - | - | - | - | 2 W | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 8.7 mm | - | 19 mm | 14.9 mm | - | ||
![]() TSV 2415S-TR TRACO Power | In Stock | - | - | - | - | SOIC-22 | - | 450 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TSV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 79 % | - | - | - | - | - | - | 1 W | - | - | 3 kV | Isolated | - | 24 V | 6.7 mm | - | 15.3 mm | 8 mm | - | ||
![]() TES 3-1211-TR TRACO Power | In Stock | - | - | - | - | SMD-24 | - | 150 | 18 V | 9 V | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 79 % | - | - | - | - | - | - | 3 W | - | - | 1.5 kV | Isolated | - | 9 V to 18 V | 10.2 mm | - | 32.3 mm | 18.8 mm | - | ||
![]() TES 5-1211-TR TRACO Power | In Stock | - | - | - | - | SMD-24 | - | 150 | 18 V | 9 V | + 71 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 75 % | - | - | - | - | - | - | 6 W | - | - | 1.5 kV | Isolated | - | 9 V to 18 V | 10.2 mm | - | 33.4 mm | 20.6 mm | - | ||
![]() TEN 40-4810WIN Traco Power | 862 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | -40°C~75°C With Derating | - | 2014 | TEN 40WIN (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 26W | SEATED HGT CALCULATED | - | DUAL | - | - | 1 | - | - | - | R-MDMA-T6 | 1 | - | 89% | 1.5kV | 75V | 3.3V | 18V | 48V | YES | - | - | 26.4W | - | - | Remote On/Off, OVP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEL 2-4810 Traco Power | 1000 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | - | - | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 1.7W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 71% | 1.5kV | 75V | 3.3V | 36V | 48V | NO | - | - | - | - | - | SCP | - | - | 7.87mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TMR 0510 Traco Power | 60 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2007 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 1.7W | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 1 | - | 76% | 1.5kV | 9V | 3.3V | 4.5V | 5V | NO | - | - | 2W | - | - | Remote On/Off, SCP | - | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TSR 1-2433 Traco Power | 10000 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2007 | TSR 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.1mm | yes | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | 3.3W | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 91% | - | 36V | 3.3V | 4.75V | 9V | NO | - | - | 4W | - | - | SCP | - | - | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TMA 2412D Traco Power | 939 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6/5 | R-PSMA-T5 | 2 | Not Qualified | 79% | 1kV | 26.4V | 12V | 21.6V | 24V | NO | - | -12V | 1W | - | - | SCP | - | - | 10.45mm | 19.5mm | 7.1mm | ROHS3 Compliant | ||
![]() TSM 1205D Traco Power | 20 |
| Datasheet | 11 Weeks | Surface Mount | 18-SMD Module, 10 Leads | YES | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2006 | TSM (1W) | 0.60Lx0.31W x 0.28 H 15.2mmx8.0mmx7.1mm | yes | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | DUAL | GULL WING | 245 | 1 | - | 10 | 18/10 | R-PDMA-G10 | 2 | Not Qualified | 75% | 1kV | 13.2V | 5V | 10.8V | 12V | NO | - | -5V | 1W | - | - | SCP | - | - | 7.3mm | - | 8mm | ROHS3 Compliant | ||
![]() TEL 3-2411 Traco Power | 53999 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2006 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | Active | Not Applicable | 12 | - | Isolated Module | ITE (Commercial) | 3W | - | 8504.40 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 77% | 1.5kV | 36V | 5V | 18V | 24V | NO | - | - | 3W | - | - | SCP | - | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TEM 3-0513N Traco Power | 20 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | - | TEM 3N (3W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 78% | 1.5kV | 5.5V | 15V | 4.5V | 5V | NO | - | - | 3W | - | - | SCP | - | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TEN 10-2411 Traco Power | 14 | - | Datasheet | 2 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2014 | TEN 10 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Not For New Designs | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 10W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | R-XDMA-P5 | 1 | Not Qualified | 78% | 1.5kV | 36V | 5V | 18V | 24V | NO | - | - | - | - | - | OCP, OVP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMA 0512D Traco Power | 25800 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | yes | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | 6/5 | - | 2 | - | 78% | 1kV | 5.5V | - | 4.5V | - | - | - | -12V | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant |