- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Switching Frequency-Max | Output Voltage-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEC 3-2413WI Traco Power | 31 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 83% | 1.6kV | 36V | 15V | 9V | 24V | NO | - | - | - | 3W | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 20-4822WI Traco Power | 30 |
| Datasheet | 12 Weeks | Through Hole | 7-DIP Module | NO | -40°C~85°C With Derating | 2016 | TEN 20WI (20W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | - | 83% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | -12V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TMV 2-1209DHI Traco Power | 32 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ALSO VOUT=(-9 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T5 | 2 | - | - | 81% | 5.2kV | 13.2V | 9V | 10.8V | 12V | NO | - | -9V | - | 2W | - | - | SCP | - | - | 10.7mm | 19.5mm | 7.5mm | ROHS3 Compliant | ||
![]() THN 20-4823 Traco Power | 51 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2012 | THN 20 (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-T6 | 2 | - | - | 90% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | - | - | - | Remote On/Off, OVP, SCP | - | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() THM 30-2411 Traco Power | 45 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | - | 88% | 5kV | 36V | 5V | 18V | 24V | YES | - | - | - | 30W | - | - | OCP, OTP, OVP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TDN 1-1221WI Traco Power | 6 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~90°C | - | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | - | - | 77% | 1.6kV | 18V | 5V | 4.5V | 12V | NO | - | -5V | - | 1W | - | - | Remote On/Off, SCP | - | - | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() THM 15-4811 Traco Power | 30502 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~85°C With Derating | - | THM 15 (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 15W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 89.5% | 5kV | 75V | - | 36V | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 15-4823 Traco Power | 656 | - | Datasheet | - | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | NICKEL | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 6 | R-XDMA-P6 | 2 | Not Qualified | - | 87% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | - | - | - | OCP, OVP, SCP | - | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THI 2-0523M Traco Power | 35 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | 2013 | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | - | - | 73% | 3kV | 5.5V | 15V | 4.5V | 5V | NO | - | -15V | - | 2W | - | - | SCP | - | - | 8.85mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TEC 2-1219 Traco Power | 53 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 84% | 1.6kV | 18V | 9V | 9V | 12V | NO | - | - | - | - | - | 9.09V | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 6-2412 Traco Power | 292 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | - | 85% | 1.6kV | 36V | 12V | 18V | 24V | NO | - | - | - | 6W | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-0923SM Traco Power | 8 |
| Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G7 | 2 | - | - | 81% | 5kV | 12V | 15V | 4.5V | 9V | NO | - | -15V | - | 2W | - | - | Remote On/Off, OVP, SCP | - | - | - | - | 14.4mm | ROHS3 Compliant | ||
![]() TMV 2415D Traco Power | 60 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | - | 78% | 3kV | 26.4V | - | 24V | - | - | - | -15V | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 12-4823 Traco Power | 69 |
| - | 12 Weeks | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | 2001 | TEN 12WI (12W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Not For New Designs | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 12W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T5 | 2 | Not Qualified | - | 84% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | -15V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEC 3-2413 Traco Power | 29 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 86% | 1.6kV | 36V | - | 18V | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEL 10-2411WI Traco Power | 264 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C With Derating | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | 24V | 2.54mm | - | - | R-MDMA-P6 | 1 | - | EN, IEC, UL | 83% | 1.5kV | 36V | 5.1V | 9V | 24V | NO | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | - | 485kHz | - | SCP | 0.03 s | 8.5mm | 8.5mm | 23.8mm | - | ROHS3 Compliant | ||
![]() THN 15-4810 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 13W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | Not Qualified | - | 86% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEP 160-2418WIR Traco Power | 2675 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2010 | TEP 160WIR (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 144W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | - | 90% | 2.25kV | 36V | 48V | 9V | 24V | YES | - | - | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TES 1-1223 Traco Power | 10 | - | Datasheet | 11 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.64Lx0.31W x 0.28 H 16.2mmx8.0mmx7.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G10 | 2 | - | - | 79% | 1.5kV | 13.2V | 15V | 10.8V | 12V | NO | - | -15V | - | 1W | - | - | SCP | - | - | - | 16.3mm | 8mm | ROHS3 Compliant | ||
![]() THM 6-1222 Traco Power | 54 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | - | 89% | 5kV | 18V | - | 9V | - | - | - | -12V | - | - | - | - | OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant |