- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Switching Frequency-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 3-1222HI Traco Power | 29 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | - | 83% | 3kV | 18V | 12V | 9V | 12V | NO | - | -12V | - | 3W | - | Remote On/Off, SCP | - | - | 11.6mm | - | - | ROHS3 Compliant | ||
![]() TDR 3-0513 Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 81% | 1.6kV | 9V | 15V | 4.5V | 5V | NO | - | - | - | 3W | - | Remote On/Off, SCP | - | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEP 100-2410 Traco Power | 2916 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2012 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 83W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 91% | 2.25kV | 36V | - | 18V | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-4815SM Traco Power | 89 |
| Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | - | 2.54mm | - | - | R-PDMA-G7 | 1 | - | - | 81% | 5kV | 75V | 24V | 36V | 48V | NO | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | 24.3mm | - | ROHS3 Compliant | ||
![]() TMR 9-2422WI Traco Power | 48 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2015 | TMR 9WI (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MSMA-T6 | 2 | Not Qualified | - | 88% | 1.6kV | 36V | 12V | 9V | 24V | NO | - | -12V | - | 9W | - | Remote On/Off, SCP | - | - | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() THM 3-4823WI Traco Power | 46 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | - | 86% | 5kV | 75V | 15V | 18V | 48V | NO | - | -15V | - | 3W | - | OCP, OVP, SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TDR 3-0523 Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | - | 81% | 1.6kV | 9V | 15V | 4.5V | 5V | NO | - | -15V | - | 3W | - | Remote On/Off, SCP | - | - | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TEL 10-2415WI Traco Power | 207 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~88°C With Derating | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | 24V | 2.54mm | - | - | R-MDMA-P6 | 1 | - | EN, IEC, UL | 88% | 1.5kV | 36V | 24V | 9V | 24V | NO | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | - | 485kHz | SCP | 0.03 s | 8.5mm | 8.5mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TIM 3.5-2411SM Traco Power | 97 |
| - | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5SM (3.5W) | 0.96Lx0.57W x 0.41 H 24.3mmx14.4mmx10.5mm | - | - | Active | 2A (4 Weeks) | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 79% | 5kV | 36V | - | 18V | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSR 0.5-2415SM Traco Power | 10 | - | - | 13 Weeks | Surface Mount | 10-SMD Module | - | -40°C~90°C With Derating | - | TSR 0.5SM | 0.60Lx0.38W x 0.36 H 15.3mmx9.6mmx9.2mm | - | - | Active | 2 (1 Year) | - | - | Linear Regulator Replacement | - | ITE (Commercial) | 750mW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 73% | - | 32V | - | 4.75V | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEC 2-1221WI Traco Power | 78 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 80% | 1.6kV | 18V | - | 4.5V | - | - | - | -5V | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-4812WI Traco Power | 361 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TMR 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | - | 81% | 1.6kV | 75V | 12V | 18V | 48V | NO | - | - | - | 3W | - | Remote On/Off, SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TMV 2-2409SHI Traco Power | 58 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XSMA-T5 | 1 | - | - | 81% | 5.2kV | 26.4V | 9V | 21.6V | 24V | NO | - | - | - | - | - | SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() THD 12-4811 Traco Power | 652 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | THD 12 (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 12W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | - | 87% | 1.5kV | 75V | 5.1V | 36V | 48V | NO | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TMV 0512D Traco Power | 5 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 960mW | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | - | 72% | 3kV | 5.5V | - | 5V | - | - | - | -12V | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THM 20-2421 Traco Power | 38 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 20 (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 20W | IT ALSO HAS -5 V OUTPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P5 | 2 | - | - | 86% | 5kV | 36V | 5V | 18V | 24V | NO | - | -5V | - | - | - | OCP, OTP, OVP, SCP | - | - | 10.7mm | 40.6mm | - | ROHS3 Compliant | ||
![]() TSRN 1-2415 Traco Power | 99 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2012 | TSRN 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 1.5W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | - | 77% | - | 42V | 15V | 4.6V | 24V | NO | - | - | - | - | - | OTP, SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TMV 2-1203SHI Traco Power | 25 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.7W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XSMA-T5 | 1 | - | - | 76% | 5.2kV | 13.2V | 3.3V | 10.8V | 12V | NO | - | - | - | - | - | SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TEN 8-2413 Traco Power | 187 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2012 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 24/9 | R-MDMA-P9 | 1 | Not Qualified | - | 85% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | - | - | 8W | - | Remote On/Off, OCP, SCP | - | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() THN 20-2415WI Traco Power | 15 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | - | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | - | 91% | 1.5kV | 36V | 24V | 9V | 24V | YES | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant |