- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THI 2-2422M Traco Power | 18 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | 2009 | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | - | 74% | 3kV | 26.4V | 12V | 21.6V | 24V | NO | -12V | 2W | SCP | 8.85mm | - | 13.7mm | ROHS3 Compliant | ||
![]() THI 2422 Traco Power | 38 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2011 | THI 2 (2W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 58% | 2.5kV | 26.4V | 15V | 21.6V | 24V | NO | -15V | 2W | SCP | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TEN 5-2412WI Traco Power | 1000 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDIP-T8 | 1 | Not Qualified | 83% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | 6W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TRN 1-4821 Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1W | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 78% | 1.6kV | 75V | 5V | 36V | 48V | NO | -5V | 1W | SCP | 11.5mm | 11.9mm | 7.7mm | ROHS3 Compliant | ||
![]() TMR 3-4822WIE Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 79% | 1.5kV | 75V | 12V | 18V | 48V | NO | -12V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 20-2411WIR Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 20WIR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 20W | SEATED HGT CALCULATED | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 88% | 2.25kV | 36V | 5V | 9V | 24V | YES | - | 20W | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TDR 2-2412WI Traco Power | 52 | - | Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | NO | -40°C~85°C | 2007 | TDR 2WI (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T7 | 1 | Not Qualified | 80% | 1.6kV | 36V | 12V | 9V | 24V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMV 2403SHI Traco Power | 55 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 70% | 5.2kV | 26.4V | - | 21.6V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 3.5-0922 Traco Power | 35 |
| - | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5 (3.5W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | - | - | 2 | - | 81% | 5kV | 12V | - | 4.5V | - | - | -12V | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-2423SM Traco Power | 18 |
| Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | - | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G7 | 2 | - | 82% | 5kV | 36V | 15V | 18V | 24V | NO | -15V | 2W | Remote On/Off, OVP, SCP | - | - | 14.4mm | ROHS3 Compliant | ||
![]() THM 6-4812 Traco Power | 48 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 6W | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 88% | 5kV | 75V | - | 36V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 10-2412 Traco Power | 10 | - | Datasheet | - | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 10 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Not For New Designs | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | R-XDMA-P5 | 1 | Not Qualified | 82% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TRN 3-2415SM Traco Power | 50 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 83% | 1.6kV | 36V | 24V | 18V | 24V | NO | - | 3W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 3-1210WI Traco Power | 8 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2.3W | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 75% | 1.6kV | 18V | 3.3V | 4.5V | 12V | NO | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-2422 Traco Power | 1073 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 83% | 1.6kV | 36V | 12V | 18V | 24V | NO | -12V | 3W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() TON 15-2412WISM Traco Power | 55 |
| Datasheet | 13 Weeks | Surface Mount | 6-SMD Module | NO | -40°C~85°C With Derating | - | TON 15WI (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | 2A (4 Weeks) | 6 | - | Isolated Module | - | ITE (Commercial) | 16W | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | R-XDMA-X6 | 1 | - | 86% | 2.25kV | 36V | 12V | 9V | 24V | YES | - | - | Remote On/Off, OCP, OVP, SCP | - | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() THD 12-1210 Traco Power | 44 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | THD 12 (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | Not Applicable | 9 | - | Isolated Module | Nickel (Ni) | ITE (Commercial) | 12W | - | 8504.40 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | - | 84% | 1.5kV | 18V | 3.3V | 9V | 12V | NO | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | 20.24mm | ROHS3 Compliant | ||
![]() TEC 2-1215 Traco Power | 74 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 85% | 1.6kV | 18V | 24V | 9V | 12V | NO | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 10-0522WI Traco Power | 45 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | 2013 | THM 10WI (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 85.5% | 5kV | 9V | - | 4.5V | - | - | -12V | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 5-4813WI Traco Power | 35 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDIP-T8 | 1 | Not Qualified | 82% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | 6W | SCP | - | 32mm | 20mm | ROHS3 Compliant |