- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEC 2-2413WI Traco Power | 1058 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | 1 | - | - | 82% | 1.6kV | 36V | - | 9V | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEP 75-7210WI Traco Power | In Stock | - | - | 13 Weeks | Through Hole | Half Brick | NO | -40°C~75°C With Derating | - | TEP 75WI (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 66W | - | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P9 | 1 | - | - | - | 2.25kV | 160V | 3.3V | 43V | 72V | YES | - | - | 75W | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TDR 2-0523 Traco Power | 39 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | NO | -40°C~85°C | 2013 | TDR 2 (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ADDITIONAL -15 V OUTPUT AVAILABLE | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-T7 | 2 | Not Qualified | - | 82% | 1.6kV | 9V | 15V | 4.5V | 5V | NO | -15V | - | 2W | Remote On/Off, SCP | - | - | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TEN 40-2413N Traco Power | 152 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | TEN 40N (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T6 | 1 | - | - | 91% | 1.5kV | 36V | 15V | 18V | 24V | YES | - | - | 40W | Remote On/Off, OVP, SCP, UVLO | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEP 160-2412 Traco Power | 2847 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2014 | TEP 160 (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 156W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | - | 92% | 2.25kV | 36V | 12V | 16.5V | 24V | YES | - | - | - | Remote On/Off, OTP, OVP, SCP | - | - | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TSR 1-2490 Traco Power | 100 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2009 | TSR 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.1mm | - | yes | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 9W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | - | 95% | - | 36V | 9V | 12V | 24V | NO | - | - | 9W | SCP | - | - | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TMV 1212SHI Traco Power | 50 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | - | 78% | 5.2kV | 13.2V | - | 10.8V | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THM 6-4822 Traco Power | 2489 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | - | 88% | 5kV | 75V | - | 36V | - | - | -12V | - | - | OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSRN 1-2418 Traco Power | 33 |
| Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2011 | TSRN 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 1.8W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PSMA-T3 | 1 | - | - | 80% | - | 42V | 1.8V | 4.6V | 12V | NO | - | - | - | OTP, SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TRS 2-1222 Traco Power | 2613 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~90°C With Derating | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | FLAT | - | 1 | - | - | R-PDMA-F7 | 2 | - | UL, EN, IEC | 83% | 1.6kV | 18V | 12V | 9V | 12V | NO | -12V | VOLTAGE-MODE | 2W | SCP | 0.005 s | 8.5mm | 8.5mm | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TEP 160-2415 Traco Power | 2242 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2014 | TEP 160 (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 144W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | - | 90% | 2.25kV | 36V | 24V | 16.5V | 24V | YES | - | - | - | Remote On/Off, OTP, OVP, SCP | - | - | - | - | 57.9mm | ROHS3 Compliant | ||
![]() THM 3-1222 Traco Power | 2828 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P7 | 2 | - | - | 87.5% | 5kV | 18V | 12V | 9V | 12V | NO | -12V | - | 3W | OCP, OVP, SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THM 10-0522 Traco Power | 33 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | - | THM 10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | - | - | - | - | - | - | 2 | - | - | 85.5% | 5kV | 9V | - | 4.5V | - | - | -12V | - | - | OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TES 1-2422 Traco Power | 10 | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 960mW | - | DUAL | GULL WING | - | 1 | - | - | R-PDMA-G10 | 2 | - | - | 78% | 1.5kV | 26.4V | 12V | 21.6V | 24V | NO | -12V | - | 1W | SCP | - | - | - | 16.3mm | 8mm | ROHS3 Compliant | ||
![]() TES 1-0523V Traco Power | 47 |
| Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | 2014 | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G10 | 2 | - | - | 80% | 3kV | 5.5V | 15V | 4.5V | 5V | NO | -15V | - | 1W | SCP | - | - | - | 16.3mm | 8mm | ROHS3 Compliant | ||
![]() THL 10-2413 Traco Power | 23 | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C With Derating | 2014 | THL 10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-T6 | 1 | - | - | 89% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | - | - | SCP | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 20-2412WIN Traco Power | 5000 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2008 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | 1 | - | - | 86% | 1.5kV | 36V | - | 9V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRN 1-2411SM Traco Power | 1043 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-F7 | 1 | - | - | 81% | 1.6kV | 36V | 5V | 18V | 24V | NO | - | - | 1W | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-1215SM Traco Power | 47 | - | Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | R-PDMA-G7 | 1 | - | - | 81% | 5kV | 18V | 24V | 9V | 12V | NO | - | - | - | Remote On/Off, OVP, SCP | - | - | - | 24.3mm | - | ROHS3 Compliant | ||
![]() THM 3-0513WI Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P5 | 1 | - | - | 87.5% | 5kV | 9V | 15V | 4.5V | 5V | NO | - | - | 3W | OCP, OVP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant |