- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THD 12-4813WI Traco Power | 43 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2012 | THD 12WI (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 12W | SEATED HGT CALCULATED | DUAL | - | - | 1 | 2.54mm | - | - | R-MDMA-T9 | 1 | - | - | 85% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEL 15-2410 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C | - | TEL 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 9.9W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | Not Qualified | - | 78% | 1.5kV | 36V | 3.3V | 18V | 24V | NO | - | - | - | 9.9W | SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEL 15-4810 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C | - | TEL 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 9.9W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | Not Qualified | - | 78% | 1.5kV | 75V | 3.3V | 36V | 48V | NO | - | - | - | 9.9W | SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THN 20-4811 Traco Power | 44 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2012 | THN 20 (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | SEATED HGT CALCULATED | DUAL | - | - | 1 | - | - | - | S-MDMA-T6 | 1 | - | EN, IEC, UL | 90% | 1.5kV | 75V | 5V | 36V | 48V | YES | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | 20W | Remote On/Off, OVP, SCP | 0.03 s | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMV 1203SHI Traco Power | 55 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | - | 71% | 5.2kV | 13.2V | - | 10.8V | - | - | - | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 4811 Traco Power | 2000 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C | 2007 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 1 | - | - | 78% | 1.5kV | 75V | 5V | 36V | 48V | NO | - | - | - | 2W | Remote On/Off, SCP | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TMR 6-2419 Traco Power | 3 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | - | 84% | 1.6kV | 36V | 9V | 18V | 24V | NO | - | - | - | 6W | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THN 15-1223 Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 2 | - | - | 88% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | -15V | - | 15W | Remote On/Off, OVP, SCP | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TEN 60-4811 Traco Power | 25800 | - | Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | 2007 | TEN 60 (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | - | 90% | 1.6kV | 75V | 5V | 36V | 48V | YES | - | - | - | 60W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEP 100-2415 Traco Power | 2387 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | - | 90% | 2.25kV | 36V | - | 18V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() THP 3-7223 Traco Power | 54 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2010 | THP 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | yes | Active | Not Applicable | 24 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | - | 83% | 3kV | 160V | 15V | 36V | 72V | NO | - | -15V | - | 3W | SCP | - | 11mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMV 2415DHI Traco Power | 20 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | - | 78% | 5.2kV | 26.4V | - | 21.6V | - | - | - | -15V | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TDN 1-1221WISM Traco Power | 7 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | ALSO OPERTAES WITH -5 VDC | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | - | 77% | 1.6kV | 18V | 5V | 4.5V | 12V | NO | - | -5V | - | 1W | Remote On/Off, SCP | - | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TMV 2-2415DHI Traco Power | 45 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ALSO VOUT=(-15 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XSMA-T5 | 2 | - | - | 80% | 5.2kV | 26.4V | 15V | 21.6V | 24V | NO | - | -15V | - | 2W | SCP | - | 10.7mm | 19.5mm | 7.5mm | ROHS3 Compliant | ||
![]() TSR 1-0512SM Traco Power | 60 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 1.2W | - | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | - | 90.5% | - | 5.5V | 1.2V | 3V | 5V | NO | - | - | - | - | SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TIM 2-0923 Traco Power | 40 | - | Datasheet | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TIM 2 (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P7 | 2 | - | - | 81% | 5kV | 12V | 15V | 4.5V | 9V | NO | - | -15V | - | 2W | Remote On/Off, OVP, SCP | - | - | - | 14.4mm | ROHS3 Compliant | ||
![]() TEN 10-4812 Traco Power | 5 |
| Datasheet | - | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2015 | TEN 10 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | R-XDMA-P5 | 1 | Not Qualified | - | 82% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | - | - | - | OCP, OVP, SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEC 2-4811WI Traco Power | 314 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 1 | - | - | 79% | 1.6kV | 75V | - | 18V | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 6-7210WIR Traco Power | 51 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 5W | - | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 3kV | 160V | - | 43V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-1223HI Traco Power | 25800 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO VOUT=(-15 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | - | 83% | 3kV | 18V | 15V | 9V | 12V | NO | - | -15V | - | 3W | Remote On/Off, SCP | - | 11.6mm | - | - | ROHS3 Compliant |