- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Output Voltage-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 6-7210WIR Traco Power | 51 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 5W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 3kV | 160V | - | 43V | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THI 1212 Traco Power | 42 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2011 | THI 2 (2W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 63% | 2.5kV | 13.2V | 12V | 10.8V | 12V | NO | - | 2W | - | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TIM 2-0912SM Traco Power | 2796 | - | Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 81% | 5kV | 12V | 12V | 4.5V | 9V | NO | - | 2W | - | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() TIM 2-1213SM Traco Power | 43 |
| Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 81% | 5kV | 18V | 15V | 9V | 12V | NO | - | 2W | - | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() TMR 3-4810 Traco Power | 32542 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 2.3W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-XSMA-P7 | 1 | Not Qualified | 74% | 1.6kV | 75V | 3.3V | 36V | 48V | NO | - | - | - | Remote On/Off, SCP | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TEN 40-1210 Traco Power | 27 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2007 | TEN 40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 26W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P9 | 1 | - | 86% | 1.5kV | 18V | 3.3V | 9V | 12V | YES | - | 40W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 50.8mm | ROHS3 Compliant | ||
![]() TRV 1-1212 Traco Power | 35 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C | 2012 | TRV 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 88% | 3kV | 13.2V | 12V | 10.8V | 12V | NO | - | 1W | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 2-4823SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ADDITIONAL -15 V OUTPUT AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | Not Qualified | 83% | 1.6kV | 75V | 15V | 36V | 48V | NO | -15V | 2W | - | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TDN 3-2419WI Traco Power | 32 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~70°C | - | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 81% | 1.6kV | 36V | 9V | 9V | 24V | NO | - | 2.997W | 9.09V | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 30-2415 Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 30W | - | - | - | - | - | - | - | - | - | 1 | - | 88.5% | 5kV | 36V | - | 18V | - | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 3-4811WI Traco Power | 59 | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | - | -40°C~71°C | 2009 | TES 3WI (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 1.5kV | 75V | - | 18V | - | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEL 15-1222 Traco Power | 36 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C | 2010 | TEL 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P5 | 2 | Not Qualified | 86% | 1.5kV | 18V | 12V | 9V | 12V | NO | -12V | 15W | - | SCP | 10.45mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TDR 2-0512SM Traco Power | 13 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | 81% | 1.6kV | 9V | 12V | 4.5V | 5V | NO | - | 2W | - | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TES 5-2413 Traco Power | 32 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~85°C With Derating | - | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | - | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 85% | 1.5kV | 36V | 15V | 18V | - | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 1-2421 Traco Power | 30 | - | Datasheet | 11 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.64Lx0.31W x 0.28 H 16.2mmx8.0mmx7.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G10 | 2 | - | 73% | 1.5kV | 26.4V | 5V | 21.6V | 24V | NO | -5V | 1W | - | SCP | - | 16.3mm | 8mm | ROHS3 Compliant | ||
![]() TEC 2-1219WI Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.6kV | 18V | - | 4.5V | - | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-4815 Traco Power | 2851 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 75V | - | 36V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TSR 0.5-2418SM Traco Power | 133 | - | - | 13 Weeks | Surface Mount | 10-SMD Module | - | -40°C~90°C With Derating | - | TSR 0.5SM | 0.60Lx0.38W x 0.36 H 15.3mmx9.6mmx9.2mm | - | - | Active | 2 (1 Year) | - | - | Linear Regulator Replacement | - | ITE (Commercial) | 900mW | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 82% | - | 32V | - | 4.75V | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TSRN 1-24150A Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | - | TSRN 1 | 0.46Lx0.40W x 0.30 H 11.7mmx10.2mmx7.5mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 15W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T3 | 1 | - | 95% | - | 42V | 15V | 16.5V | 24V | NO | - | - | - | OTP, SCP | 8mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-0521HI Traco Power | 25800 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO VOUT=(-5 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 78% | 3kV | 9V | 5V | 4.5V | 5V | NO | -5V | 3W | - | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant |