- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 25-4811 Traco Power | 18 |
| Datasheet | 4 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | 2010 | TEN 25 (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.5mm | - | Not For New Designs | Not Applicable | 7 | - | Isolated Module | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P7 | 1 | - | 85% | 1.5kV | 75V | 5V | 48V | 48V | YES | - | 25W | Remote On/Off, OCP, OVP, SCP | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() TDN 1-2421WI Traco Power | 529 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | YES | -40°C~90°C | - | - | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 1W | ALSO OPERTAES WITH -5 VDC | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-F6 | 2 | - | 77% | 1.6kV | 36V | 5V | 9V | 24V | NO | -5V | 1W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TVN 3-0911 Traco Power | 49 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | R-XSMA-T7 | 1 | - | 79% | 1.6kV | 13.2V | 5V | 4.5V | 9V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TIM 2-2415 Traco Power | 42 |
| Datasheet | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | YES | -40°C~95°C With Derating | - | - | TIM 2 (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | R-PDMA-G7 | 1 | - | 81% | 5kV | 36V | 24V | 18V | 24V | NO | - | - | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() TRN 1-0510SM Traco Power | 40 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-F7 | 1 | - | 77% | 1.6kV | 13.2V | 3.3V | 4.5V | 9V | NO | - | 0.99W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TRN 1-4813 Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | NO | -40°C~90°C | - | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 1.1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PSMA-T5 | 1 | - | 81% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | 1W | SCP | - | - | 7.7mm | ROHS3 Compliant | ||
![]() TMV 2415SHI Traco Power | 35 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | - | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 990mW | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | 80% | 5.2kV | 26.4V | - | 21.6V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TVN 3-0915 Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | R-XSMA-T7 | 1 | - | 82% | 1.6kV | 13.2V | 15V | 4.5V | 9V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TEN 40-2410WI Traco Power | 30 | - | Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | - | 2009 | TEN 40WI (40W) | 2.00Lx1.10W x 0.40 H 50.8mmx27.9mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 33W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T6 | 1 | - | 86% | 1.5kV | 36V | 3.3V | 9V | 24V | YES | - | 26.4W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 6-1213 Traco Power | 70 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~88°C | - | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | 88.5% | 5kV | 18V | - | 9V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TRN 3-2423 Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~85°C | - | - | TRN 3 (3W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PSMA-T5 | 2 | - | 82% | 1.6kV | 36V | 15V | 18V | 24V | NO | -15V | 3W | SCP | 11.5mm | 11.9mm | 7.7mm | ROHS3 Compliant | ||
![]() TEC 2-0911 Traco Power | 20 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T7 | 1 | - | 81% | 1.6kV | 13.2V | 5V | 4.5V | 9V | NO | - | 2W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TVN 3-4819 Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | R-XSMA-T7 | 1 | - | 80% | 1.6kV | 75V | 24V | 36V | 48V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TMV 2-2412SHI Traco Power | 50 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | - | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XSMA-T5 | 1 | - | 82% | 5.2kV | 26.4V | 12V | 21.6V | 24V | NO | - | 2W | SCP | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TIM 2-4811SM Traco Power | 35 | - | Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | R-PDMA-G7 | 1 | - | 77% | 5kV | 75V | 5V | 36V | 48V | NO | - | 2W | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() TMR 2-0512E Traco Power | 8 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2010 | TMR 2E (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PSMA-T7 | 1 | Not Qualified | 75% | 1kV | 9V | 12V | 4.5V | 5V | NO | - | 2W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEL 15-1212 Traco Power | 55 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C | - | 2010 | TEL 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | Not Qualified | 86% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | - | SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THD 10-2413N Traco Power | 35 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2015 | THD 10N (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 89% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | - | Remote On/Off, OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TSH 0512S Traco Power | In Stock | - | Datasheet | - | Surface Mount | 14-SMD Module, 5 Leads | YES | -40°C~85°C | - | - | TSH (2W) | 0.50Lx0.37W x 0.36 H 12.7mmx9.3mmx9.2mm | - | Not For New Designs | 3 (168 Hours) | 5 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | DUAL | GULL WING | 245 | 1 | - | 20 | R-PDMA-G5 | 1 | Not Qualified | 81% | 1kV | 5.5V | 12V | 4.5V | 5V | NO | - | 2W | SCP | 9.65mm | - | 9.3mm | ROHS3 Compliant | ||
![]() THM 3-0522WI Traco Power | 47 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P6 | 2 | - | 86% | 5kV | 9V | 12V | 4.5V | 5V | NO | -12V | 3W | OCP, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant |