- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEL 3-2013 Traco Power | 53999 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -40°C~85°C With Derating | - | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 80% | 1.5kV | 30V | 15V | 10V | 20V | NO | - | 3W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TDN 3-2415WISM Traco Power | 7 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | -40°C~70°C | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | 2 (1 Year) | - | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 82% | 1.6kV | 36V | - | 9V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-0510HI Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2.3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 75% | 3kV | 9V | 3.3V | 4.5V | 5V | NO | - | - | Remote On/Off, SCP | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TMA 1512S Traco Power | 250 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | - | -40°C~85°C With Derating | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | yes | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | 6/5 | - | 1 | - | 79% | 1kV | 16.5V | - | 13.5V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-2423 Traco Power | 52 | - | Datasheet | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2 (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | Medical | 2W | - | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G7 | 2 | - | 82% | 5kV | 36V | 15V | 18V | 24V | NO | -15V | 2W | Remote On/Off, OVP, SCP | - | - | 14.4mm | ROHS3 Compliant | ||
![]() TEN 3-0521 Traco Power | 100 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2009 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 2.5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | Not Qualified | 72% | 1.5kV | 9V | 5V | 4.5V | 5V | NO | -5V | - | SCP | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TRN 1-2421 Traco Power | 724 |
| Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 79% | 1.6kV | 36V | 5V | 18V | 24V | NO | -5V | 1W | SCP | 11.5mm | 11.9mm | 7.7mm | ROHS3 Compliant | ||
![]() TEN 60-2411 Traco Power | 36221 | - | Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | 2006 | TEN 60 (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P8 | 1 | Not Qualified | 90% | 1.6kV | 36V | 5V | 18V | 24V | YES | - | 60W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 50.8mm | ROHS3 Compliant | ||
![]() TEN 20-4813WI Traco Power | 9 |
| Datasheet | - | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | TEN 20WI (20W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 20W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 81% | 1.5kV | 75V | 15V | 18V | 48V | YES | - | 20W | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 20-4821WI Traco Power | In Stock | - | Datasheet | - | Through Hole | 7-DIP Module | - | -40°C~85°C With Derating | - | TEN 20WI (20W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Not For New Designs | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | - | 2 | - | 79% | 1.5kV | 75V | - | 18V | - | - | -5V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-4812 Traco Power | 42 | - | Datasheet | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2 (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 80% | 5kV | 75V | 12V | 36V | 48V | NO | - | 2W | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() THM 6-2412 Traco Power | 52 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 89% | 5kV | 36V | - | 18V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 3-4822 Traco Power | 44 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | 86% | 5kV | 75V | 12V | 18V | 48V | NO | -12V | 3W | OCP, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMR 3-4813HI Traco Power | 43 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 82% | 3kV | 75V | 15V | 36V | 48V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.2mm | ROHS3 Compliant | ||
![]() THM 6-2415 Traco Power | 22 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 88.5% | 5kV | 36V | - | 18V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMV 2409DHI Traco Power | 30 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 75% | 5.2kV | 26.4V | - | 21.6V | - | - | -9V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 5-2412 Traco Power | 24 | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | - | -40°C~85°C With Derating | 2010 | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | yes | Active | 2 (1 Year) | - | EAR99 | Isolated Module | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 1.5kV | 36V | - | 18V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 3.5-4812SM Traco Power | 62 |
| - | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5SM (3.5W) | 0.96Lx0.57W x 0.41 H 24.3mmx14.4mmx10.5mm | - | Active | 2A (4 Weeks) | - | - | Isolated Module | Medical | 3.5W | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 5kV | 75V | - | 36V | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 2-4812WI Traco Power | 55 |
| Datasheet | 11 Weeks | Through Hole | 9-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2008 | TMR 2WI (2W) | 1.02Lx0.37W x 0.49 H 26.0mmx9.3mmx12.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 78% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | 2W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TDN 3-2415WI Traco Power | 100 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~70°C | 2015 | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 82% | 1.6kV | 36V | 24V | 9V | 24V | NO | - | 3W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant |