- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Switching Frequency-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEC 3-4822 Traco Power | 41 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T7 | 2 | - | - | 86% | 1.6kV | 75V | 12V | 36V | 48V | NO | - | -12V | - | 3W | - | Remote On/Off, SCP | - | - | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEM 3-1212N Traco Power | 57 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -40°C~85°C With Derating | 2013 | TEM 3N (3W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | - | 1 | - | - | 80% | 1.5kV | 13.2V | 12V | 10.8V | 12V | NO | - | - | - | 3W | - | SCP | - | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TMR 3-2411WIE Traco Power | 19 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | - | 80% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | - | - | 3W | - | Remote On/Off, SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TDN 1-1222WISM Traco Power | 2594 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | - | 80% | 1.6kV | 18V | 12V | 4.5V | 12V | NO | - | -12V | - | 1W | - | Remote On/Off, SCP | - | - | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEL 10-4822WI Traco Power | 46 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~88°C With Derating | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | 48V | - | - | - | R-MDMA-P6 | 2 | - | EN, IEC, UL | 87% | 1.5kV | 75V | 12V | 18V | 48V | NO | OUTPUT OVER CURRENT | -12V | VOLTAGE-MODE | 10W | 485kHz | SCP | 0.03 s | 8.5mm | 8.5mm | - | 13.7mm | ROHS3 Compliant | ||
![]() THN 20-4823WI Traco Power | 14 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2010 | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-T6 | 2 | - | - | 89% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | -15V | - | - | - | Remote On/Off, OVP, SCP | - | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TMR 1-2412SM Traco Power | 20 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~82°C With Derating | 2013 | TMR 1SM (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 82% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | - | 0.996W | - | Remote On/Off, OCP, SCP | - | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-1223E Traco Power | 48 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T7 | 2 | - | - | 83% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | -15V | - | 3W | - | Remote On/Off, SCP | - | - | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TDN 5-0910WISM Traco Power | 45 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~75°C With Derating | - | TDN 5WISM (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 3.3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | - | 76% | 1.6kV | 13.5V | 3.3V | 4.5V | 9V | NO | - | - | - | 3.3W | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 3-2415WIN Traco Power | 77 | - | Datasheet | 11 Weeks | Through Hole | 23-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3WIN (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 81% | 3kV | 36V | 24V | 9V | 24V | NO | - | - | - | 3W | - | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEC 3-4822WI Traco Power | 29 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T7 | 2 | - | - | 82% | 1.6kV | 75V | 12V | 18V | 48V | NO | - | -12V | - | 3W | - | Remote On/Off, SCP | - | - | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TDN 5-4810WI Traco Power | 58 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | 2015 | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 3.3W | - | DUAL | - | NOT SPECIFIED | 1 | - | 2mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 76% | 1.6kV | 75V | 3.3V | 18V | 48V | NO | - | - | - | 3.3W | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 1-4823SM Traco Power | 20 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~82°C With Derating | 2013 | TMR 1SM (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 990mW | ADDITIONAL -15 VDC OUTPUT VOLTAGE ALSO AVAILABLE | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G7 | 2 | - | - | 81% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | 0.99W | - | Remote On/Off, OCP, SCP | - | - | - | 18.9mm | 13.7mm | ROHS3 Compliant | ||
![]() TSRN 1-24150SM Traco Power | 79 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2013 | TSRN-1SM | 0.60Lx0.37W x 0.29 H 15.2mmx9.3mmx7.4mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | 15W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | - | 95.5% | - | 42V | 15V | 16.5V | 24V | YES | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TMR 2-4811WIN Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2014 | TMR 2WIN (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | - | 80% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | - | - | 2W | - | Remote On/Off, OCP, SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TSM 0505D Traco Power | 600 | - | Datasheet | 11 Weeks | Surface Mount | 18-SMD Module, 10 Leads | YES | -40°C~85°C | 2006 | TSM (1W) | 0.60Lx0.31W x 0.28 H 15.2mmx8.0mmx7.1mm | yes | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | DUAL | GULL WING | 245 | 1 | - | - | 10 | 18/10 | R-PDMA-G10 | 2 | Not Qualified | - | 75% | 1kV | 5.5V | 5V | 4.5V | 5V | NO | - | -5V | - | 1W | - | SCP | - | - | 7.3mm | - | 8mm | ROHS3 Compliant | ||
![]() TEN 3-0522N Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | - | 82% | 1.5kV | 9V | 12V | 4.5V | 5V | NO | - | -12V | - | 3W | - | SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMH 0512D Traco Power | 25800 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2010 | TMH (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | Not Qualified | - | 79% | 1kV | 5.5V | 12V | 5V | 5V | NO | - | -12V | - | 2W | - | SCP | - | - | 10.45mm | 19.7mm | 7.5mm | ROHS3 Compliant | ||
![]() TDN 1-4812WI Traco Power | 21 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~90°C | - | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 1.1W | - | DUAL | - | NOT SPECIFIED | 1 | - | 2mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | - | - | 81% | 1.6kV | 75V | 9V | 18V | 48V | NO | - | - | - | 1W | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSM 0512D Traco Power | 592 | - | Datasheet | 11 Weeks | Surface Mount | 18-SMD Module, 10 Leads | YES | -40°C~85°C | 2006 | TSM (1W) | 0.60Lx0.31W x 0.28 H 15.2mmx8.0mmx7.1mm | yes | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 960mW | - | DUAL | GULL WING | 245 | 1 | - | - | 10 | 18/10 | R-PDMA-G10 | 2 | Not Qualified | - | 79% | 1kV | 5.5V | 12V | 4.5V | 5V | NO | - | -12V | - | 1W | - | SCP | - | - | 7.3mm | - | 8mm | ROHS3 Compliant |